- Part Status
- RoHS Status
- Connector Type
- Contact Shape
- Contact Type
- Fastening Type
- Features
- Insulation Color
- Insulation Height
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Orientation | Depth | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Features | Length | Plating Thickness | Contact Finish Thickness - Mating | Length - Termination | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09185507922 HARTING | 48 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 50 | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | 2A | 0.713 18.10mm | - | - | 0.1 inch | - | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | - | - | - | 0.177 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185107923 HARTING | 12 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | Grey | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | 2A | - | - | - | 0.1 inch | - | POLARIZED HOUSING | - | 50 Cycles | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185106922 HARTING | 9 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13 | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | 2A | 0.713 18.10mm | - | - | 0.1 inch | - | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | - | - | - | 0.177 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09195106903 HARTING | 9 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | Latch Lock/Eject Hooks, Long | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | UL | COMMERCIAL | 1.787 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | 1A | - | - | - | 0.1 inch | - | CTR W/GUIDE SLOTS | - | - | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185167924 HARTING | 9 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.571 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | 50 Cycles | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185065921 HARTING | 9 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 6 | Grey | 2 | - | - | - | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.071 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | - | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | - | 30μin | 30.0μin 0.76μm | 0.177 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185105924 HARTING | 12 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13 | - | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | 2A | 0.650 16.51mm | - | - | 0.1 inch | - | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | - | 30μin | 30.0μin 0.76μm | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185147923 HARTING | 12 |
| - | 3 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | Grey | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | 50 Cycles | Keying Slot, Mounting Flange | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185107922 HARTING | 12 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 10 | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13 | - | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | 2A | 0.713 18.10mm | - | - | 0.1 inch | - | POLARIZED HOUSING | - | 50 Cycles | Keying Slot, Mounting Flange | - | - | - | 0.177 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185065322 HARTING | 9 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | Grey | 2 | - | - | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | - | - | 94V-0 | - | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | Keying Slot | - | 30μin | 30.0μin 0.76μm | 0.177 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185166922 HARTING | 47 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.571 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | 2A | 0.713 18.10mm | - | - | 0.1 inch | - | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | - | - | - | 0.177 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185207322 HARTING | 31 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | Square | Polybutylene | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | Grey | 2 | - | STANDARD: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Holder | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | Straight | 9.2mm | 0.350 8.89mm | Board to Cable/Wire | All | 2A | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.366 inch | Male | 94V-0 | - | 2A | - | 20mOhm | 1000000000Ohm | 0.1 inch | 1A | POLARIZED HOUSING | - | 50 Cycles | Keying Slot | 33.02mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09185145921 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | Grey | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | - | 30μin | 30.0μin 0.76μm | 0.177 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185207924 HARTING | 9 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 20 | Grey | 2 | Male | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | - | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | 50 Cycles | Keying Slot, Mounting Flange | - | - | - | 0.114 inch | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09195106324740 HARTING | 9 |
| - | 8 Weeks | - | Through Hole | Through Hole | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | -55°C~125°C | Tape & Reel (TR) | SEK | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | - | 2 | - | - | 8536.69.40.40 | Latch Holder | - | - | - | - | Male Pin | - | - | - | - | 0.350 8.89mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Beige | ONE | - | COMMERCIAL | - | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.366 inch | - | - | - | 2A | - | - | - | 0.1 inch | - | POLARIZED HOUSING | - | - | Keying Slot, Pick and Place | - | - | 30.0μin 0.76μm | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185065924 HARTING | 37 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | - | Gold | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 6 | Grey | 2 | - | - | - | Push-Pull | NO | YES | NO | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.071 inch | 0.100 (2.54mm) | 0.114 2.90mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | - | 2A | 0.650 16.51mm | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | - | 30μin | 30.0μin 0.76μm | 0.114 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185146921 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 14 | Grey | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | - | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | 2A | - | - | 1000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | Keying Slot, Mounting Flange | - | - | - | 0.177 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185106911 HARTING | 9 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 10 | Grey | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13 | 8536.69.40.40 | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.654 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | 1A | - | - | - | 0.1 inch | - | CTR W/GUIDE SLOTS | - | - | Keying Slot, Mounting Flange | - | - | - | 0.117 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185167922 HARTING | 9 |
| - | 7 Weeks | - | Through Hole | Through Hole | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header | 16 | Grey | 2 | - | STANDARDS: DIN EN 60603-13; IEC 60603-13, POLARIZED | 8536.69.40.40 | Push-Pull | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.571 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | Tin | RECTANGULAR | 0.335 inch | - | 94V-0 | 0.681 inch | 2A | 0.713 18.10mm | - | - | 0.1 inch | - | POLARIZED HOUSING | - | 50 Cycles | Keying Slot, Mounting Flange | - | - | - | 0.177 inch | UL94 V-0 | - | ROHS3 Compliant | ||
![]() 09185167911 HARTING | 14 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | Square | - | NOT SPECIFIED | 0.240 6.10mm | Copper Alloy | Polybutylene Terephthalate (PBT), Glass Filled | -55°C~125°C | Bulk | SEK | - | yes | Active | 1 (Unlimited) | Solder | - | Header | 16 | Grey | 2 | - | STANDARDS: IEC 60603-13; DIN EN 60603-13, POLARIZED | - | Latch Lock/Eject Hooks, Short | NO | YES | YES | NO | Male Pin | NO | GENERAL PURPOSE | - | - | 0.335 8.51mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Gray | ONE | UL | COMMERCIAL | 1.953 inch | 0.100 (2.54mm) | 0.177 4.50mm | Shrouded - 4 Wall | 2 | - | RECTANGULAR | 0.331 inch | - | 94V-0 | 0.681 inch | 1A | - | - | 1000000000Ohm | 0.1 inch | - | CTR W/GUIDE SLOTS | 1000VAC V | 50 Cycles | Keying Slot, Mounting Flange | - | - | - | 0.117 inch | UL94 V-0 | - | ROHS3 Compliant |