- Number of Rows
- Connector Type
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Color
- Insulation Materials
- Material Flammability Rating
- Mounting Type
- Number of Positions
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Contact Shape | Housing Material | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | Gender | HTS Code | Fastening Type | Contact Type | Total Number of Contacts | Orientation | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pitch - Mating | Insulation Color | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Row Spacing - Mating | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Polarization Key | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Features | Contact Finish Thickness - Mating | Stack Height (Mating) | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15220106601000 HARTING | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | Square | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | General Purpose | 2 | - | - | Push-Pull | Female Socket | 10 | - | - | 0.356 9.05mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.45 inch | 0.050 (1.27mm) | 2 | Tin | RECTANGULAR | - | - | 0.356 inch | - | - | - | 0.05 inch | - | POLARIZED HOUSING | 5.4864 mm | - | - | - | .5004 N | .5004 N | - | - | Board Guide, Pick and Place, Solder Retention | - | 10.8mm ~ 13.8mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 15220105601000 HARTING | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | Square | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 10 | General Purpose | 2 | - | - | Push-Pull | Female Socket | 10 | - | - | 0.356 9.05mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.45 inch | 0.050 (1.27mm) | 2 | Tin | RECTANGULAR | - | - | 0.356 inch | - | - | - | 0.05 inch | - | POLARIZED HOUSING | 5.4864 mm | - | - | - | .5004 N | .5004 N | - | - | Board Guide, Pick and Place, Solder Retention | 2.40μin 0.061μm | 10.8mm ~ 13.8mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 15220065601000 HARTING | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | Square | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 6 | General Purpose | 2 | - | - | Push-Pull | Female Socket | 6 | - | - | 0.356 9.05mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.35 inch | 0.050 (1.27mm) | 2 | Tin | RECTANGULAR | - | - | - | - | - | 10000000000Ohm | 0.05 inch | - | POLARIZED HOUSING | - | - | - | - | .5004 N | .5004 N | - | - | Board Guide, Pick and Place, Solder Retention | 2.40μin 0.061μm | 10.8mm ~ 13.8mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 15220062601333 HARTING | In Stock | - | - | - | Socket | - | - | 6 | - | Liquid Crystal Polymer | - | - | - | Gold | - | - | 125°C | -55°C | - | - | - | - | Active | - | - | - | BOARD STACKING CONNECTOR | - | - | 2 | - | - | - | - | 6 | Straight | 1.27mm | - | - | - | - | 1.2A | - | - | ONE | UL | COMMERCIAL | 0.35 inch | - | 2 | - | RECTANGULAR | 0.291 inch | FEMALE | - | SQ PIN-SKT | 25mOhm | 10000000000Ohm | 0.05 inch | SURFACE MOUNT | POLARIZED HOUSING | - | 500 Cycles | TIN | RECTANGULAR | .5004 N | .5004 N | 0.053 inch | BLACK | - | - | - | - | RoHS Compliant | ||
![]() 15250262601333 HARTING | In Stock | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Active | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15221002601333 HARTING | In Stock | - | Datasheet | - | Socket | - | 100 | - | - | Liquid Crystal Polymer | - | - | - | Gold | - | - | 125°C | -55°C | - | - | - | - | Active | - | - | - | BOARD STACKING CONNECTOR | - | - | 2 | - | - | - | - | 100 | Straight | 1.27mm | - | - | - | - | 700mA | - | - | ONE | UL | COMMERCIAL | 2.7 inch | - | 2 | - | RECTANGULAR | 0.291 inch | FEMALE | 0.356 inch | SQ PIN-SKT | 25mOhm | - | 0.05 inch | SURFACE MOUNT | POLARIZED HOUSING | 5.4864 mm | 500 Cycles | TIN | RECTANGULAR | .5004 N | .5004 N | 0.053 inch | BLACK | - | - | - | - | RoHS Compliant | ||
![]() 15250062601333 HARTING | In Stock | - | - | - | - | BOARD | - | 6 | - | - | LOCKING | PEG | AU ON PD-NI | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | RIGHT ANGLE | 125°C | -55°C | - | - | - | e3 | Active | - | - | - | BOARD CONNECTOR | - | - | 2 | - | - | - | - | 6 | Horizontal | 1.27mm | - | - | - | compliant | - | - | - | ONE | UL | COMMERCIAL | 0.35 inch | - | 2 | - | RECTANGULAR | - | FEMALE | - | SQ PIN-SKT | 25mOhm | 10000000000Ohm | 0.05 inch | SURFACE MOUNT | POLARIZED HOUSING | 1.27 mm | 500 Cycles | Tin (Sn) | RECTANGULAR | .5004 N | .5004 N | 0.05 inch | BLACK | - | - | - | - | RoHS Compliant | ||
![]() 15250682601333 HARTING | In Stock | - | - | - | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Active | - | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | - | 8536.69.40.40 | - | - | - | Horizontal | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15220682601333 HARTING | In Stock | - | - | - | Socket | - | - | 68 | - | Liquid Crystal Polymer | - | - | - | Gold | - | - | 125°C | -55°C | - | - | - | - | Active | - | - | - | BOARD STACKING CONNECTOR | - | - | 2 | Female | - | - | - | 68 | Straight | 1.27mm | - | - | - | - | 750mA | - | - | ONE | UL | COMMERCIAL | 1.9 inch | - | 2 | - | RECTANGULAR | 0.291 inch | - | 0.356 inch | SQ PIN-SKT | 25mOhm | 10000000000Ohm | 0.05 inch | SURFACE MOUNT | POLARIZED HOUSING | 5.4864 mm | 500 Cycles | TIN | RECTANGULAR | .5004 N | .5004 N | 0.053 inch | BLACK | - | - | - | - | RoHS Compliant | ||
![]() 15250802601333 HARTING | In Stock | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Active | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | - | - | Horizontal | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15221006601000 HARTING | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | Square | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 100 | General Purpose | 2 | - | - | Push-Pull | Female Socket | 100 | - | - | 0.356 9.05mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.050 (1.27mm) | 2 | Tin | RECTANGULAR | - | - | 0.356 inch | - | - | - | 0.05 inch | - | POLARIZED HOUSING | 5.4864 mm | - | - | - | .5004 N | .5004 N | - | - | Board Guide, Pick and Place, Solder Retention | - | 10.8mm ~ 13.8mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 15220805601000 HARTING | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | Square | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 80 | General Purpose | 2 | - | - | Push-Pull | Female Socket | 80 | - | - | 0.356 9.05mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.050 (1.27mm) | 2 | Tin | RECTANGULAR | - | - | 0.356 inch | - | - | 10000000000Ohm | 0.05 inch | - | POLARIZED HOUSING | 5.4864 mm | - | - | - | .5004 N | .5004 N | - | - | Board Guide, Pick and Place, Solder Retention | 2.40μin 0.061μm | 10.8mm ~ 13.8mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 15221005601000 HARTING | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | Square | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 100 | General Purpose | 2 | - | - | Push-Pull | Female Socket | 100 | - | - | 0.356 9.05mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.050 (1.27mm) | 2 | Tin | RECTANGULAR | - | - | 0.356 inch | - | - | - | 0.05 inch | - | POLARIZED HOUSING | 5.4864 mm | - | - | - | .5004 N | .5004 N | - | - | Board Guide, Pick and Place, Solder Retention | 2.40μin 0.061μm | 10.8mm ~ 13.8mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 15210325601000 HARTING | In Stock | - | - | 15 Weeks | Surface Mount | Surface Mount | - | - | Square | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | e3 | Active | 1 (Unlimited) | Solder | - | Receptacle | 32 | General Purpose | 2 | - | - | Push-Pull | Female Socket | 32 | - | - | 0.246 6.25mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 1 inch | 0.050 (1.27mm) | 2 | Tin | RECTANGULAR | - | - | - | - | - | 10000000000Ohm | 0.05 inch | - | POLARIZED HOUSING | 5.4864 mm | - | - | - | .5004 N | .5004 N | - | - | Board Guide, Pick and Place, Solder Retention | 2.40μin 0.061μm | 8mm ~ 11mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 15210322601333 HARTING | In Stock | - | - | - | Socket | - | - | 32 | - | Liquid Crystal Polymer | - | - | - | Gold | - | - | 125°C | -55°C | - | - | - | - | Active | - | - | - | BOARD STACKING CONNECTOR | - | - | 2 | - | - | - | - | 32 | Straight | 1.27mm | - | - | - | - | 800mA | - | - | ONE | UL | COMMERCIAL | 1 inch | - | 2 | - | RECTANGULAR | 0.291 inch | FEMALE | 0.246 inch | SQ PIN-SKT | 25mOhm | 10000000000Ohm | 0.05 inch | SURFACE MOUNT | POLARIZED HOUSING | 5.4864 mm | 500 Cycles | TIN | RECTANGULAR | .5004 N | .5004 N | 0.053 inch | BLACK | - | - | - | - | RoHS Compliant | ||
![]() 15210802601333 HARTING | In Stock | - | - | - | Socket | - | - | 80 | - | Liquid Crystal Polymer | - | - | - | Gold | - | - | 125°C | -55°C | - | - | - | - | Active | - | - | - | BOARD STACKING CONNECTOR | - | - | 2 | - | - | - | - | 80 | Straight | 1.27mm | - | - | - | - | 750mA | - | - | ONE | UL | COMMERCIAL | 2.2 inch | - | 2 | - | RECTANGULAR | 0.291 inch | FEMALE | 0.246 inch | SQ PIN-SKT | 25mOhm | 10000000000Ohm | 0.05 inch | SURFACE MOUNT | POLARIZED HOUSING | 5.4864 mm | 500 Cycles | TIN | RECTANGULAR | .5004 N | .5004 N | 0.053 inch | BLACK | - | - | - | - | RoHS Compliant | ||
![]() 15210406601000 HARTING | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | Square | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle | 40 | General Purpose | 2 | - | - | Push-Pull | Female Socket | 40 | - | - | 0.246 6.25mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | - | 0.050 (1.27mm) | 2 | Tin | RECTANGULAR | - | - | - | - | - | 10000000000Ohm | 0.05 inch | - | POLARIZED HOUSING | 5.4864 mm | - | - | - | .5004 N | .5004 N | - | - | Board Guide, Pick and Place, Solder Retention | - | 8mm ~ 11mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 15220266601000 HARTING | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | - | - | Square | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 26 | General Purpose | 2 | - | - | Push-Pull | Female Socket | 26 | - | - | 0.356 9.05mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.85 inch | 0.050 (1.27mm) | 2 | Tin | RECTANGULAR | - | - | 0.356 inch | - | - | 10000000000Ohm | 0.05 inch | - | POLARIZED HOUSING | 5.4864 mm | - | - | - | .5004 N | .5004 N | - | - | Board Guide, Pick and Place, Solder Retention | - | 10.8mm ~ 13.8mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 15220126601000 HARTING | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | - | - | Square | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 12 | General Purpose | 2 | - | - | Push-Pull | Female Socket | 12 | - | - | 0.356 9.05mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 0.5 inch | 0.050 (1.27mm) | 2 | Tin | RECTANGULAR | - | - | 0.356 inch | - | - | 10000000000Ohm | 0.05 inch | - | POLARIZED HOUSING | 5.4864 mm | - | - | - | .5004 N | .5004 N | - | - | Board Guide, Pick and Place, Solder Retention | - | 10.8mm ~ 13.8mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 15220686601000 HARTING | In Stock | - | - | 9 Weeks | Surface Mount | Surface Mount | - | - | Square | - | - | - | Gold | Copper Alloy | Liquid Crystal Polymer (LCP) | - | - | - | -55°C~125°C | Tape & Reel (TR) | har-flex® | - | Active | 1 (Unlimited) | Solder | - | Receptacle | 68 | General Purpose | 2 | - | - | Push-Pull | Female Socket | 68 | - | - | 0.356 9.05mm | Board to Board or Cable | All | - | - | 0.050 1.27mm | Black | ONE | UL | COMMERCIAL | 1.9 inch | 0.050 (1.27mm) | 2 | Tin | RECTANGULAR | - | - | 0.356 inch | - | - | 10000000000Ohm | 0.05 inch | - | POLARIZED HOUSING | 5.4864 mm | - | - | - | .5004 N | .5004 N | - | - | Board Guide, Pick and Place, Solder Retention | - | 10.8mm ~ 13.8mm | UL94 V-0 | ROHS3 Compliant |