- Number of Rows
- Connector Type
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Color
- Insulation Materials
- Material Flammability Rating
- Mounting Type
- Number of Positions
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Part Status | ECCN Code | Connector Type | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Polarization Key | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Plating Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15210202401333 HARTING | In Stock | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | Active | - | BOARD STACKING CONNECTOR | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1.27mm | compliant | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15221002401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15210802401333 HARTING | In Stock | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | Active | - | BOARD STACKING CONNECTOR | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 1.27mm | compliant | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15210062401333 HARTING | In Stock | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | Active | - | BOARD STACKING CONNECTOR | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1.27mm | compliant | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15220202401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15251002601333 HARTING | In Stock | - | - | BOARD | LOCKING | PEG | AU ON PD-NI | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | RIGHT ANGLE | 125°C | -55°C | e3 | Active | EAR99 | BOARD CONNECTOR | 2 | 8536.69.40.40 | - | - | - | - | - | - | 100 | 1.27mm | compliant | ONE | UL | COMMERCIAL | 2.7 inch | 2 | RECTANGULAR | 0.146 inch | FEMALE | - | SQ PIN-SKT | 25mOhm | 10000000000Ohm | 0.05 inch | SURFACE MOUNT | POLARIZED HOUSING | 1.27 mm | 500 Cycles | Tin (Sn) | RECTANGULAR | .5004 N | .5004 N | 0.05 inch | BLACK | - | RoHS Compliant | ||
![]() 15210162401333 HARTING | In Stock | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | Active | - | BOARD STACKING CONNECTOR | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 1.27mm | compliant | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15210682401333 HARTING | In Stock | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | Active | - | BOARD STACKING CONNECTOR | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27mm | compliant | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15210402401333 HARTING | In Stock | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | Active | - | BOARD STACKING CONNECTOR | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 1.27mm | compliant | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15210262401333 HARTING | In Stock | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | Active | - | BOARD STACKING CONNECTOR | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 1.27mm | compliant | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15220262401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15220162401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15220402401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15210322401333 HARTING | In Stock | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | Active | - | BOARD STACKING CONNECTOR | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1.27mm | compliant | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15210502401333 HARTING | In Stock | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | - | STRAIGHT | - | - | - | Active | - | BOARD STACKING CONNECTOR | 2 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1.27mm | compliant | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 15220802401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15220682401333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15220162602333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15210405601333 HARTING | In Stock | - | - | BOARD | LOCKING | FITTING NAIL | AU ON PD-NI | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | STRAIGHT | 125°C | -55°C | - | Active | - | BOARD STACKING CONNECTOR | 2 | - | - | - | - | - | - | - | 40 | 1.27mm | compliant | ONE | UL | COMMERCIAL | 1.2 inch | 2 | RECTANGULAR | 0.291 inch | FEMALE | 0.246 inch | SQ PIN-SKT | 25mOhm | 10000000000Ohm | 0.05 inch | SURFACE MOUNT | POLARIZED HOUSING | 5.4864 mm | - | TIN | RECTANGULAR | .5004 N | .5004 N | 0.053 inch | BLACK | 24μin | - | ||
![]() 15210765601333 HARTING | In Stock | - | - | BOARD | LOCKING | FITTING NAIL | AU ON PD-NI | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | STRAIGHT | 125°C | -55°C | - | Active | - | BOARD STACKING CONNECTOR | 2 | - | - | - | - | - | - | - | 76 | 1.27mm | compliant | ONE | UL | COMMERCIAL | 2.1 inch | 2 | RECTANGULAR | 0.291 inch | FEMALE | 0.246 inch | SQ PIN-SKT | 25mOhm | 10000000000Ohm | 0.05 inch | SURFACE MOUNT | POLARIZED HOUSING | 5.4864 mm | - | TIN | RECTANGULAR | .5004 N | .5004 N | 0.053 inch | BLACK | 24μin | - |