- Number of Rows
- Connector Type
- Contact Materials
- Contact Shape
- Contact Type
- Fastening Type
- Insulation Color
- Insulation Materials
- Material Flammability Rating
- Mounting Type
- Number of Positions
- Number of Positions Loaded
Attribute column
Manufacturer
HARTING Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Housing Material | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Connector Type | Number of Rows | Gender | Total Number of Contacts | Orientation | Terminal Pitch | Current Rating | Number of Conductors | Reference Standard | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Polarization Key | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15220802601333 HARTING | In Stock | - | - | Socket | 80 | Liquid Crystal Polymer | Gold | 125°C | -55°C | Active | BOARD STACKING CONNECTOR | 2 | Female | 80 | Straight | 1.27mm | 750mA | ONE | UL | COMMERCIAL | 2.2 inch | 2 | RECTANGULAR | 0.291 inch | 0.356 inch | SQ PIN-SKT | 25mOhm | 10000000000Ohm | 0.05 inch | SURFACE MOUNT | POLARIZED HOUSING | 5.4864 mm | 500 Cycles | TIN | RECTANGULAR | .5004 N | .5004 N | 0.053 inch | BLACK | RoHS Compliant |