- Part Status
- RoHS Status
- Color
- Contact Finish
- Contact Finish Thickness
- Current Rating (Amps)
- Factory Lead Time
- Gender
- Height
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
HARTING Shunts, Jumpers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Number of Pins | Housing Material | Number of Positions or Pins (Grid) | Voltage Rated | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Gender | Current Rating (Amps) | Pitch | Reach Compliance Code | Contact Finish | Connector Support Type | Height | Contact Finish Thickness | Material Flammability Rating | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09330009847 HARTING | In Stock | - | - | 4 Weeks | 8 | Polyamide (PA), Nylon | 8 (1 x 8) | 500V | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | Insulated | Blue | Male Pins | 16A | 0.264 6.70mm | - | Tin | - | 0.445 11.30mm | 118.1μin 3.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09330009858 HARTING | In Stock | - | - | 4 Weeks | 8 | Polyamide (PA), Nylon | 8 (1 x 8) | 500V | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | Insulated | Black | Male Pins | 16A | 0.264 6.70mm | - | Tin | - | 0.445 11.30mm | 118.1μin 3.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09330009851 HARTING | In Stock | - | - | 4 Weeks | 12 | Polyamide (PA), Nylon | 12 (1 x 12) | 500V | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | Insulated | Blue | Male Pins | 16A | 0.264 6.70mm | - | Tin | - | 0.445 11.30mm | 118.1μin 3.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09330009840 HARTING | In Stock | - | - | 4 Weeks | 12 | Polyamide (PA), Nylon | 12 (1 x 12) | 500V | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | Insulated | Red | Male Pins | 16A | 0.264 6.70mm | - | Tin | - | 0.445 11.30mm | 118.1μin 3.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09330009822 HARTING | In Stock | - | - | 4 Weeks | 2 | Polyamide (PA), Nylon | 2 (1 x 2) | 500V | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | Insulated | Black | Male Pins | 16A | 0.181 4.60mm | - | Tin | - | 0.445 11.30mm | 118.1μin 3.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09330009862 HARTING | In Stock | - | - | 4 Weeks | 12 | Polyamide (PA), Nylon | 12 (1 x 12) | 500V | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | Insulated | Black | Male Pins | 16A | 0.264 6.70mm | - | Tin | - | 0.445 11.30mm | 118.1μin 3.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09330009853 HARTING | In Stock | - | - | 4 Weeks | 3 | Polyamide (PA), Nylon | 3 (1 x 3) | 500V | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | Insulated | Black | Male Pins | 16A | 0.264 6.70mm | - | Tin | - | 0.445 11.30mm | 118.1μin 3.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09330009842 HARTING | In Stock | - | - | 4 Weeks | 3 | Polyamide (PA), Nylon | 3 (1 x 3) | 500V | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | Insulated | Blue | Male Pins | 16A | 0.264 6.70mm | - | Tin | - | 0.445 11.30mm | 118.1μin 3.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09330009836 HARTING | In Stock | - | - | 4 Weeks | 8 | Polyamide (PA), Nylon | 8 (1 x 8) | 500V | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | Insulated | Red | Male Pins | 16A | 0.264 6.70mm | - | Tin | - | 0.445 11.30mm | 118.1μin 3.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09330009844 HARTING | In Stock | - | - | 4 Weeks | 5 | Polyamide (PA), Nylon | 5 (1 x 5) | 500V | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | Insulated | Blue | Male Pins | 16A | 0.264 6.70mm | - | Tin | - | 0.445 11.30mm | 118.1μin 3.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09330009821 HARTING | In Stock | - | - | 4 Weeks | 2 | Polyamide (PA), Nylon | 2 (1 x 2) | 500V | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | Insulated | Blue | Male Pins | 16A | 0.181 4.60mm | - | Tin | - | 0.445 11.30mm | 118.1μin 3.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09330009831 HARTING | In Stock | - | - | 4 Weeks | 3 | Polyamide (PA), Nylon | 3 (1 x 3) | 500V | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | Insulated | Red | Male Pins | 16A | 0.264 6.70mm | - | Tin | - | 0.445 11.30mm | 118.1μin 3.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09330009833 HARTING | In Stock | - | - | 4 Weeks | 5 | Polyamide (PA), Nylon | 5 (1 x 5) | 500V | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | Insulated | Red | Male Pins | 16A | 0.264 6.70mm | - | Tin | - | 0.445 11.30mm | 118.1μin 3.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09330009820 HARTING | In Stock | - | - | 4 Weeks | 2 | Polyamide (PA), Nylon | 2 (1 x 2) | 500V | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | Insulated | Red | Male Pins | 16A | 0.181 4.60mm | - | Tin | - | 0.445 11.30mm | 118.1μin 3.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09330009830 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | Non-RoHS Compliant | ||
![]() 09330009855 HARTING | In Stock | - | - | 4 Weeks | 5 | Polyamide (PA), Nylon | 5 (1 x 5) | 500V | Bulk | Han® ES Press | yes | Active | 1 (Unlimited) | Insulated | Black | Male Pins | 16A | 0.264 6.70mm | - | Tin | - | 0.445 11.30mm | 118.1μin 3.00μm | UL94 V-0 | No SVHC | ROHS3 Compliant | ||
![]() 09330009841 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - | ||
![]() 09330009852 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | compliant | - | CONNECTOR ACCESSORY | - | - | - | - | - |