- Series
- Operating Temperature
- Mounting Type
- Packaging
- Housing Material
- Termination Style
- Type
- Color
- Contact Materials
- Material Flammability Rating
- Part Status
- Pitch
Attribute column
Manufacturer
HARTING Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Color | Number of Rows | Gender | HTS Code | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Current Rating | Reference Standard | Termination Style | Reliability | Contact Style | Contact Resistance | Voltage | Polarization Key | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Pattern | Insertion Force-Max | Contact Mating Finish | Wire Gauge or Range - AWG | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Wire Size (Min) | Features | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14121016001000 HARTING | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.197 5.00mm | - | - | - | 0.472 12.00mm | - | - | Solder | - | - | - | 600V | - | 1 | 15A | - | - | - | - | - | Tin | - | - | Vertical | - | - | 10 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14120816001000 HARTING | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.197 5.00mm | - | - | - | 0.472 12.00mm | - | - | Solder | - | - | - | 600V | - | 1 | 15A | - | - | - | - | - | Tin | - | - | Vertical | - | - | 8 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14311213101000 HARTING | In Stock | - | Datasheet | 4 Weeks | Free Hanging, Panel | Free Hanging (In-Line) | - | Glass fibre, Polymer | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy | 160V | -40°C~125°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | Screwless | EAR99 | Plug, Female Sockets | Black | 1 | Receptacle | 8536.69.40.30 | 0.100 2.54mm | 12 | Vertical | 14.2mm | 0.193 4.90mm | 7.3A | UL | Screwless - Spring Cage, Tension Clamp | COMMERCIAL | SQ PIN-SKT | 20mOhm | 160V | POLARIZED HOUSING | 1 | 6A | 26 AWG | 20 AWG | - | RECTANGULAR | 4.8928 N | Tin | 20-26 AWG | 180° | - | 0.14-0.5mm2 | 6mm | 12 | 24 AWG | Latch Lock | 35.78mm | 4.9mm | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14120816002000 HARTING | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.197 5.00mm | - | Horizontal | - | 0.317 8.05mm | - | - | Solder | - | - | - | 600V | - | 1 | 15A | - | - | - | - | - | Tin | - | - | 90°, Right Angle | - | - | 8 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14121014002000 HARTING | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.138 3.50mm | - | Horizontal | - | 0.276 7.00mm | - | - | Solder | - | - | - | 300V | - | 1 | 11A | - | - | - | - | - | Tin | - | - | 90°, Right Angle | - | - | 10 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14120516002000 HARTING | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.197 5.00mm | - | Horizontal | - | 0.317 8.05mm | - | - | Solder | - | - | - | 600V | - | 1 | 15A | - | - | 5 | - | - | Tin | - | - | 90°, Right Angle | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14120517001000 HARTING | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.200 5.08mm | - | - | - | 0.472 12.00mm | - | - | Solder | - | - | - | 600V | - | 1 | 15A | - | - | 5 | - | - | Tin | - | - | Vertical | - | - | - | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14120616001000 HARTING | In Stock | - | Datasheet | 13 Weeks | PCB, Through Hole | Through Hole | SMC | Polyamide | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | 300V | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.197 5.00mm | - | - | 12mm | 0.472 12.00mm | 15A | - | Solder | - | - | - | 600V | - | 1 | 15A | - | - | - | - | - | Tin | - | - | Vertical | - | - | 6 | - | - | 31.8mm | 8.65mm | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14120814002000 HARTING | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.138 3.50mm | - | Horizontal | - | 0.276 7.00mm | - | - | Solder | - | - | - | 300V | - | 1 | 11A | - | - | - | - | - | Tin | - | - | 90°, Right Angle | - | - | 8 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14120416001000 HARTING | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.197 5.00mm | - | - | - | 0.472 12.00mm | - | - | Solder | - | - | - | 600V | - | 1 | 15A | - | - | - | - | - | Tin | - | - | Vertical | - | - | 4 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14121016002000 HARTING | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.197 5.00mm | - | Horizontal | - | 0.317 8.05mm | - | - | Solder | - | - | - | 600V | - | 1 | 15A | - | - | - | - | - | Tin | - | - | 90°, Right Angle | - | - | 10 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14121017002000 HARTING | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.200 5.08mm | - | Horizontal | - | 0.317 8.05mm | - | - | Solder | - | - | - | 600V | - | 1 | 15A | - | - | - | - | - | Tin | - | - | 90°, Right Angle | - | - | 10 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14121015001000 HARTING | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.150 3.81mm | - | - | - | 0.362 9.20mm | - | - | Solder | - | - | - | 300V | - | 1 | 11A | - | - | - | - | - | Tin | - | - | Vertical | - | - | 10 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14121015002000 HARTING | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.150 3.81mm | - | Horizontal | - | 0.276 7.00mm | - | - | Solder | - | - | - | 300V | - | 1 | 11A | - | - | - | - | - | Tin | - | - | 90°, Right Angle | - | - | 10 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14120815002000 HARTING | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.150 3.81mm | - | Horizontal | - | 0.276 7.00mm | - | - | Solder | - | - | - | 300V | - | 1 | 11A | - | - | - | - | - | Tin | - | - | 90°, Right Angle | - | - | 8 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14120815001000 HARTING | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.150 3.81mm | - | - | - | 0.362 9.20mm | - | - | Solder | - | - | - | 300V | - | 1 | 11A | - | - | - | - | - | Tin | - | - | Vertical | - | - | 8 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14120614001000 HARTING | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.138 3.50mm | - | - | - | 0.362 9.20mm | - | - | Solder | - | - | - | 300V | - | 1 | 11A | - | - | - | - | - | Tin | - | - | Vertical | - | - | 6 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14120615002000 HARTING | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.150 3.81mm | - | Horizontal | - | 0.276 7.00mm | - | - | Solder | - | - | - | 300V | - | 1 | 11A | - | - | - | - | - | Tin | - | - | 90°, Right Angle | - | - | 6 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14120414001000 HARTING | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.138 3.50mm | - | - | - | 0.362 9.20mm | - | - | Solder | - | - | - | 300V | - | 1 | 11A | - | - | - | - | - | Tin | - | - | Vertical | - | - | 4 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14120616002000 HARTING | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.197 5.00mm | - | Horizontal | - | 0.317 8.05mm | - | - | Solder | - | - | - | 600V | - | 1 | 15A | - | - | - | - | - | Tin | - | - | 90°, Right Angle | - | - | 6 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free |