- Series
- Operating Temperature
- Mounting Type
- Packaging
- Housing Material
- Termination Style
- Type
- Color
- Contact Materials
- Material Flammability Rating
- Part Status
- Pitch
Attribute column
Manufacturer
HARTING Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Contact Materials | Current-UL | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Gender | Pitch | Orientation | Insulation Height | Reach Compliance Code | Termination Style | Voltage | Number of Levels | Current | Contact Mating Finish | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Features | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14110713001333 HARTING | In Stock | - | Datasheet | - | - | - | 7 | - | - | - | - | - | - | - | Active | - | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | Horizontal, Vertical | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14110713002333 HARTING | In Stock | - | Datasheet | - | - | - | 7 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | Horizontal, Vertical | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14312014102000 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 14120516001333 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 14120417001333 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 14120416001333 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 14120317002333 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 14311017102000 HARTING | In Stock | - | - | 4 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | 12A | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | Plug, Female Sockets | 10 | Green | - | 0.200 5.08mm | - | 0.587 14.91mm | - | Screwless - Spring Cage, Tension Clamp | - | 1 | - | Tin | - | 12-30 AWG | 180° | - | 0.2-2.5mm2 | 10mm | - | Retention Latches (Non-Wire Side) | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 14110613002333 HARTING | In Stock | - | Datasheet | - | - | - | 6 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | Horizontal, Vertical | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14120817001333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 14120616001333 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 14311615106000 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14110313010160 HARTING | In Stock | - | - | 9 Weeks | - | Surface Mount | - | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy | 6A | -40°C~125°C | Tape & Reel (TR) | har-flexicon® | - | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 3 | White | - | 0.100 2.54mm | - | - | - | Solder | - | 1 | - | Tin | - | - | - | 90°, Right Angle | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | ||
![]() 14121214001000 HARTING | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | Copper Alloy | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | Header, Male Pins, Shrouded (4 Side) | - | Black | Male | 0.138 3.50mm | - | 0.362 9.20mm | - | Solder | 300V | 1 | 11A | Tin | - | - | - | Vertical | - | - | 12 | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14130317001000 HARTING | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14310315106000 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14131216001000 HARTING | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 14121116002000 HARTING | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14120817006000 HARTING | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14120817005000 HARTING | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |