- Series
- Operating Temperature
- Mounting Type
- Packaging
- Housing Material
- Termination Style
- Type
- Color
- Contact Materials
- Material Flammability Rating
- Part Status
- Pitch
Attribute column
Manufacturer
HARTING Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Material | Housing Material | Mounting Option 1 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Color | Number of Rows | Gender | Additional Feature | Pitch | Total Number of Contacts | Orientation | Depth | Insulation Height | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Termination Style | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Rated Current (Signal) | Contact Style | Contact Resistance | Mating Contact Pitch | Voltage | Termination Type | Polarization Key | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Contact Mating Finish | Wire Gauge or Range - AWG | Insulator Color | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions Per Level | Screw Size | Features | Length | Width | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14120214001000 HARTING | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | - | -40°C~110°C | Bulk | har-flexicon® | yes | Active | 1 (Unlimited) | - | - | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.138 3.50mm | - | - | - | 0.362 9.20mm | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 11A | - | - | - | - | - | - | - | Tin | - | - | - | Vertical | - | - | 2 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14110613002000 HARTING | In Stock | - | - | 10 Weeks | Panel, Surface Mount | Surface Mount | - | Glass fibre, Polymer | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | - | - | - | 160V | -40°C~125°C | Cut Tape (CT) | har-flexicon® | - | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | Black | 1 | Male | - | 0.100 2.54mm | 6 | Horizontal | 5mm | 0.197 5.00mm | - | 7.3A | ONE | UL | Solder | COMMERCIAL | - | 1 | RECTANGULAR | - | - | - | SQ PIN-SKT | 20mOhm | - | 160V | - | POLARIZED HOUSING | 1 | 6A | - | - | - | 6 | - | RECTANGULAR | 4.8928 N | Tin | - | - | - | 90°, Right Angle | - | - | - | - | Board Guide | 20.55mm | 7mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 14310314401000 HARTING | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | 150V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | Green | - | Female | - | 0.138 3.50mm | - | Vertical | - | 0.756 19.20mm | - | 10A | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 10A | 30 AWG | 14 AWG | 30 AWG | - | - | - | - | Tin | 14-30 AWG | - | 90° | - | 0.05-1.5mm2 | 5-6mm | 3 | M2 | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14311014102000 HARTING | In Stock | - | - | 20 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | 150V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | Green | - | Female | - | 0.138 3.50mm | - | Horizontal | - | 0.459 11.66mm | - | 11A | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 11A | 30 AWG | 14 AWG | 30 AWG | - | - | - | - | Tin | 14-30 AWG | - | 180° | - | 0.14-1.5mm2 | 9-10mm | 10 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14311214402000 HARTING | In Stock | - | Datasheet | 17 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | 150V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | Green | - | Female | - | 0.138 3.50mm | - | Horizontal | - | 0.437 11.10mm | - | 10A | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 10A | 30 AWG | 14 AWG | 30 AWG | - | - | - | - | Tin | 14-30 AWG | - | 180° | - | 0.05-1.5mm2 | 5-6mm | 12 | M2 | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14110613001000 HARTING | In Stock | - | - | 9 Weeks | Panel, Surface Mount | Surface Mount | - | Glass fibre, Polymer | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | - | - | - | 160V | -40°C~125°C | Cut Tape (CT) | har-flexicon® | yes | Active | 1 (Unlimited) | - | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.100 2.54mm | - | - | 7.45mm | 0.254 6.45mm | - | 7.3A | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 160V | - | - | 1 | 6A | - | - | - | 6 | - | - | - | Tin | - | - | - | Vertical | - | - | - | - | Board Guide, Pick and Place Cap | 20.55mm | 8.8mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 14110410002333 HARTING | In Stock | - | Datasheet | - | - | BOARD | 4 | - | - | LOCKING | AU ON NI | COPPER ALLOY | LIQUID CRYSTAL POLYMER (LCP) | RIGHT ANGLE | 125°C | - | - | - | - | - | Active | - | - | - | BOARD CONNECTOR | - | - | 1 | - | 1 PCS PER REEL | - | 4 | Horizontal, Vertical | - | - | compliant | - | ONE | UL | - | COMMERCIAL | 0.399 inch | 1 | RECTANGULAR | 0.139 inch | MALE | 2.7A | SQ PIN-SKT | 20mOhm | 0.05 inch | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 14311016402000 HARTING | In Stock | - | - | 13 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | 300V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | Green | - | Female | - | 0.197 5.00mm | - | Horizontal | - | 0.610 15.49mm | - | 15A | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 600V | - | - | 1 | 15A | 30 AWG | 12 AWG | 30 AWG | - | - | - | - | Tin | 12-30 AWG | - | 90° | - | 0.05-2.5mm2 | 6-7.5mm | 10 | M3 | Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14311014401000 HARTING | In Stock | - | - | 13 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | 150V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | Green | - | Female | - | 0.138 3.50mm | - | Vertical | - | 0.756 19.20mm | - | 10A | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 10A | 30 AWG | 14 AWG | 30 AWG | - | - | - | - | Tin | 14-30 AWG | - | 90° | - | 0.05-1.5mm2 | 5-6mm | 10 | M2 | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14310616402000 HARTING | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | 300V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | Green | - | Female | - | 0.197 5.00mm | - | Horizontal | - | 0.610 15.49mm | - | 15A | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 600V | - | - | 1 | 15A | 30 AWG | 12 AWG | 30 AWG | - | - | - | - | Tin | 12-30 AWG | - | 90° | - | 0.05-2.5mm2 | 6-7.5mm | 6 | M3 | Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14110813002000 HARTING | In Stock | - | - | 11 Weeks | Panel, Surface Mount | Surface Mount | - | Glass fibre, Polymer | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | - | - | - | 160V | -40°C~125°C | Cut Tape (CT) | har-flexicon® | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | Black | 1 | Male | - | 0.100 2.54mm | 8 | Horizontal | 5mm | 0.197 5.00mm | - | 7.3A | ONE | UL | Solder | COMMERCIAL | - | 1 | RECTANGULAR | - | - | - | SQ PIN-SKT | 20mOhm | - | 160V | - | POLARIZED HOUSING | 1 | 6A | - | - | - | - | - | RECTANGULAR | - | Tin | - | - | - | 90°, Right Angle | - | - | 8 | - | Board Guide | 25.63mm | 7mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 14110513001000 HARTING | In Stock | - | - | 9 Weeks | Panel, Surface Mount | Surface Mount | - | Glass fibre, Polymer | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | - | - | - | 160V | -40°C~125°C | Cut Tape (CT) | har-flexicon® | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | Black | - | Male | - | 0.100 2.54mm | - | - | 7.45mm | 0.254 6.45mm | - | 7.3A | - | - | Solder | - | - | - | - | - | - | - | - | - | - | 160V | - | - | 1 | 6A | - | - | - | - | - | - | - | Tin | - | - | - | Vertical | - | - | 5 | - | Board Guide, Pick and Place Cap | 18.01mm | 8.8mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 14110313002000 HARTING | In Stock | - | - | 9 Weeks | Panel, Surface Mount | Surface Mount | - | Glass fibre, Polymer | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Copper Alloy | - | - | - | 160V | -40°C~125°C | Cut Tape (CT) | har-flexicon® | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Header, Male Pins, Shrouded (4 Side) | Black | 1 | Male | - | 0.100 2.54mm | 3 | Horizontal | 5mm | 0.197 5.00mm | - | 7.3A | ONE | UL | Solder | COMMERCIAL | - | 1 | RECTANGULAR | - | - | - | SQ PIN-SKT | 20mOhm | - | 160V | - | POLARIZED HOUSING | 1 | 6A | - | - | - | - | - | RECTANGULAR | 4.8928 N | Tin | - | - | - | 90°, Right Angle | - | - | 3 | - | Board Guide | 12.93mm | 7mm | UL94 V-0 | No SVHC | ROHS3 Compliant | - | ||
![]() 14311014402000 HARTING | In Stock | - | - | 17 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | 150V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | Green | - | Female | - | 0.138 3.50mm | - | Horizontal | - | 0.437 11.10mm | - | 10A | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 10A | 30 AWG | 14 AWG | 30 AWG | - | - | - | - | Tin | 14-30 AWG | - | 180° | - | 0.05-1.5mm2 | 5-6mm | 10 | M2 | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14310417102000 HARTING | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | 300V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | Green | - | Female | - | 0.200 5.08mm | - | Horizontal | - | 0.587 14.91mm | - | 12A | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | 600V | - | - | 1 | 12A | 30 AWG | 12 AWG | 30 AWG | - | - | - | - | Tin | 12-30 AWG | - | 180° | - | 0.2-2.5mm2 | 10mm | 4 | - | Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14310516402000 HARTING | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | 300V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | Green | - | - | - | 0.197 5.00mm | - | Horizontal | - | 0.610 15.49mm | - | 15A | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 600V | - | - | 1 | 15A | 30 AWG | 12 AWG | 30 AWG | 5 | - | - | - | Tin | 12-30 AWG | - | 90° | - | 0.05-2.5mm2 | 6-7.5mm | - | M3 | Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14311016102000 HARTING | In Stock | - | - | 13 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | 300V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | Green | - | Female | - | 0.197 5.00mm | - | Horizontal | - | 0.587 14.91mm | - | 12A | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | 600V | - | - | 1 | 12A | 30 AWG | 12 AWG | 30 AWG | - | - | - | - | Tin | 12-30 AWG | - | 180° | - | 0.2-2.5mm2 | 10mm | 10 | - | Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14310215102000 HARTING | In Stock | - | - | 4 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | 150V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | Green | - | Female | - | 0.150 3.81mm | - | Horizontal | - | 0.459 11.66mm | - | 11A | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 11A | 30 AWG | 14 AWG | 30 AWG | - | - | - | - | Tin | 14-30 AWG | - | 180° | - | 0.14-1.5mm2 | 9-10mm | 2 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14310814401000 HARTING | In Stock | - | - | 13 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | 150V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | - | Plug, Female Sockets | Green | - | Female | - | 0.138 3.50mm | - | Vertical | - | 0.756 19.20mm | - | 10A | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 10A | 30 AWG | 14 AWG | 30 AWG | - | - | - | - | Tin | 14-30 AWG | - | 90° | - | 0.05-1.5mm2 | 5-6mm | 8 | M2 | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14310815102000 HARTING | In Stock | - | - | 20 Weeks | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon, Polyphthalamide (PPA) | - | - | Copper Alloy | - | - | - | 150V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | Screwless | - | - | Plug, Female Sockets | Green | - | Female | - | 0.150 3.81mm | - | Horizontal | - | 0.459 11.66mm | - | 11A | - | - | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | 300V | - | - | 1 | 11A | 30 AWG | 14 AWG | 30 AWG | - | - | - | - | Tin | 14-30 AWG | - | 180° | - | 0.14-1.5mm2 | 9-10mm | 8 | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | Lead Free |