- Certificates
- Case
- Insert mounting
- Enclosure material
- Locking system
- IP rating1
- Type of enclosure
- Electrical mounting
- Kind of connector
- Type of connector
- Wire cross-section
- Mechanical durability
Attribute column
Manufacturer
HARTING Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Connector | Connector pinout layout | Connector series1 | Connector variant | Connector variant1 | Electrical mounting | Enclosure material | Gasket material | Gland thread | Insert mounting | IP rating1 | Kind of connector | Kit contents1 | Locking system | Mechanical durability | Mechanical mounting | Mechanical mounting1 | Number of gland holes | Rated voltage1 | Spatial orientation | Type of connector | Type of connector accessories | Type of enclosure | Width in modules | Wire cross-section |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 19440240301 HARTING | 28 | - | - | size 24B | RoHS compliant | - | - | - | - | - | - | stainless steel | - | - | 104x27mm | IP67 | - | - | with double latch | - | flange (4 holes) | for panel mounting | - | - | - | - | - | for HDC connectors | - | - | ||
![]() 19440060446 HARTING | 42 | - | - | size 6B | RoHS compliant | - | - | - | - | - | - | stainless steel | - | M25 | 44x27mm | IP67 | - | - | for latch | - | for cable | - | 1 | - | straight | - | - | for HDC connectors | - | - | ||
![]() 19440100527 HARTING | 35 | - | - | size 10B | RoHS compliant | - | - | - | - | - | - | stainless steel | - | M32 | 57x27mm | IP67 | - | - | for double latch | - | for cable | - | 1 | - | angled | - | - | for HDC connectors | - | - | ||
![]() 19440065405 HARTING | 35 | - | - | size 6B | RoHS compliant | - | - | - | - | - | - | stainless steel | - | - | 44x27mm | IP67 | - | - | for latch | - | - | - | - | - | - | - | protection cover | - | - | - | ||
![]() 19440165402 HARTING | 35 | - | - | size 16B | RoHS compliant | - | - | - | - | - | - | stainless steel | - | - | 77.5x27mm | IP67 | - | - | with double latch | - | - | - | - | - | - | - | protection cover | - | - | - | ||
![]() 19440240527 HARTING | 44 | - | - | size 24B | RoHS compliant | - | - | - | - | - | - | stainless steel | - | M32 | 104x27mm | IP67 | - | - | for double latch | - | for cable | - | 1 | - | angled | - | - | for HDC connectors | - | - | ||
![]() 19440240427 HARTING | 2693 |
| - | size 24B | RoHS compliant | - | - | - | - | - | - | stainless steel | - | M32 | 104x27mm | IP67 | - | - | for double latch | - | for cable | - | 1 | - | straight | - | - | for HDC connectors | - | - | ||
![]() 19440105402 HARTING | 2840 |
| - | size 10B | RoHS compliant | - | - | - | - | - | - | stainless steel | - | - | 57x27mm | IP67 | - | - | with double latch | - | - | - | - | - | - | - | protection cover | - | - | - | ||
![]() 19440165405 HARTING | 35 | - | - | size 16B | RoHS compliant | - | - | - | - | - | - | stainless steel | - | - | 77.5x27mm | IP67 | - | - | for double latch | - | - | - | - | - | - | - | protection cover | - | - | - | ||
![]() 87848110038 HARTING | In Stock | - | - | size 10B | - | - | - | - | with cable gland | - | screw terminal | plastic | NBR caoutchouc | M32 | 57x27mm | - | male + female | plug + socket | - | - | for cable | for panel mounting | - | - | straight | HDC | - | - | - | 0.75...2.5mm<sup>2</sup> | ||
![]() 87082101421 HARTING | In Stock | - | - | size 3A | RoHS compliant | - | 4+PE | - | fully shielded | without cable gland | screw terminal | zinc alloy | - | M20 | 21x21mm | IP67 | male + female | plug + socket | - | - | for cable | for panel mounting | - | 400V | straight | HDC | - | - | - | 1...2.5mm<sup>2</sup> | ||
![]() 09140035101 HARTING | 48 | - | - | - | RoHS compliant | module | - | - | - | - | push-in | - | - | - | - | - | female | - | - | 500 cycles | - | - | - | - | - | HDC | - | - | 1 | 1.5...6mm<sup>2</sup> | ||
![]() 09140125101 HARTING | 156 |
| - | - | RoHS compliant | module | - | - | - | - | push-in | - | - | - | - | - | female | - | - | 500 cycles | - | - | - | - | - | HDC | - | - | 1 | 0.14...1.5mm<sup>2</sup> | ||
![]() 09140065101 HARTING | 56 | - | - | - | RoHS compliant | module | - | - | - | - | push-in | - | - | - | - | - | female | - | - | 500 cycles | - | - | - | - | - | HDC | - | - | 1 | 0.5...2.5mm<sup>2</sup> | ||
![]() 09140125001 HARTING | 136 |
| - | - | RoHS compliant | module | - | - | - | - | push-in | - | - | - | - | - | male | - | - | 500 cycles | - | - | - | - | - | HDC | - | - | 1 | 0.14...1.5mm<sup>2</sup> | ||
![]() 09140045001 HARTING | 20 | - | - | - | RoHS compliant | module | - | - | - | - | push-in | - | - | - | - | - | male | - | - | 500 cycles | - | - | - | - | - | HDC | - | - | 1 | 1.5...6mm<sup>2</sup> | ||
![]() 09140085001 HARTING | 61 | - | - | - | RoHS compliant | module | - | - | - | - | push-in | - | - | - | - | - | male | - | - | 500 cycles | - | - | - | - | - | HDC | - | - | 1 | 0.5...2.5mm<sup>2</sup> | ||
![]() 09140035001 HARTING | 68 | - | - | - | RoHS compliant | module | - | - | - | - | push-in | - | - | - | - | - | male | - | - | 500 cycles | - | - | - | - | - | HDC | - | - | 1 | 1.5...6mm<sup>2</sup> | ||
![]() 09300240397 HARTING | 24 |
| - | size 24B | RoHS compliant | - | - | Rear Fit | mounting the insert from the back | - | - | aluminium alloy | - | - | 104x27mm | - | - | - | with latch | - | for panel mounting | - | - | - | straight | - | - | for HDC connectors | - | - | ||
![]() 09300100397 HARTING | 33 |
| - | size 10B | RoHS compliant | - | - | Rear Fit | mounting the insert from the back | - | - | aluminium alloy | - | - | 57x27mm | - | - | - | with latch | - | for panel mounting | - | - | - | straight | - | - | for HDC connectors | - | - |