- Certificates
- Case
- Insert mounting
- Enclosure material
- Locking system
- IP rating1
- Type of enclosure
- Electrical mounting
- Kind of connector
- Type of connector
- Wire cross-section
- Mechanical durability
Attribute column
Manufacturer
HARTING Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Contact Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Gender | Wire Gauge | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Fastening Method | Features | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14010213102000 HARTING | In Stock | - | - | 9 Weeks | Tin | Surface Mount | Surface Mount | Glass fibre, Polymer | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | 160V | -40°C~125°C | Cut Tape (CT) | har-flexicon® | yes | Active | 1 (Unlimited) | Screwless | - | - | Black | 1 | Receptacle | STANDARD: UL 94V-0, LCP | 0.100 2.54mm | Horizontal | 5mm | - | 8.4A | Female | 20-26 AWG | - | 1 | 6A | 26 AWG | 20 AWG | - | 2 | BARRIER STRIP TERMINAL BLOCK | - | 2 | CSA; UL | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | SPRING LOADED | Board Guide, Solder Retention | 9.77mm | 9.2mm | No SVHC | ROHS3 Compliant | - | ||
![]() 14020427402000 HARTING | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | Brass | - | - | - | - | - | Active | - | - | - | - | Black | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mm | - | - | - | - | ||
![]() 14020816402000 HARTING | In Stock | - | - | 13 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | 300V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | 8 | Black | - | - | - | 0.197 5.00mm | Horizontal | - | - | 13.5A | - | 16-30 AWG | - | 1 | - | 30 AWG | 16 AWG | 30 AWG | - | - | 8 | - | - | Horizontal with Board | Screw | M3 | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14020614402000 HARTING | In Stock | - | - | 13 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper | 150V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | 6 | Black | - | - | - | 0.138 3.50mm | Horizontal | - | - | 12A | - | 16-28 AWG | 300V | 1 | - | 28 AWG | 16 AWG | 28 AWG | - | - | 6 | - | - | Horizontal with Board | Screw | M2 | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14020814402000 HARTING | In Stock | - | - | 13 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper | 150V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | 8 | Black | - | - | - | 0.138 3.50mm | Horizontal | - | - | 12A | - | 16-28 AWG | 300V | 1 | - | 28 AWG | 16 AWG | 28 AWG | - | - | 8 | - | - | Horizontal with Board | Screw | M2 | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14020815101000 HARTING | In Stock | - | - | 20 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper | 300V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | Screwless | - | 8 | Black | - | - | - | 0.150 3.81mm | Vertical | - | - | 10A | - | 16-30 AWG | - | 1 | - | 30 AWG | 16 AWG | 30 AWG | - | - | 8 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14021214402000 HARTING | In Stock | - | - | 13 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper | 150V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | 12 | Black | - | - | - | 0.138 3.50mm | Horizontal | - | - | 12A | - | 16-28 AWG | 300V | 1 | - | 28 AWG | 16 AWG | 28 AWG | - | - | 12 | - | - | Horizontal with Board | Screw | M2 | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14021014402000 HARTING | In Stock | - | - | 13 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper | 150V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | 10 | Black | - | - | - | 0.138 3.50mm | Horizontal | - | - | 12A | - | 16-28 AWG | 300V | 1 | - | 28 AWG | 16 AWG | 28 AWG | - | - | 10 | - | - | Horizontal with Board | Screw | M2 | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14021016402000 HARTING | In Stock | - | - | 13 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | 300V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | 10 | Black | - | - | - | 0.197 5.00mm | Horizontal | - | - | 13.5A | - | 16-30 AWG | - | 1 | - | 30 AWG | 16 AWG | 30 AWG | - | - | 10 | - | - | Horizontal with Board | Screw | M3 | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14020616402000 HARTING | In Stock | - | - | 13 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | 300V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | Terminal Block | 6 | Black | - | - | - | 0.197 5.00mm | Horizontal | - | - | 13.5A | - | 16-30 AWG | - | 1 | - | 30 AWG | 16 AWG | 30 AWG | - | - | 6 | - | - | Horizontal with Board | Screw | M3 | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14020216402000 HARTING | In Stock | - | - | 13 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | 300V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | 2 | Black | - | - | - | 0.197 5.00mm | Horizontal | - | - | 13.5A | - | 16-30 AWG | - | 1 | - | 30 AWG | 16 AWG | 30 AWG | - | - | 2 | - | - | Horizontal with Board | Screw | M3 | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14010313101000 HARTING | In Stock | - | - | 9 Weeks | Tin | Panel, Surface Mount | Surface Mount | Glass fibre, Polymer | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | 160V | -40°C~125°C | Cut Tape (CT) | har-flexicon® | - | Active | 1 (Unlimited) | Screwless | - | - | Black | 2 | Receptacle | - | 0.100 2.54mm | Vertical | 10.6mm | - | 7.5A | - | 20-26 AWG | - | 1 | 6A | 26 AWG | 20 AWG | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | 3 | - | Board Guide, Solder Retention | 12.31mm | 8.8mm | No SVHC | ROHS3 Compliant | - | ||
![]() 14020227402000 HARTING | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | Brass | - | - | - | - | - | Active | - | - | - | - | Black | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | - | - | ||
![]() 14031016101000 HARTING | In Stock | - | - | 13 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper | 300V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | Screwless | - | 10 | Green | - | - | - | 0.197 5.00mm | Vertical | - | - | 12A | - | 12-30 AWG | 600V | 1 | - | 30 AWG | 12 AWG | 30 AWG | - | - | 10 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14011213101000 HARTING | In Stock | - | - | 9 Weeks | Tin | Panel, Surface Mount | Surface Mount | Glass fibre, Polymer | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | 160V | -40°C~125°C | Cut Tape (CT) | har-flexicon® | - | Active | 1 (Unlimited) | Screwless | - | - | Black | 2 | Receptacle | - | 0.100 2.54mm | Vertical | 10.6mm | - | 7.5A | - | 20-26 AWG | - | 1 | 6A | 26 AWG | 20 AWG | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | 12 | - | Board Guide, Solder Retention | 35.17mm | 8.8mm | No SVHC | ROHS3 Compliant | - | ||
![]() 14010213101000 HARTING | In Stock | - | - | 9 Weeks | Tin | Panel, Surface Mount | Surface Mount | Glass fibre, Polymer | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | 160V | -40°C~125°C | Cut Tape (CT) | har-flexicon® | - | Active | 1 (Unlimited) | Screwless | - | - | Black | - | Receptacle | - | 0.100 2.54mm | Vertical | 10.6mm | - | 7.5A | - | 20-26 AWG | - | 1 | 6A | 26 AWG | 20 AWG | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | 2 | - | Board Guide, Solder Retention | 9.77mm | 8.8mm | No SVHC | ROHS3 Compliant | - | ||
![]() 14010713101000 HARTING | In Stock | - | - | 9 Weeks | Tin | Panel, Surface Mount | Surface Mount | Glass fibre, Polymer | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | 160V | -40°C~125°C | Cut Tape (CT) | har-flexicon® | - | Active | 1 (Unlimited) | Screwless | - | - | Black | 2 | Receptacle | - | 0.100 2.54mm | Vertical | 10.6mm | - | 7.5A | - | 20-26 AWG | - | 1 | 6A | 26 AWG | 20 AWG | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | 7 | - | Board Guide, Solder Retention | 22.47mm | 8.8mm | No SVHC | ROHS3 Compliant | - | ||
![]() 14030816101000 HARTING | In Stock | - | - | 13 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper | 300V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | Screwless | - | 8 | Green | - | - | - | 0.197 5.00mm | Vertical | - | - | 12A | - | 12-30 AWG | 600V | 1 | - | 30 AWG | 12 AWG | 30 AWG | - | - | 8 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 14011113101000 HARTING | In Stock | - | - | 9 Weeks | Tin | Panel, Surface Mount | Surface Mount | Glass fibre, Polymer | Liquid Crystal Polymer (LCP), Glass Filled | Copper Alloy - Tin Plated | Copper | 160V | -40°C~125°C | Cut Tape (CT) | har-flexicon® | - | Active | 1 (Unlimited) | Screwless | - | - | Black | 2 | Receptacle | - | 0.100 2.54mm | Vertical | 10.6mm | - | 7.5A | - | 20-26 AWG | - | 1 | 6A | 26 AWG | 20 AWG | - | - | - | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | 11 | - | Board Guide, Solder Retention | 32.63mm | 8.8mm | No SVHC | ROHS3 Compliant | - | ||
![]() 14020314402000 HARTING | In Stock | - | - | 13 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | Copper | 150V | -40°C~110°C | Bulk | har-flexicon® | - | Active | 1 (Unlimited) | - | - | 3 | Black | - | - | - | 0.138 3.50mm | Horizontal | - | - | 12A | - | 16-28 AWG | 300V | 1 | - | 28 AWG | 16 AWG | 28 AWG | - | - | 3 | - | - | Horizontal with Board | Screw | M2 | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |