- Product Type
- Subcategory
- Gender
- Product
- Number of Contacts
- Number of Ports
- Termination Style
- Mounting Styles
- Standard
- IP Rating
- Mounting Angle
- Type
Attribute column
Manufacturer
HARTING USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Mounting Feature | Contact Shape | Housing Material | Insert Material | Body Material | Shell Material, Finish | Brand | Capacitance Tolerance | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Other Names | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Color | Gender | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Technology | Orientation | Ingress Protection | Current Rating | Insulation Color | Shell Finish | Contact Finish | Termination Style | Number of Contacts | Insulation Resistance | Note | Ripple Current | Number of Ports | Manufacturer Size Code | Usage | Mating Cycles | Wire Gauge or Range - AWG | Product Type | ESR | Includes | Type Attributes | Shield Termination | Large Diameter Supplied | Plug/Mating Plug Diameter | Stacking Direction | Product | Mounting Angle | Features | Current - Max/Contact | Standard | Product Category | Product Length | Product Width | IP Rating | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9140014601 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | 0603 | 1608 | - | 5000 | - | TT Electronics | - | + 155 C | - 55 C | PCB Mount | - | Details | 0.000071 oz | - | - | - | Reel | MFC | 5 % | - | - | - | 30 PPM / C | - | Metal Foil Ceramic Chip Resistors | 20 mOhms | - | - | Plug (Male) | - | Resistors | 500 mW (1/2 W) | - | Metal Foil | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 1 Port | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | - | - | Metal Foil Resistors General Purpose | Straight | - | - | USB | Metal Foil Resistors - SMD | - | - | - | - | - | ||
![]() 9454521980 HARTING | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | Composite, Olive Drab Cadmium | - | H | - | - | - | - | A | - | - | - | D38999/26JH55AA | + 55 C | - 40 C | Panel | AAD38999/26JH55AA D3899926JH55AA | - | - | - | 5 V | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | 1 (Unlimited) | - | - | Plug Housing | For Male Pins | - | 55 | Black | Jack (Female) | - | USB Connectors | - | - | - | - | - | 1.5 A | - | Composite | - | Wire | 4 Contact | - | Contacts Not Included | - | 1 Port | - | Shielded | - | 20 | USB Connectors | - | - | Environment Resistant | Circular | 23-55 | Olive Drab | Crimp | USB Type A Connectors | Straight | Coupling Nut | Threaded | USB 2.0 | - | - | - | IP20 | - | Bulk | ||
![]() 9454521918 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | + 70 C | - 25 C | Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type A to Type A | - | - | - | Jack (Female) | 10 uF | USB Connectors | - | - | - | - | - | - | - | - | - | - | 4 Contact | - | - | 147 mA | 2 Port | S | - | - | - | USB Connectors | 4 mOhm | - | - | - | - | - | - | USB Adapters | Straight | - | - | USB 2.0 | - | 3.2 mm | 3.2 x 1.6 x 1.2 mm | IP20 | - | - | ||
![]() 9454521979 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | + 55 C | - 40 C | Panel | - | - | - | - | 5 V | - | - | * | - | Active | -- | - | - | - | Charger | - | - | Silver | Jack (Female) | - | USB Connectors | - | - | - | - | - | 1.5 A | - | - | - | Wire | 4 Contact | - | - | - | 1 Port | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | USB Type A Connectors | Straight | - | - | USB 2.0 | - | - | - | IP20 | - | - | ||
![]() 9455451901 HARTING | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | Type A to Type A | - | - | - | Jack (Female) | - | USB Connectors | - | - | - | - | - | 1.5 A | - | - | - | Wire | 4 Contact | - | - | - | 1 Port | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | USB Adapters | Straight | - | - | USB 2.0 | - | - | - | - | - | - | ||
![]() 9454520001 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | USB Adapters | - | - | - | - | - | - | - | - | - | - | ||
![]() 9454521904 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9140014703 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Cable | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | Type A | - | - | - | Jack (Female) | - | USB Connectors | - | - | - | - | - | 1 A | - | - | - | Wire | 8 Contact | - | - | - | 1 Port | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | USB Type A Connectors | Straight | - | - | USB 3.0 | - | - | - | - | - | - | ||
![]() 9455511000 HARTING | In Stock | - | - | - | Gold | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | + 80 C | - 40 C | Panel Mount | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | 20 Position | - | Female | - | - | - | - | - | Right Angle | - | - | - | - | - | PC Pin | - | 100 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mini-Displayport | - | - | - | - | - | - | - | - | - | - | ||
![]() 9454521010 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9120013071 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han-Brid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEEE 1394 Connectors | - | - | - | - | - | - | - | - | - | - | ||
![]() 9455411907 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9454521952 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09455411903 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10200012003 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han® A | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09455511000 HARTING | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -40°C~80°C | Tape & Reel (TR) | Han® PushPull | - | Active | 1 (Unlimited) | Solder | - | DisplayPort, Mini | - | - | - | - | Receptacle | - | - | - | 0.5A | - | - | IP65/67 - Dust Tight, Water Resistant, Waterproof | - | Black | - | Gold | - | 20 | - | - | - | 1 | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 73551300025 HARTING Elektronik | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9140014701 HARTING Elektronik | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Free Hanging | - | Non-Compliant | - | - | 50 V | - | - | - | - | - | - | - | - | - | Gender Changer | - | - | - | Female / Female | - | USB Connectors | - | - | - | - | - | 1 A | - | - | - | - | 4 Contact | - | - | - | 1 Port | - | - | - | - | USB Connectors | - | - | - | - | - | - | - | USB Accessories | Straight | - | - | USB 2.0 | - | - | - | - | - | - |