- Configuration
- Connector Type
- Copper Ports
- Copper Type
- Distance
- Fiber Ports
- Fiber Type
- Ingress Protection
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
HARTING Media Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Voltage Rated | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Ingress Protection | Current Rating | Configuration | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Distance | SFP/XFP Ports | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20761023101 HARTING | In Stock | - | - | DIN Rail | DIN Rail | 24V | -40°C~70°C | Bulk | Active | 1 (Unlimited) | RJ45, SFP | Unmanaged | - | - | 24V | IP30 | 100mA | Fixed | SFP | 10/100 | 1 | Up to 1 | Varies | 1 (SFP) | 130mm | 24mm | No SVHC | ROHS3 Compliant | - | ||
![]() 20761023100 HARTING | In Stock | - | Datasheet | DIN Rail | DIN Rail | - | -40°C~75°C | Bulk | Obsolete | 1 (Unlimited) | RJ45, SC-D | Unmanaged | 75°C | -40°C | - | IP30 | - | Fixed | 100BASE-FX (Multimode) | 10/100 | 1 | 1 | 2km | - | - | - | - | RoHS Compliant | IP30 |