- Connector End A
- Connector End A Pin Count
- Gender
- IP Rating
- Jacket Color
- RoHS
- Type
- Wire Gauge - AWG
- Cable Length
- Connector End B
- Connector End B Pin Count
- Jacket Material
Attribute column
Manufacturer
HARTING Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Jacket Material | RoHS | Voltage Rated | Voltage, Rating | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Gender | Voltage - Rated DC | Shielding | Current Rating | Number of Outputs | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Cable Length | Jacket Color | Data Rate | Number of Inputs | Input Current | Wire Gauge - AWG | IP Rating | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 33483131412050 HARTING | In Stock | - | Datasheet | - | Polyurethane (PUR) | Plug | 10 Position | Plug | 10 Position | - | Polyurethane (PUR) | RoHS Compliant | - | - | - | - | IX Industrial Cable | - | - | Male / Male | - | Shielded | - | - | - | - | - | - | - | 5 m (16.404 ft) | Green | - | - | - | 22 AWG | IP20 | - | - | - | - | ||
![]() 33483131409020 HARTING | In Stock | - | Datasheet | - | Polyvinyl Chloride (PVC) | Plug | 10 Position | Plug | 10 Position | IX Type A OM Profinet B | Polyvinyl Chloride (PVC) | RoHS Compliant | - | - | - | - | IX Industrial Cable | - | - | Male / Male | - | Shielded | - | - | - | - | - | - | - | 2 m (6.562 ft) | Green | - | - | - | 22 AWG | IP20 | - | - | - | - | ||
![]() 33483232A21050 HARTING | In Stock | - | Datasheet | - | Polyurethane (PUR) | Plug | 10 Position | Plug | 10 Position | - | Polyurethane (PUR) | RoHS Compliant | - | 50 VAC, 60 VDC | - | - | IX Industrial Cable | - | - | Male / Male | - | - | 1.5 A | - | - | - | - | - | - | 5 m (16.404 ft) | Gray | - | - | - | 26 AWG | IP20 | - | - | - | - | ||
![]() 33483131804020 HARTING | In Stock | - | Datasheet | - | Polyurethane (PUR) | Plug | 8 Position | Plug | 8 Position | - | Polyurethane (PUR) | RoHS Compliant | - | - | - | - | Cat 6a | - | - | Male / Male | - | Shielded | - | - | - | - | - | - | - | 2 m (6.562 ft) | Yellow | - | - | - | 26 AWG | IP20 | - | - | - | - | ||
![]() 33483147804005 HARTING | In Stock | - | Datasheet | - | Rigid Polyurethane (PUR) | Plug | 8 Position | RJ-45 | 8 Position | - | Rigid Polyurethane (PUR) | RoHS Compliant | - | - | - | - | IX Industrial Cable | - | - | Male / Male | - | Shielded | - | - | - | - | - | - | - | 500 mm (19.685 in) | Yellow | - | - | - | 26 AWG | IP20 | - | - | - | - | ||
![]() 20761033000 HARTING | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 24V | - | Obsolete | 1 (Unlimited) | - | 70°C | -10°C | - | 24V | - | 125mA | 3 | 24V | 30V | 12V | 100mA | 3 | - | - | 100 Mbps | 3 | 125mA | - | - | 105mm | 46.5mm | No SVHC | RoHS Compliant | ||
![]() 20703053942 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |