- Factory Pack QuantityFactory Pack Quantity
- Product
- Number of Ports
- Width
- Brand
- Manufacturer
- Product Category
- Product Type
- Subcategory
- RoHS
- Height
- Depth
Attribute column
Manufacturer
HARTING Switches, Hubs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Brand | Degree of protection (IP) | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Part # Aliases | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Transmission Speed | Unit Weight | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Ingress Protection | Depth | Current Rating | Operating Supply Voltage | Configuration | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Data Rate | Product Type | Power Consumption | Ethernet | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Product | SFP/XFP Ports | SFP/XFP Type | PoE Ports | Product Category | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 24024070010 HARTING | In Stock | - | - | - | DIN Rail | - | - | 486 g | ITT Cannon | IP30 | 120 x 27.3 x 113.5mm | 1 | - | ITT Cannon | +55°C | - | 0°C | DIN Rail | - | 121617-0083 W | - | N | - | - | 10/100/1000Mbit/s | 1.071 lbs | - | KPSE | - | - | - | - | 55 °C | 0 °C | Circular Connectors | - | 27.3 mm | - | 48 V | - | 60 V | 9 V | - | - | - | Circular MIL Spec Connector | - | Yes | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | Circular MIL Spec Connector | 113.5 mm | - | 120 mm | - | - | - | ||
![]() 24034060000 HARTING | In Stock | - | - | - | DIN Rail | - | - | 573.5 g | HARTING | - | - | 1 | - | HARTING | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | Headers & Wire Housings | - | 114.2 mm | 160 mA | 48 V | - | 60 V | 9 V | - | 6 | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | 164.4 mm | 142 mm | 25 mm | - | - | - | ||
![]() 24030042100 HARTING | In Stock | - | - | - | DIN Rail | - | - | 551 g | HARTING | IP30 | 25 x 132.46 x 164.4mm | 10 | Ethernet | HARTING | +70°C | - | -40°C | DIN Rail | - | - | - | Compliant | 60 V | 9 V | 10/100Mbit/s | 1 lb | - | - | - | - | - | - | 70 °C | -40 °C | Headers & Wire Housings | - | 132.46 mm | 125 mA | 48 V | - | 60 V | 9 V | - | 4 | - | Headers & Wire Housings | - | Yes | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | Headers & Wire Housings | 164.4 mm | 142 mm | 25 mm | - | - | - | ||
![]() 20761083101 HARTING | In Stock | - | - | - | - | - | - | - | HARTING | - | - | 1 | - | HARTING | - | - | - | - | - | 020-76-108-3101 020 76 108 3101 | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | - | - | - | - | - | - | - | Ethernet Modules | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | Ethernet Modules | - | - | - | - | - | - | ||
![]() 24034052310 HARTING | In Stock | - | - | - | - | - | - | - | HARTING | IP30 | - | 1 | - | HARTING | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | 107.5 | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | Yes | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | Headers & Wire Housings | 142 | - | 25 | - | - | - | ||
![]() 24034042110 HARTING | In Stock | - | - | - | - | - | - | - | HARTING | IP30 | - | 1 | - | HARTING | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | 107.5 | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | Yes | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | Headers & Wire Housings | 142 | - | 25 | - | - | - | ||
![]() 24024061120 HARTING | In Stock | - | - | - | - | - | - | - | HARTING | - | - | 1 | - | HARTING | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() 24024070000 HARTING | In Stock | - | - | - | - | - | - | - | HARTING | - | - | 10 | - | HARTING | - | - | - | - | - | - | - | Details | - | - | - | 13.333558 oz | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | - | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | Headers & Wire Housings | - | - | - | - | - | - | ||
![]() 24020062100 HARTING | In Stock | - | - | - | DIN Rail | - | - | 480 g | - | - | - | 1 | Ethernet | - | + 70 C | - | - 40 C | - | - | - | - | Compliant | 60 V | 9 V | - | 1.058 lbs | - | - | - | - | - | - | 70 °C | -40 °C | - | - | 27.3 mm | 150 mA | 48 V | - | 60 V | 9 V | - | 8 x RJ45 | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | - | 113.5 mm | 114 mm | 120 mm | - | - | - | ||
![]() 24030041100 HARTING | In Stock | - | - | - | DIN Rail | - | - | 543 g | HARTING | IP30 | - | 1 | - | HARTING | - | - | - | - | - | - | - | Compliant | - | - | - | 1 lb | - | - | - | - | - | - | 70 °C | -40 °C | Headers & Wire Housings | - | 132.46 mm | 105 mA | 48 V | - | 60 V | 9 V | - | 4 | - | Headers & Wire Housings | - | Yes | - | - | - | - | Ethernet Switches, Unmanaged | - | - | - | Headers & Wire Housings | 164.4 mm | 142 mm | 25 mm | - | - | - | ||
![]() 24144050001 HARTING | In Stock | - | - | - | - | Wall Mount | - | - | - | - | - | 1 | Ethernet | - | + 70 C | HARTING | - 40 C | - | Bulk | - | Active | Details | 60 V | 9 V | - | - | -40°C ~ 70°C | Ha-VIS eCon 2000 | - | - | RJ45 | Switch - Unmanaged | - | - | - | IP30 | - | - | - | Fixed | - | - | 1.2 A, 2.7 A | 5 x RJ45 | 1 Gb/s | - | 3.1 W, 3.4 W | - | - | 10/100/1000 | 5 | - | Ethernet Switches, Unmanaged | - | - | - | - | - | - | - | - | - | - | ||
![]() 24054026400 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | - | - | 60 V | 16.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 x RJ45 | 100 Mb/s | - | - | - | - | - | - | - | Ethernet Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() 24020030010 HARTING | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | 193g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~55°C | - | Active | 1 (Unlimited) | RJ45 | Switch - Unmanaged | - | - | - | IP30 | 27.3mm | - | 48V | Fixed | 60V | 9V | - | 3 | - | - | - | - | - | 10/100 | - | - | - | - | - | - | - | 113.5mm | - | 46.5mm | No SVHC | ROHS3 Compliant | - | ||
![]() 24024050010 HARTING | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | 274g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~55°C | - | Active | 1 (Unlimited) | RJ45 | Switch - Unmanaged | - | - | - | IP30 | 27.3mm | - | 48V | Fixed | 60V | 9V | - | 5 | - | - | - | - | - | 10/100/1000 | - | - | - | - | - | - | - | 113.5mm | - | 60mm | No SVHC | ROHS3 Compliant | - | ||
![]() 24035070030 HARTING | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~55°C | eCon 3000 | Active | 1 (Unlimited) | RJ45 | Switch - Unmanaged | 55°C | 0°C | - | IP30 | - | - | - | Fixed | - | - | - | 7 | - | - | - | - | - | 10/100 | 7 | - | - | - | - | 4 | - | - | - | - | - | ROHS3 Compliant | IP30 | ||
![]() 24035070020 HARTING | In Stock | - | Datasheet | 7 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | eCon 3000 | Active | 1 (Unlimited) | RJ45 | Switch - Unmanaged | - | - | - | IP30 | - | - | - | Fixed | - | - | - | 7 | - | - | - | - | - | 10/100 | - | - | - | - | - | 4 | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 20761083200 HARTING | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | - | Obsolete | 1 (Unlimited) | RJ45, ST | Switch - Unmanaged | 70°C | -10°C | - | IP30 | - | - | - | Fixed | - | - | - | 8 | - | - | - | - | 100BASE-FX (Multimode) | 10/100 | 6 | 2 | - | - | - | - | - | - | - | - | - | RoHS Compliant | IP30 | ||
![]() 24024160010 HARTING | In Stock | - | Datasheet | 23 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~55°C | - | Active | Not Applicable | RJ45 | Switch - Unmanaged | - | - | - | - | - | - | - | Fixed | - | - | - | 16 | - | - | - | - | - | 10/100/1000 | 16 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 24030060000 HARTING | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | 536g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | eCon 3000 | Active | Not Applicable | RJ45 | Switch - Unmanaged | 70°C | -40°C | - | IP30 | 107.5mm | 75mA | 48V | Fixed | 60V | 9V | - | 6 | - | - | - | - | - | 10/100 | 6 | - | - | - | - | - | - | 142mm | 142mm | 25mm | No SVHC | ROHS3 Compliant | - | ||
![]() 24030082100 HARTING | In Stock | - | Datasheet | 8 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | - | Active | 1 (Unlimited) | RJ45, SC | Switch - Unmanaged | - | - | - | IP30 | - | - | - | Fixed | - | - | - | 10 | - | - | - | - | 100BASE-FX (Multimode) | 10/100 | 8 | 2 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |