- Applications
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Outputs
- Operating Temperature
- Part Status
- Size / Dimension
- Type
- Efficiency
- Height
- Max Output Current
Attribute column
Manufacturer
HARTING AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Weight | Operating Temperature | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Output Current | Output Power | Current - Output 1 | Max Output Power | Nominal Output Voltage | Features | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20800003121 HARTING | In Stock | - | Datasheet | DIN Rail | DIN Rail | 249.999986g | -10°C~70°C | 4.13Lx1.77W x 2.95 H 105.0mmx45.0mmx75.0mm | Obsolete | Not Applicable | Enclosed | 70°C | -10°C | ITE (Commercial) | 60W | 60W | 60W | 1 | - | 95% | - | 24V | 2.5A | 2.5A | 60W | 2.5A | 60W | 24V | Adjustable Output, DC Input Capable, Universal Input | 75mm | 105mm | 45mm | No SVHC | RoHS Compliant | ||
![]() 20800003125 HARTING | In Stock | - | - | DIN Rail | DIN Rail | - | -10°C~70°C | 4.13Lx2.76W x 3.35 H 105.0mmx70.0mmx85.0mm | Obsolete | Not Applicable | Enclosed | 70°C | -10°C | ITE (Commercial) | 120W | 120W | 120W | 1 | - | 90% | - | 48V | 3A | 2.5A | - | - | 120W | 48V | Adjustable Output, DC Input Capable, Universal Input | 85mm | 105mm | 70mm | No SVHC | RoHS Compliant | ||
![]() 20800003123 HARTING | In Stock | - | - | DIN Rail | DIN Rail | - | -10°C~70°C | 4.17Lx1.18W x 2.95 H 106.0mmx30.0mmx75.0mm | Obsolete | Not Applicable | Enclosed | - | - | ITE (Commercial) | - | 30W | 35W | 1 | - | 89% | - | 24V | 1.4A | 1.4A | 30W | - | 30W | 24V | Adjustable Output, DC Input Capable, Universal Input | 75mm | - | - | No SVHC | RoHS Compliant | ||
![]() 20800003122 HARTING | In Stock | - | - | DIN Rail | DIN Rail | - | -10°C~70°C | 4.13Lx1.77W x 2.95 H 105.0mmx45.0mmx75.0mm | Obsolete | Not Applicable | Enclosed | 70°C | -10°C | ITE (Commercial) | 60W | 60W | 60W | 1 | - | 92% | - | 48V | 1A | 1.25A | 60W | - | 60W | 48V | Adjustable Output, DC Input Capable, Universal Input | 75mm | 105mm | 45mm | No SVHC | RoHS Compliant | ||
![]() 20800003124 HARTING | In Stock | - | - | DIN Rail | DIN Rail | - | -10°C~70°C | 4.17Lx1.18W x 2.95 H 106.0mmx30.0mmx75.0mm | Obsolete | Not Applicable | Enclosed | 70°C | -10°C | ITE (Commercial) | 120W | 120W | 120W | 1 | - | 89% | - | 24V | 5A | 5A | 120W | - | 120W | 24V | Adjustable Output, DC Input Capable, Universal Input | 85mm | 105mm | 70mm | No SVHC | RoHS Compliant | ||
![]() 20803003011 HARTING | In Stock | - | Datasheet | - | DIN Rail | - | -25°C~75°C With Derating | 4.72Lx3.05W x 3.43 H 120.0mmx77.5mmx87.0mm | Obsolete | 1 (Unlimited) | Enclosed | - | - | ITE (Commercial) | 95W | - | - | 1 | cCSAus, TUV | - | 3kV | - | - | - | - | - | - | - | DC Input Capable, IP65, Universal Input | - | - | - | - | - |