- Type
- Wavelength
- Mfr
- Mounting Type
- Operating Temperature
- Orientation
- Package
- Package / Case
- Product Status
- Radiant Intensity (Ie) Min @ If
- Series
- Viewing Angle
Attribute column
Manufacturer
HARVATEK Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Casing | Dim | Forward current I(F) | Forward voltage U(F) | Manufacturer | Mfr | Package | Product Status | Radiation angle | Operating Temperature | Series | Type | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Wavelength | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B4301IR--20C000482U1930 HARVATEK | In Stock | - | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | Harvatek Corporation | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | Infrared (IR) | Top View | 1.4V | 60° | 940nm | 70mA | 5.5mW/sr @ 20mA | - | - | - | ||
![]() B2591IR--20C000132U1930 HARVATEK | In Stock | - | - | Surface Mount, Right Angle | 1210 (3225 Metric) | - | - | - | - | - | Harvatek Corporation | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | Infrared (IR) | Top View | 1.4V | 20° | 940nm | 70mA | 4mW/sr @ 20mA | - | - | - | ||
![]() B17M1IRP-A1C000254U1930 HARVATEK | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Harvatek Corporation | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | Infrared (IR) | Top View | 1.6V | 140° | 850nm | 100mA | 10mW/sr @ 100mA | - | - | - | ||
![]() B1701IR--20C000114U1930 HARVATEK | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | Harvatek Corporation | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | Infrared (IR) | Top View | 1.5V | 140° | 940nm | 65mA | 0.1mW/sr @ 20mA | - | - | - | ||
![]() B2591IRP-20C000132U1930 HARVATEK | In Stock | - | - | Surface Mount, Right Angle | 1210 (3225 Metric) | - | - | - | - | - | Harvatek Corporation | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | Infrared (IR) | Top View | 1.45V | 20° | 850nm | 50mA | 7.5mW/sr @ 20mA | - | - | - | ||
![]() SWDC-F010-DNN-U1930 HARVATEK | In Stock | - | - | - | Module | - | - | - | - | - | Harvatek Corporation | Box | Active | - | - | SWDC | Ultraviolet (UV) | - | - | - | 265nm ~ 280nm | - | 60mW | - | - | - | ||
![]() B1591IRP-20C000252U1930 HARVATEK | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | Harvatek Corporation | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | Infrared (IR) | Top View | 1.4V | 30° | 850nm | 100mA | 15mW/sr @ 20mA | - | - | - | ||
![]() SWDC-T306-DNN-U1930 HARVATEK | In Stock | - | - | Screw Mount | Module | - | - | - | - | - | Harvatek Corporation | Box | Active | - | - | SWDC | Ultraviolet (UV) | Top View | - | - | 265nm ~ 285nm | - | 6mW | - | - | - | ||
![]() T1691UV--20C000212U1930 HARVATEK | In Stock | - | - | Surface Mount | 2-PLCC | - | - | - | - | - | Harvatek Corporation | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | T1691UV | Ultraviolet (UV) | Top View | 3.3V | 120° | 420nm | 20mA | 7mW/sr @ 20mA (Typ) | - | - | - | ||
![]() SWDC-F060-DNN-U1930 HARVATEK | In Stock | - | - | - | Module | - | - | - | - | - | Harvatek Corporation | Box | Active | - | - | SWDC | Ultraviolet (UV) | - | - | - | 265nm ~ 280nm | - | 200mW | - | - | - | ||
![]() SWDC-F015-DNN-U1930 HARVATEK | In Stock | - | - | - | Module | - | - | - | - | - | Harvatek Corporation | Box | Active | - | - | SWDC | Ultraviolet (UV) | - | - | - | 265nm ~ 280nm | - | 90mW | - | - | - | ||
![]() SWDC-F020-DNN-U1930 HARVATEK | In Stock | - | - | - | Module | - | - | - | - | - | Harvatek Corporation | Box | Active | - | - | SWDC | Ultraviolet (UV) | - | - | - | 265nm ~ 280nm | - | 120mW | - | - | - | ||
![]() B2571IR--A1C000272U1930 HARVATEK | In Stock | - | - | Surface Mount, Right Angle | 1210 (3225 Metric) | - | - | - | - | - | Harvatek Corporation | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | Infrared (IR) | Top View | 1.46V | 30° | 940nm | 100mA | 80mW/sr @ 100mA | - | - | - | ||
![]() HT-170IRPJ HARVATEK | In Stock | - | - | - | - | 0805 | (L x W x H) 2 x 1.3 x 0.8 mm | 100mA | 1.9V | Harvatek | - | - | - | 140° | - | - | 0805 | - | - | - | 850nm | - | - | 0.8mm | 2mm | 1.3mm | ||
![]() INL-5AHIR30 HARVATEK | In Stock | - | - | - | - | 5mm | - | 50mA | 1.7V | Harvatek | - | - | - | 45° | - | - | Radial lead | - | - | - | 940nm | - | - | - | - | - | ||
![]() SWDC-F006-DNN-U1930 HARVATEK | In Stock | - | - | - | Module | - | - | - | - | - | Harvatek Corporation | Box | Active | - | - | SWDC | Ultraviolet (UV) | - | - | - | 265nm ~ 280nm | - | 30mW | - | - | - | ||
![]() SWDC-T103-DNN-U1930 HARVATEK | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | Harvatek Corporation | Box | Active | - | - | SWDC | Ultraviolet (UV) | Top View | - | - | 265nm ~ 285nm | - | 3mW | - | - | - | ||
![]() B13V1IR--20C000114U1930 HARVATEK | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Harvatek Corporation | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | Infrared (IR) | Top View | 1.2V | 140° | 940nm | 65mA | 0.4mW/sr @ 20mA | - | - | - | ||
![]() B19H1IR--20C000114U1930 HARVATEK | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | Harvatek Corporation | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | Infrared (IR) | Top View | 1.2V | 140° | 940nm | 65mA | 0.4mW/sr @ 20mA | - | - | - | ||
![]() F1081IRP-A1C000142U1930 HARVATEK | In Stock | - | - | Surface Mount, Right Angle | 2-SMD, No Lead | - | - | - | - | - | Harvatek Corporation | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C | - | Infrared (IR) | Top View | 1.9V | 120° | 850nm | 100mA | 10mW/sr @ 100mA | - | - | - |