- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Series
- Forward Current-Max
- Forward Voltage-Max
- HTS Code
- Mounting
- Mounting Type
Attribute column
Manufacturer
HARVATEK LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shape | Number of Terminals | Base Product Number | Chip Material | Class | Dominant Wave Length | Emitting Color | High Brightness | Ihs Manufacturer | Lens Dimensions | Lum Intensity | Luminous Intensity-Nom | Main Category | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Mfr | Mounting | Mounting Orientation | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Shape Type | Test Current (It) | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Color | Number of Rows | Gender | HTS Code | Subcategory | Pitch | Packing Method | Voltage - Supply | Number of Functions | Supply Voltage | Terminal Pitch | Style | Reach Compliance Code | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Configuration | Note | Power Dissipation | Viewing Angle | Spread Spectrum Bandwidth | Optoelectronic Device Type | Forward Current | Size | Forward Voltage | Luminous Intensity | Lens Type | Number of Positions/Contacts | Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Overall Height | Absolute Pull Range (APR) | Reverse Voltage-Max | Peak Wavelength | Delay Time | Features | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HT-210SD/YG HARVATEK | In Stock | - | - | DIN-rail | - | - | - | - | - | - | GaAsP/GaP | - | 629/573(nm) | Red/Yellow Green | No | HARVATEK CORP | 2x2x1(mm) | 9/16mcd | - | Chip LED | Harvatek Corporation | HT-210SD/YG | 25(mA) | - | Surface Mount | RIGHT ANGLE | 2 | -30C to 80C | Commercial | 80 °C | -30 °C | - | Chip Led | Obsolete | 1.5(mm) | - | No | 5.54 | Yes | Rectangular | 20(mA) | - | - | 80 | - | - | Mechanical | - | - | - | 8541.40.20.00 | Visible LEDs | - | - | - | - | 12 ... 240Vac/dc | - | - | compliant | - | - | - | 3 | - | - | - | - | - | - | 65(W) | - | - | - | 25(mA) | - | 2.6(V) | 9/16mcd | Diffused Flat | - | 0.025 A | 5(V) | 2.6 V | 1.5 mm | - | 5 V | 642/568(nm) | 0,1s ... 24hrs | - | 3.2(mm) | - | 1(mm) | - | ||
![]() HT-F195UYG-3398 HARVATEK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | MCS MINI | - | - | - | - | - | - | - | - | 3,5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-159RNG HARVATEK | In Stock | - | - | THT, Right Angle | - | - | - | - | - | - | - | 2 | - | - | - | HARVATEK CORP | - | - | - | - | Harvatek Corporation | HT-159RNG | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.84 | Yes | - | - | - | - | DIN41612 | - | Solder | - | - | 3 | Female | - | - | - | - | - | - | - | - | R | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-T3A8FCH-A001 HARVATEK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HT-210Y/YG HARVATEK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARVATEK CORP | - | - | - | - | Harvatek Corporation | HT-210Y/YG | - | - | - | - | - | - | - | 80 °C | -30 °C | - | - | Obsolete | - | - | - | 8.23 | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.20.00 | Visible LEDs | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025 A | - | 2.6 V | 1.5 mm | - | 5 V | - | - | - | - | - | - | - | ||
![]() HT-150UYG HARVATEK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | YES | SURFACE MOUNT | RECTANGULAR | 2 | SG-8101 | ALINGAP | - | 573(nm) | Yellow Green | No | HARVATEK CORP | 2x1.6x0.6(mm) | - | 60.0 mcd | Chip LED | Harvatek Corporation | HT-150UYG | 30(mA) | EPSON | Surface Mount | TOP MOUNT | 1 | -30C to 80C | Commercial | 80 °C | -30 °C | Tape & Reel (TR) | SMD | Obsolete | 1.6(mm) | Active | No | 8.4 | - | Rectangular | 20(mA) | -40°C ~ 105°C | Tape and Reel | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | XO (Standard) | ULTRA BRIGHT YELLOW GREEN | - | - | 8541.40.20.00 | Visible LEDs | - | BULK | 1.8V ~ 3.3V | 1 | - | 3.5 mm | - | compliant | 3.656 MHz | ±20ppm | CMOS | 2 | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | SINGLE | - | 72(W) | 140(deg) | - | SINGLE COLOR LED | 30(mA) | 2 mm | 2.4(V) | 60mcd | - | - | 0.03 A | 5(V) | 2.4 V | 1.1 mm | - | 5 V | 574(nm) | - | - | 3.2(mm) | 0.051 (1.30mm) | 1.1(mm) | - | ||
![]() HT-F195TWZ-2974 HARVATEK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |