- Type
- Content
- Manufacturer part #
- Material
- Factory colour
- Min. temperature
- Max. temperature
- RoHS-compliant
- Color
- RoHS
- Material (details)
- Halogen-free
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | (Ø) | Angled | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Cable Ø (max.) | Cable Ø range | Cable Ø up to | Clamp Ø | Clamping range diameter mm | Compatible with | Conduit features | Content | Dim | Dimensions | EUH statements/EUH phrases | External thread | Factory colour | Fire protection properties | Gearing | GHS statements/labelling | Halogen-free | Hazard warning | Imprint | Label colour | Labels per sheet | Manufacturer part # | Material (details) | max. cross section | Max. length sold by the metre | Max. temperature | Min. cross section | Min. temperature | No. of labels | RoHS-compliant | Terminal Ø (max.) | Writing area | Writing area length | Writing area width | Series | Type | Color | Applications | Product Type | Legend | Standards | Features | Shrink Ratio | Cable Diameter Range | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126-00141 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Black | UL94 V2. | Inside | - | Yes | - | - | - | - | 126-00141 | - | - | - | +105°C | - | -40°C | - | - | - | - | - | - | - | T50SOSKSFT62X122PT0,7-1,3 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 211-10120 HellermannTyton | In Stock | - | - | Aluminium | - | - | - | - | 19.10mm | 19.10 mm (max) | - | - | - | - | 19.1mm | - | - | 1pc(s) | - | - | - | - | Silver | - | - | - | No | - | - | - | - | 211-10120 | Aluminium-alloy (AL) | - | - | +180°C | - | -40°C | - | - | - | - | - | - | - | ALU12 | - | - | - | - | - | - | - | - | - | - | 12.7mm | ||
![]() 211-60169 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | - | 28.50mm | 28.50 mm (max) | - | - | - | - | - | - | - | 1pc(s) | - | (W x WT x FH x F x R) | - | - | Ecru | Tilde UL94 V2 | - | - | Yes | - | - | - | - | 211-60169 | Polyamide 6.6 (PA66) | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | H16P | - | - | - | - | - | halogen-free,heat-stabilised | - | - | - | - | 12mm | ||
![]() 598-31402 HellermannTyton | In Stock | - | - | Vinyl | - | - | - | - | - | - | - | - | - | - | - | - | - | 10sheet | - | - | - | - | Red,Transparent | - | - | - | - | - | - | Red | 6 | 598-31402 | Type 120, vinyl film, coloured | - | - | +80°C | - | -40°C | 60 | - | - | 19.05 x 25.40 mm | 19.05mm | 25.40mm | Helasign | HSMB-C3-1402-RD | - | - | - | - | - | - | - | - | - | 76.20mm | 25.40mm | ||
![]() 211-60139 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | - | 22mm | 22 mm (max) | - | - | - | - | - | - | - | 1pc(s) | - | (W x WT x FH x F x R) | - | - | Ecru | Tilde UL94 V2 | - | - | Yes | - | - | - | - | 211-60139 | Polyamide 6.6 (PA66) | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | H13P | - | - | - | - | - | halogen-free,heat-stabilised | - | - | - | - | 12mm | ||
![]() 435-00008 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | 77mm | 55 - 77 mm | 55mm | - | - | - | - | 1pc(s) | (L x W) 870 mm x 140 mm | - | - | - | Green,Transparent | - | - | Irritant (GHS07),Harmful (GHS08) | - | Danger | - | - | - | 435-00008 | - | 77mm | - | - | - | - | - | Yes | - | - | - | - | - | i-7 / SF | - | - | - | - | DIN EN 50393 | - | - | - | - | 870mm | 140mm | ||
![]() 435-00202 HellermannTyton | In Stock | - | - | - | - | 42mm | - | - | - | - | 27mm | 21 - 27 mm | 21mm | - | - | - | - | 1pc(s) | (Ø x L) 42 mm x 450 mm | - | - | - | Black,Transparent | - | - | Irritant (GHS07),Harmful (GHS08) | - | Danger | - | - | - | 435-00202 | - | 27mm | - | - | - | - | - | Yes | - | - | - | - | - | F-13 PUR BK | - | - | - | - | - | - | - | - | - | 450mm | - | ||
![]() 435-00825 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180ml | - | - | EUH 208: Contains <name of allergen>. May cause an allergic reaction,EUH 210: Safety data sheet available on request | - | Transparent | - | - | - | - | - | - | - | - | 435-00825 | - | - | - | +90°C | - | -20°C | - | Yes | - | - | - | - | Relicon | RELICON KH67 CL 180 | - | Electrical Insulation, It Is Particulary Suited to Filling, Manufacturing Junction Boxes, Protection From Dampness in the Low-Voltage Range, Telecommunication and Signal Cables | Cable Joint Gel | - | - | - | - | - | - | - | - | ||
![]() 166-21027 HellermannTyton | In Stock | - | - | Polyamide | - | - | Straight | - | - | - | - | - | - | - | - | HelaGuard sleeving | halogen-free,heat-resistant,oil-resistant,UV-resistant | 1pc(s) | - | - | - | M32 | Black | in accordance with UL94 V2 | - | - | - | - | - | - | - | 166-21027 | Polyamide 6.6 | - | - | +135°C | - | -50°C | - | Yes | - | - | - | - | - | Threaded hose connection | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 251-10709 HellermannTyton | In Stock | - | - | Polyethylene (PE) | - | - | - | - | - | - | - | - | - | - | - | - | - | 25m | (A x B x C x D) 13.2 x 10.1 x 6.8 x 4.8 | (A x B x C x D) 13.2 x 10.1 x 6.8 x 4.8mm | - | - | Ecru | In accordance with UL94 HB. | - | - | Yes | - | - | - | - | - | - | - | - | 80°C | - | -30°C | - | - | - | - | - | - | - | G51PG PE NA 25 | - | - | - | - | - | - | - | - | - | 25 m | - | ||
![]() 600-02935 HellermannTyton | In Stock | - | - | Neoprene | 0.36g | 4.1mm | - | - | - | - | - | - | - | 2.5mm | - | - | - | 1pc(s) | (Ø x H) 4.1 mm x 4.1 mm | - | - | - | Black | - | - | - | No | - | - | - | - | 600-02935 | - | - | - | 95°C | - | -65°C | - | Yes | 12.5mm | - | - | - | - | H25X30BK CR BK 500 | - | - | - | - | - | - | - | - | 4.1mm | 30mm | 4.1mm | ||
![]() 435-01660 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | 18mm | 12 - 18 mm | 12mm | - | - | - | - | 1pc(s) | (L x W) 190 mm x 60 mm | - | - | - | Green | - | - | - | - | - | - | - | - | 435-01660 | - | 18mm | - | +90°C | 6mm² | -20°C | - | Yes | - | - | - | - | - | Reliseal V56PP/SIR | - | - | - | - | - | - | - | - | - | 190mm | 60mm | ||
![]() 596-31208 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 596-31208 | - | - | - | - | - | - | - | - | - | - | - | - | - | TAG73TD1-1208-WH-1208-WH | White | - | - | - | - | - | - | - | 25.40mm | - | 50.80mm | ||
![]() 561-00611 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | Brown | - | - | - | - | - | 1 | - | - | 561-00611 | - | - | - | - | - | - | - | - | - | - | - | - | WIC0 | - | Brown | - | - | 1 | - | - | - | 2 → 2.8mm | - | 3 mm | - | ||
![]() 170-01307 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | 38mm | 38mm | 38 up to 38 mm | - | - | - | - | - | - | - | Sold per metre | - | - | - | - | Black | - | - | - | - | - | - | - | - | 170-01307 | - | - | 50m | +125°C | - | -60°C | - | - | - | - | - | - | - | HEGWS60-PA-BK | - | - | - | - | - | halogen-free,protects hydraulic hoses,Non-abrasive,highly tearproof | - | - | - | - | - | ||
![]() 308-30611 HellermannTyton | In Stock | - | - | Polyolefin (irradiated) | - | - | - | - | - | - | - | - | - | - | - | - | - | 10pc(s) | - | - | - | - | Red | - | - | - | No | - | - | - | - | 308-30611 | - | - | - | +135°C | - | -55°C | - | Yes | - | - | - | - | - | HIS-3 BAG 6/2 | - | - | - | - | - | - | 3:1 | - | - | - | - | ||
![]() 333-31805 HellermannTyton | In Stock | - | - | Polyolefin (processed, irradiated) | - | - | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | - | - | - | - | Green | - | - | - | No | - | - | - | - | 333-31805 | - | - | 30m | - | - | - | - | Yes | - | - | - | - | - | TF31-18/6-PO-X-GN | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 594-51102 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 594-51102 | - | - | - | - | - | - | - | - | - | - | - | - | - | TAG154LA4-1102-YE-1102-YE | Yellow | - | - | - | - | - | - | - | 9mm | - | 17.00mm | ||
![]() 109-00182 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100pc(s) | - | - | - | - | Blue | - | Inside | - | Yes | - | - | - | - | 109-00182 | - | - | - | 85°C | - | -40°C | - | Yes | - | - | - | - | - | Q50R-PA66-BU-C1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109-00149 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100pc(s) | - | - | - | - | Red | - | Inside | - | Yes | - | - | - | - | 109-00149 | - | - | - | 85°C | - | -40°C | - | Yes | - | - | - | - | - | Q18R-PA66-RD-C1 | - | - | - | - | - | - | - | - | - | - | - |