- Type
- Content
- Manufacturer part #
- Material
- Factory colour
- Min. temperature
- Max. temperature
- RoHS-compliant
- Color
- RoHS
- Material (details)
- Halogen-free
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Angled | Brand | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Bushing Material | Bushing Size | Clamping range diameter mm | Compatible with | Conduit features | Content | Dimensions | Factory colour | Fire protection properties | For Use With | GHS / H Hazard Statements | GHS statements/labelling | Halogen-free | Hazard warning | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. cable tie width | Max. length sold by the metre | Max. temperature | Min. temperature | Mounting Hole Dia | Mounting Styles | Number of Detents | Outside Ø | Performance Category | RoHS | RoHS-compliant | Shaft Type | Suitable for diameters | Tradename | Unit Weight | Voltage Rating (DC) | With Switch | Packaging | Series | Size / Dimension | Tolerance | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Technology | Depth | Termination Style | Output Type | Dielectric | Number of Channels | Accessory Type | Halogen Free | Thread Size | Resolution | Bushing Thread | Product Type | Bundle Diameter | Background Color | Product | Features | Product Category | Shaft Diameter | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-50610 HellermannTyton | In Stock | - | - | - | Stainless steel | - | - | - | - | - | - | - | 11mm | - | - | 1pc(s) | - | - | - | - | - | - | No | - | - | 166-50610 | - | Stainless steel (SS316) | - | - | +80°C | -10°C | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | AFCSS10-SS-ML | 80 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-11101 HellermannTyton | In Stock | - | - | - | Polyamide 6 | - | - | - | - | - | - | - | - | - | halogen-free,UV-resistant,oil-resistant,highly flexible,Abrasion-resistant | 50m | - | Black | V2 | - | - | - | - | - | - | 166-11101 | - | - | - | - | +120°C | -40°C | - | - | - | 11.5mm | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | HG-SW11-PA6-BK | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | ||
![]() 166-40008 HellermannTyton | In Stock | - | - | - | PVC | - | - | - | - | - | - | - | - | - | highly flexible | 30m | - | Grey | - | - | - | - | - | - | - | 166-40008 | - | - | - | - | - | - | - | - | - | 57.0mm | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | PSR63-PVC-GY | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-11803 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | cuttable,UV-resistant,halogen-free,retrofittable | Sold per metre | - | Black | in accordance with UL94 V2 | - | - | - | - | - | - | 166-11803 | - | Polamid 6 | - | 50m | +110°C | -40°C | - | - | - | 21mm | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | PROTECTIVE HOSE HealGuard PA Double Slit | - | - | Black | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | ||
![]() 166-25702 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | Sleeving | oil-resistant,halogen-free | 1pc(s) | - | Black | in accordance with UL94 V2 | - | - | - | - | - | - | 166-25702 | - | Polyamide 6.6 | - | - | +135°C | -50°C | - | - | - | - | - | - | Yes | - | 21mm | - | - | - | - | - | HelaGuard | - | - | - | Hose holder | - | - | - | - | - | - | - | - | - | - | - | - | - | M6 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-40003 HellermannTyton | In Stock | - | - | - | PVC | - | - | - | - | - | - | - | - | - | oil-resistant | Sold per metre | - | Grey | Self extinguishing according to EN IEC 61386 | - | - | - | - | - | - | 166-40003 | - | - | - | 30m | +70°C | -5°C | - | - | - | 21mm | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | PSR20 | - | - | Grey | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-30400 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | Black | - | - | - | - | - | - | - | 151-30400 | - | - | 5mm | - | +85°C | -40°C | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | CTM1-PA66-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.90mm | - | 9.40mm | - | ||
![]() 151-30303 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | White | - | - | - | - | - | - | - | 151-30303 | - | - | 5mm | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTM0-PA66-WH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.90mm | - | 9.40mm | - | ||
![]() 192-10060 HellermannTyton | 45 | - | - | - | Plastic | - | - | 11.700mm | 13.30mm | 11.700 up to 13.30 mm | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | 192-10060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNP6-PA66GF13-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-30305 HellermannTyton | In Stock | - | - | - | Brass | Straight | - | - | - | - | - | - | - | HelaGuard SC,HelaGuard PCS,HelaGuard PCSB | - | 1pc(s) | - | Metal | - | - | - | - | - | - | - | 166-30305 | - | Nickel-plated brass | - | - | +300°C | -100°C | - | - | - | - | - | - | Yes | - | 25mm | - | - | - | - | - | HelaGuard | - | - | - | HelaGuard hose screwing | - | - | - | - | - | - | - | - | - | - | - | - | - | M25 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-24850 HellermannTyton | 109 | - | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | - | 1pc(s) | (L x W x H) 25 x 14.5 x 12 mm | Black | - | - | - | - | No | - | - | 151-24850 | - | Polyamide 6.6 heat stabilised (PA66HS) | 8mm | - | +80°C | -40°C | 6.5mm | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | KR8G5-HS-BK-C1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | heat-stabilised | - | - | 12mm | 25mm | 14.5mm | - | ||
![]() 435-00752 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | H 315: Causes skin irritation,H 319: Causes serious eye irritation,H 226: Flammable liquid and vapour,H 335: May cause respiratory irritation | Irritant (GHS07) | - | Attention | - | 435-00752 | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Religel Plus 1000ml-SIG-CL/GN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-06502 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | Yes | - | - | 151-06502 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | DSWS5 | 150 °C | -40 °C | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 152 mm | - | - | - | - | - | 23.6mm | 40.6mm | 25.4mm | - | ||
![]() 323-20630 HellermannTyton | In Stock | - | - | - | Polyolefin (processed, irradiated) | - | - | - | - | - | - | - | - | - | - | 1m | - | Black | - | - | - | - | Yes | - | - | 323-20630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MA47-63/19-PO-X-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 167-00216 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | highly flexible | 10m | - | Grey | - | - | - | - | - | - | - | 167-00216 | - | - | - | - | - | - | - | - | - | 21mm | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | FG21-PVC/ST-GY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-11800 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | cuttable,UV-resistant,halogen-free,retrofittable | Sold per metre | - | Black | in accordance with UL94 V2 | - | - | - | - | - | - | 166-11800 | - | Polamid 6 | - | 50m | +110°C | -40°C | - | - | - | 11mm | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | PROTECTIVE HOSE HealGuard PA Double Slit | - | - | Black | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | ||
![]() FASCDMM HellermannTyton | In Stock | - | - | - | Various (DIV) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber-optic Patch Cord/Pigtail | - | - | - | - | HellermannTyton | - | FASCDMM | - | - | - | - | - | - | - | - | - | Multimode | No | - | - | - | - | - | - | - | - | - | - | - | SC | FASCDMM | - | - | Beige (BGE) | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-11112 HellermannTyton | In Stock | - | - | Standard | Polyamide | - | Bourns | - | - | - | Metal | 3/8 in x 3/8 in | - | - | - | Sold per metre | - | Black | in accordance with UL94 V2 | - | - | - | - | - | Bourns | 166-11112 | - | Polyamide 6 | - | 50m | +120°C | -40°C | - | Panel Mount | No Detent | 28.50mm | - | N | Yes | Round / Plain | - | Pro Audio | 0.455034 oz | - | Without Switch | - | EN | 21 mm x 16 mm | - | - | Incremental | - | - | Black | - | Encoders | Rotary | - | PC Pin | Quadrature | - | 2 Channel | - | Halogen Free | - | 100 PPR | 3/8-32 UNEF | Encoders | - | - | Optical Encoders | - | Encoders | 1/4 in | - | - | - | - | ||
![]() 596-01040 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 250 V | - | Tape and Reel | - | - | 10 % | - | - | 150 °C | -55 °C | - | 100 nF | - | - | 1.6 mm | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | - | - | ||
![]() 596-12169 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50pc(s) | - | - | - | - | - | - | - | - | - | 596-12169 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | TAGR1TD-1213-YE-1213-YE | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | 50000mm | - | 101.60mm | - |