- Type
- Content
- Manufacturer part #
- Material
- Factory colour
- Min. temperature
- Max. temperature
- RoHS-compliant
- Color
- RoHS
- Material (details)
- Halogen-free
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Body Material | (Ø) | Angled | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Cable Ø (max.) | Cable Ø range | Cable Ø up to | Compatible with | Conduit features | Content | Dim | Dimensions | Factory colour | Fire protection properties | GHS / H Hazard Statements | GHS statements/labelling | Halogen-free | Hazard warning | Inside Diameter | Internal thread | Label colour | Labels per sheet | Manufacturer part # | Material (details) | Max. cable tie width | max. cross section | Max. length sold by the metre | Max. temperature | Maximum Bundle Diameter | Min. temperature | Mounting Hole Dia | No. of labels | Outside Ø | RoHS | RoHS-compliant | Suitable for diameters | Writing area | Writing area length | Writing area width | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Wire/Cable Diameter | Hole Diameter | Features | Flammability | Shrink Ratio | Height | Length | Width | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450-20000 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | 35mm | 15 - 35 mm | 15mm | - | - | 1Set | - | - | Black | - | H 319: Causes serious eye irritation,H 225: Highly flammable liquid and vapour | Irritant (GHS07),Flammable (GHS02) | - | Attention | - | - | - | - | 450-20000 | - | - | 35mm | - | +120°C | - | -40°C | - | - | - | Non-Compliant | Yes | - | - | - | - | - | - | RMS-43/10-250-POX-BK | 120 °C | -40 °C | Black | Halogen Free | - | - | halogen-free | - | - | - | 250mm | - | - | - | ||
![]() 319-02407 HellermannTyton | In Stock | - | - | - | Polyolefin (irradiated) | - | - | - | - | - | - | - | - | - | - | - | 1m | - | - | Green,Yellow | Complies with ASTM D2671 | - | - | No | - | - | - | - | - | 319-02407 | Radiation cross-linked polyolefin (PEX) | - | - | - | +125°C | - | -55°C | - | - | - | - | Yes | - | - | - | - | - | - | TREDUX-24/8-GNYE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 598-92227 HellermannTyton | In Stock | - | - | - | Vinyl | - | - | - | - | - | - | - | - | - | - | - | 10sheet | - | - | Yellow | - | - | - | - | - | - | - | Yellow | 70 | 598-92227 | Type 270, vinyl-coated cloth, yellow | - | - | - | +121°C | - | -40°C | - | 700 | - | - | - | - | 15 x 9 mm | 15mm | 9mm | - | Helasign | TAG122FB-270-YE | - | - | - | - | - | - | abrasion-resistant,oil-resistant,waterproof,dirtproof | - | - | - | - | - | - | - | ||
![]() 151-14311 HellermannTyton | In Stock | - | - | Clamp | Plastic | - | - | - | - | - | - | - | - | - | Cable protection | halogen-free,heat-resistant | 1pc(s) | (W x H x H2 x T-Ø x FH) 8 x 21.4 x 7.5 x 16 x 6.5-7 mm | (W x H x H2 x T-Ø x FH) 8 x 21.4 x 7.5 x 16 x 6.5-7 mm | Black | Complies with UL94 HB | - | - | - | - | - | - | - | - | 151-14311 | Polyamide 6.6 modified impact resistant/heat stabilised (PA66HIRHS) | - | - | - | +105°C | 7mm | -40°C | - | - | - | Non-Compliant | Yes | - | - | - | - | - | - | CTC10FT6-HIRHS-BK-D1 | - | - | Black | Halogen Free | - | - | - | - | - | - | - | - | - | - | ||
![]() 161-41102 HellermannTyton | 34 | - | - | Cable | Polyethylene (PE) | - | 4mm | - | 5mm | 20mm | 5 up to 20 mm | - | - | - | - | - | 30m | (Ø) 4 mm | - | Grey | In accordance with UL94 HB. | - | - | - | - | 4 mm | - | - | - | 161-41102 | Polyethylene (PE) | - | - | - | +90°C | - | -60°C | - | - | - | Compliant | Yes | - | - | - | - | - | - | SBPE4 | 120 °C | -60 °C | Grey | Halogen Free | 4 mm | - | Halogen-free,Reusable | - | - | - | 30 m | - | - | UL94 HB | ||
![]() 161-41001 HellermannTyton | 41 | - | - | - | Polyethylene (PE) | - | 1.5mm | - | 1.60mm | 8mm | 1.60 up to 8 mm | - | - | - | - | - | 30m | (Ø) 1.5 mm | - | Black | In accordance with UL94 HB. | - | - | - | - | - | - | - | - | 161-41001 | Polyethylene (PE) | - | - | - | +90°C | - | -60°C | - | - | - | - | Yes | - | - | - | - | - | - | SBPE1.5 | - | - | - | - | - | - | Halogen-free,Reusable | - | - | - | - | - | - | - | ||
![]() 166-11908 HellermannTyton | In Stock | - | - | Standard | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | - | - | Black | Self extinguishing According to EN 61386 | - | - | - | - | - | - | - | - | 166-11908 | - | - | - | 25m | +90°C | - | -20°C | - | - | 34.50mm | Non-Compliant | - | - | - | - | - | - | - | HG-PP34 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-11909 HellermannTyton | In Stock | - | - | Standard | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | - | - | Black | Self extinguishing According to EN 61386 | - | - | - | - | - | - | - | - | 166-11909 | - | - | - | 25m | +90°C | - | -20°C | - | - | 42.50mm | Non-Compliant | - | - | - | - | - | - | - | HG-PP42 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-11910 HellermannTyton | In Stock | - | - | Standard | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | - | - | Black | Self extinguishing According to EN 61386 | - | - | - | - | - | - | - | - | 166-11910 | - | - | - | 25m | +90°C | - | -20°C | - | - | 54.50mm | Non-Compliant | Yes | - | - | - | - | - | - | HG-PP54 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-11907 HellermannTyton | In Stock | - | - | Standard | Polypropylene | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | - | - | Black | Self extinguishing According to EN 61386 | - | - | - | - | - | - | - | - | 166-11907 | - | - | - | 50m | +90°C | - | -20°C | - | - | 28.50mm | Non-Compliant | - | - | - | - | - | - | - | HG-PP28 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-50143 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | HelaGuard hose connector | halogen-free | 1pc(s) | - | - | Black | - | - | - | - | - | - | PG11 | - | - | 166-50143 | - | - | - | - | +135°C | - | -50°C | - | - | - | Non-Compliant | Yes | - | - | - | - | - | - | ALPA-PG11 | - | - | Black | Halogen Free | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-30504 HellermannTyton | In Stock | - | - | - | Brass | - | - | Straight | - | - | - | - | - | - | HelaGuard SC | halogen-free | 1pc(s) | - | - | Metal | - | - | - | - | - | - | - | - | - | 166-30504 | - | - | - | - | +300°C | - | -100°C | - | - | 25mm | - | Yes | 25mm | - | - | - | - | - | SC25-PC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-50103 HellermannTyton | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | HelaGuard hose connector | halogen-free | 1pc(s) | - | - | Metal | - | - | - | - | - | - | M25 | - | - | 166-50103 | - | - | - | - | +300°C | - | -100°C | - | - | - | Non-Compliant | - | - | - | - | - | - | - | ALNPB-M25 | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-50101 HellermannTyton | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | HelaGuard hose connector | halogen-free | 1pc(s) | - | - | Metal | - | - | - | - | - | - | M16 | - | - | 166-50101 | - | - | - | - | +300°C | - | -100°C | - | - | - | Non-Compliant | - | - | - | - | - | - | - | ALNPB-M16 | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | ||
![]() 308-30903 HellermannTyton | 30 | - | - | - | Polyolefin (irradiated) | - | - | - | - | - | - | - | - | - | - | - | 5m | - | - | Transparent | - | - | - | No | - | - | - | - | - | 308-30903 | - | - | - | - | +125°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | HIS-3-9/3-PEX-CL | - | - | - | - | - | - | - | - | 3:1 | - | - | - | - | - | ||
![]() 151-27010 HellermannTyton | 46 | - | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | (L x W x H) 25 x 17 x 13.5 mm | Black | - | - | - | No | - | - | - | - | - | 151-27010 | Polyamide 6.6 (PA66) | 8mm | - | - | +80°C | - | -40°C | 5.5mm | - | - | - | Yes | - | - | - | - | - | - | LKC-N66-BK-C1 | - | - | - | - | - | - | - | - | - | 13.5mm | 25mm | 17mm | - | - | ||
![]() 308-30311 HellermannTyton | 27 | - | - | - | Polyolefin (irradiated) | - | - | - | - | - | - | - | - | - | - | - | 10pc(s) | - | - | Red | - | - | - | No | - | - | - | - | - | 308-30311 | - | - | - | - | +135°C | - | -55°C | - | - | - | - | Yes | - | - | - | - | - | - | HIS-3 BAG 3/1 | - | - | - | - | - | - | - | - | 3:1 | - | - | - | - | - | ||
![]() 151-25219 HellermannTyton | In Stock | - | - | Screw | Polyamide 6.6 | Nylon, Polyamide | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | (L x W x H) 13.5 x 12 x 7.8 mm | Transparent | - | - | - | No | - | - | - | - | - | 151-25219 | Polyamide 6.6 (PA66) | 8mm | - | - | +80°C | - | -40°C | - | - | - | Compliant | - | - | - | - | - | - | - | NY3256-N66-NA-M1 | 85 °C | -40 °C | Natural | Not Halogen Free | - | 3 mm | - | - | - | 7.8mm | 13.5mm | 12mm | No SVHC | UL94 V-2 | ||
![]() 151-10911 HellermannTyton | In Stock | - | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | - | Yes | - | - | - | - | - | 151-10911 | - | 4mm | - | - | +180°C | - | -40°C | 3.1mm | - | - | - | Yes | - | - | - | - | -40°F to +185°F (-40°C to +85°C) | - | QM20-PA66-BK-C1 | - | - | Black (BK) | - | - | - | 4x thread,halogen-free | UL 94 V2 | - | 3.7mm | 20mm | 20mm | - | - | ||
![]() 211-15170 HellermannTyton | In Stock | - | - | - | Aluminium | - | - | - | - | 23.80mm | 23.80 mm (max) | - | - | - | - | - | 1pc(s) | - | - | Silver,Black | - | - | - | Yes | - | - | - | - | - | 211-15170 | Aluminium alloy (ALU), chloroprene (CR) | - | - | - | +80°C | - | -20°C | - | - | - | - | Yes | - | - | - | - | - | - | ALU17C-ALUCR-NABK-C1 | - | - | - | - | - | - | + chloroprene protection | - | - | - | - | 16.3mm | - | - |