- Type
- Content
- Manufacturer part #
- Material
- Factory colour
- Min. temperature
- Max. temperature
- RoHS-compliant
- Color
- RoHS
- Material (details)
- Halogen-free
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Material | Weight | Brand | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Clamping range diameter mm | Compatible with | Conduit features | Contact Materials | Content | Dim | Dimensions | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Gearing | Halogen-free | Insert Arrangement | Manufacturer | Manufacturer part # | Material (details) | Max. cable tie width | Max. length sold by the metre | Max. temperature | Maximum Bundle Diameter | MIL Type | Min. temperature | Mounting Styles | Outside Ø | RoHS | RoHS-compliant | Shell Sizes | Shell Style# | Suitable for diameters | Tradename | Operating Temperature | Series | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Current Rating | Termination Style | Contact Gender | Output Voltage | Halogen Free | Product Type | Hole Diameter | Outside Diameter | Shell Plating | Bundle Diameter | Product | Expandable | Mounting Angle | Features | Product Category | Flammability | Height | Length | Width | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-24800 HellermannTyton | In Stock | - | - | - | - | Polyamide | - | - | - | - | - | - | HelaGuard sleeving | halogen-free,oil-resistant,+ window | - | 1pc(s) | - | - | Black | - | Complies with UL94 V2 | - | - | - | - | 166-24800 | Polyamide 6.6 | - | - | +135°C | - | - | -50°C | - | - | - | - | - | - | 16mm,16mm,16mm | - | - | - | - | T-distributor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-10913 HellermannTyton | In Stock | - | - | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | - | Yes | - | - | 151-10913 | - | 8.4mm | - | +180°C | - | - | -40°C | - | - | - | - | - | - | - | - | -40°F to +185°F (-40°C to +85°C) | - | - | QM40-PA66-BK-L1 | - | - | - | Black (BK) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4x thread,halogen-free | - | UL 94 V2 | 5.5mm | 40mm | 40mm | - | - | ||
![]() 211-10130 HellermannTyton | In Stock | - | - | - | - | Aluminium | - | - | - | 20.60mm | 20.60 mm (max) | 20.6mm | - | - | - | 1pc(s) | - | - | Silver | - | - | - | No | - | - | 211-10130 | Aluminium-alloy (AL) | - | - | +180°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | ALU13-ALU-NA-C1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | ||
![]() 151-25619 HellermannTyton | In Stock | - | - | - | Cable | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | 1pc(s) | - | (L x B x H) 242 x 15.7 x 5.3mm | Ecru | - | - | - | Yes | - | - | 151-25619 | Polyamide 6.6 (PA66) | -mm | - | +85°C | - | - | -40°C | - | - | Compliant | - | - | - | - | - | - | - | - | MSMP6-N66-NA-C1 | - | 85 °C | -40 °C | Beige, Natural | - | - | - | - | - | Halogen Free | - | 5.1 mm | - | - | - | - | - | - | - | - | - | 5.3mm | 242mm | 15.7mm | - | - | ||
![]() 151-01807 HellermannTyton | In Stock | - | - | - | - | Polyamide (PA66) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | - | - | - | - | - | - | - | - | Connector Clip | - | - | - | Black | - | - | - | - | - | - | Cable Mounts | - | - | - | - | Cable Clips | - | - | - | - | - | - | - | 21.4 mm | - | - | ||
![]() 596-12170 HellermannTyton | In Stock | - | - | - | External | - | 800 mg | - | - | - | - | - | - | - | - | 50pc(s) | - | - | - | - | - | - | - | - | - | 596-12170 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Flat | TAGR1TD-1213-GN-1213-GN | - | - | - | Green | - | - | - | - | 1.4 V | - | - | - | 7.9 mm | - | - | - | - | - | - | - | - | 5.4 mm | - | 101.60mm | No SVHC | - | ||
![]() 166-11203 HellermannTyton | In Stock | - | - | - | - | Polyamide | - | - | - | - | - | - | - | extra flexible,halogen-free,UV-resistant | - | Sold per metre | - | - | Black | - | Self extinguishing According to EN 61386 | - | - | - | - | 166-11203 | Polamid 6 | - | 50m | +120°C | - | - | -40°C | - | 15.80mm | Non-Compliant | Yes | - | - | - | - | - | - | - | HelaGuard Light | - | - | - | Black | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-00120 HellermannTyton | In Stock | - | - | - | - | Polyester | - | - | 6mm | 19mm | 6 up to 19 mm | - | - | - | - | 100m | - | - | Black | - | - | - | - | - | - | 170-00120 | - | - | - | +150°C | - | - | -50°C | - | - | - | Yes | - | - | - | - | - | Helagaine HEGPX | - | HEGPX12-PET-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | halogen-free,highly flexible,Non-abrasive | - | - | - | - | - | - | - | ||
![]() 166-34403 HellermannTyton | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | flame-retardant,halogen-free | - | Sold per metre | - | - | Metal | - | - | - | - | - | - | 166-34403 | - | - | 25m | +300°C | - | - | -100°C | - | 26mm | - | Yes | - | - | - | - | - | - | - | SCSB25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 169-22100 HellermannTyton | In Stock | - | - | - | - | Polyamide | - | - | - | - | - | - | - | halogen-free,Abrasion-resistant,Flexible,oil-resistant,UV-resistant | - | 50m | (OD x D x WT x P x W) 13 x 9.9 x 0.25 x 2.7 x 1.8 mm | (OD x D x WT x P x W) 13 x 9.9 x 0.25 x 2.7 x 1.8 mm | Black | - | Complies with UL94 HB and FMVSS-302. | - | - | - | - | 169-22100 | Polyamide 6 (PA6) | - | - | +120°C | - | - | -40°C | - | 13mm | - | Yes | - | - | - | - | - | - | - | IWS-10-N6-BK-L1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-29500 HellermannTyton | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.7 mm | - | - | Push-In | - | Yes | - | - | - | - | - | - | - | - | Saddle Mount | - | - | - | Black | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | 35 mm | 50 mm | 22 mm | - | - | ||
![]() 151-01809 HellermannTyton | 26449 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 133-02900 HellermannTyton | 13117 |
| - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Connector Clip | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 133-03774 HellermannTyton | In Stock | - | - | - | - | Polyamide (PA66) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Mounting Clip | - | - | - | Gray | - | - | - | - | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 133-02585 HellermannTyton | In Stock | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Mount Spacer | - | - | - | Green | - | - | - | - | - | - | Locknuts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-10901 HellermannTyton | In Stock | - | - | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | Ecru | - | - | - | Yes | - | - | 151-10901 | - | 4mm | - | +180°C | - | - | -40°C | - | - | - | - | - | - | - | - | -40°F to +185°F (-40°C to +85°C) | - | - | QM20-PA66-NA-C1 | - | - | - | Natural (NA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4x thread | - | UL 94 V2 | 3.7mm | 20mm | 20mm | - | - | ||
![]() 333-31200 HellermannTyton | In Stock | - | - | - | - | Polyolefin (processed, irradiated) | - | - | - | - | - | - | - | - | - | Sold per metre | - | - | Black | - | - | - | No | - | - | 333-31200 | - | - | 30m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TF31-12/4-PO-X-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-11109 HellermannTyton | In Stock | - | - | - | - | Polyamide 6 | - | - | - | - | - | - | - | halogen-free,UV-resistant,oil-resistant,highly flexible,Abrasion-resistant | - | 10m | - | - | Black | - | V2 | - | - | - | - | 166-11109 | - | - | - | - | - | - | - | - | 67.2mm | - | Yes | - | - | - | - | - | - | - | HG-SW67-PA6-BK | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111-03260 HellermannTyton | 170 |
| - | - | Cable | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | 100pc(s) | (L x W) 150 x 3.5 mm | (L x W) 150 x 3.5 mm | Black | - | - | Inside | Yes | - | - | 111-03260 | PA66W | - | - | +105°C | - | - | -40°C | - | - | Compliant | Yes | - | - | - | - | - | - | - | T30R weather-resistant | - | 85 °C | -40 °C | Black | - | - | - | - | - | Halogen Free | - | - | - | - | 35 mm | - | - | - | - | - | - | 130 mm | 150 mm | 3.5 mm | - | UL94 V-2 | ||
![]() 333-30903 HellermannTyton | In Stock | - | - | Gold | - | Polyolefin (processed, irradiated) | - | Amphenol Aerospace | - | - | - | - | - | - | Copper Alloy | Sold per metre | - | - | Transparent | 1 | - | - | Yes | 14-12 | Amphenol | 333-30903 | - | - | 30m | +135°C | - | MIL-DTL-38999 | -55°C | Panel | - | Details | - | 14 | Jam Nut | - | 2M | - | 2M804 | - | TF34-9/3-PO-X-CL | 12 Position | - | - | - | Circular Connectors | 13 A | Crimp | Pin (Male) | - | - | Circular MIL Spec Connector | - | - | Electroless Nickel | - | Connectors | - | Straight | - | Circular MIL Spec Connector | - | - | - | - | - | - |