- Type
- Content
- Manufacturer part #
- Material
- Factory colour
- Min. temperature
- Max. temperature
- RoHS-compliant
- Color
- RoHS
- Material (details)
- Halogen-free
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | (Ø) | Board thickness (max.) | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Clamp Ø | Conduit features | Content | Dim | Factory colour | Fire protection properties | For Use With | Halogen-free | Imprint | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. cable tie width | Max. length sold by the metre | Max. temperature | Min. temperature | Mounting hole | Outside Ø | Performance Category | RoHS | RoHS-compliant | Suitable for | Terminal Ø (max.) | Series | Connector Type | Type | Color | Analog IC - Other Type | Accessory Type | Halogen Free | Legend | Features | Cable Diameter Range | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-01010 HellermannTyton | In Stock | - | - | Polyester | - | - | - | 38mm | 50mm | 38 up to 50 mm | - | - | 15m | - | Black | Corresponds FMVSS-302, self-extinguishing | - | - | - | - | 170-01010 | - | Polyester (PET) | - | - | +125°C | -50°C | - | - | - | - | Yes | - | - | - | - | Twist-In 50-PET-BK | - | RS485 Transcievers | - | - | - | self-sealing,halogen-free,Non-abrasive | - | - | - | - | ||
![]() 550-61401 HellermannTyton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | 150pc(s) | - | Blue | - | - | - | - | - | 550-61401 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RO202REF-1401-BU-1401-BU/CL | - | - | - | - | - | self-adhesive | - | - | - | 19.05mm | ||
![]() 315-50640 HellermannTyton | In Stock | - | - | Polyolefin (processed, irradiated) | - | - | - | - | - | - | - | - | Sold per metre | - | Black | - | - | Yes | - | - | 315-50640 | - | - | - | 60m | - | - | - | - | - | - | - | - | - | - | - | TR27-6.4/3.2-PO-X-BK | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-30119 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50m | - | Metal | - | - | - | - | - | 166-30119 | - | - | - | - | - | - | - | 20.6mm | - | - | - | - | - | - | - | SC20-GS-ML | - | - | - | - | - | - | - | - | - | - | ||
![]() 161-44200 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | 9mm | - | 10mm | 100mm | 10 up to 100 mm | - | - | 30m | (Ø) 9 mm | Black | in accordance with UL94 V0 | - | - | - | - | 161-44200 | - | Polyamide 6 V0 (PA6V0) | - | - | +90°C | -60°C | - | - | - | - | Yes | - | - | - | - | SBPAV09 | - | - | - | - | - | Halogen-free,Reusable | - | - | - | - | ||
![]() 170-01016 HellermannTyton | 149 | - | - | Polyester | - | - | - | 25mm | 29mm | 25 up to 29 mm | - | - | 2m | - | Black | Corresponds FMVSS-302, self-extinguishing | - | - | - | - | 170-01016 | - | Polyester (PET) | - | - | +125°C | -70°C | - | - | - | - | Yes | - | - | - | - | Twist-In 29 | - | - | - | - | - | self-sealing,halogen-free | - | - | - | - | ||
![]() FASCMM HellermannTyton | In Stock | - | - | Various (DIV) | - | - | - | - | - | - | - | - | - | - | - | - | Fiber-optic Patch Cord/Pigtail | - | - | HellermannTyton | - | FASCMM | - | - | - | - | - | - | - | Multimode | Non-Compliant | - | - | - | - | SC | FASCMM | Beige (BGE) | - | Adapter | - | - | - | - | - | - | - | ||
![]() 166-11202 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | extra flexible,halogen-free,UV-resistant | Sold per metre | - | Black | Self extinguishing According to EN 61386 | - | - | - | - | 166-11202 | - | Polamid 6 | - | 50m | +120°C | -40°C | - | 13mm | - | Non-Compliant | Yes | - | - | - | - | HelaGuard Light | Black | - | - | Halogen Free | - | - | - | - | - | - | ||
![]() 416-12046 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | Black | - | - | - | - | - | 416-12046 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 1612-1-B5W2-PO-X-BK | - | - | - | - | - | - | - | - | - | - | ||
![]() 561-02101 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | 200pc(s) | (L x W x H) 3 x 5.6 x 7.1 mm | Yellow | - | - | Yes | 0 - 9 | - | 561-02101 | - | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | WIC2 | - | Numbers | - | - | - | - | 0, 1, 2, 3, 4, 5, 6, 7, 8, 9 | halogen-free,+ latches,Retrofittable | 2.8 → 3.8mm | 7.1mm | 3mm | 5.6mm | ||
![]() 561-06000 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | Black | - | - | - | - | - | 561-06000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 633-03050 HellermannTyton | 47 | - | - | PVC | - | 24mm | 3mm | - | - | - | - | - | 1pc(s) | (Ø x H) 24 mm x 7 mm | Black | Corresponds to UL94 V2 | - | No | - | - | 633-03050 | - | PVC | - | - | - | -30°C | 18 mm | - | - | - | Yes | - | 14mm | - | - | HV1305-PVC-BK-D1 | - | - | - | - | - | - | - | 7mm | - | - | ||
![]() 151-01843 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | - | 4.40mm | 4.40 mm (max) | - | - | 1pc(s) | - | Black | - | - | No | - | - | 151-01843 | - | - | - | - | +80°C | -40°C | - | - | - | - | - | - | - | - | - | KSFT6,5OC1-3 | - | - | - | - | - | + spring toggle | - | 14.4mm | - | - | ||
![]() 632-02060 HellermannTyton | In Stock | - | - | PVC | 2.8g | 11mm | - | - | - | - | 5.5mm | - | 1pc(s) | (Ø x H) 11 mm x 11 mm | Black | - | - | No | - | - | 632-02060 | - | - | - | - | 60°C | -30°C | - | - | - | - | Yes | - | 5.6mm | - | - | HV2206 PVC-FR BK 500 | - | - | - | - | - | - | - | 11mm | 47mm | 11mm | ||
![]() 600-02949 HellermannTyton | In Stock | - | - | Neoprene | - | 6mm | - | - | - | - | 5mm | - | 1pc(s) | (Ø x L) 6 mm x 25 mm | Black | - | - | No | - | - | 600-02949 | - | Chloroprene | - | - | - | -65°C | - | - | - | - | Yes | - | 9mm | - | - | H50X25BK CR BK 500 | - | - | - | - | - | - | - | - | 25mm | - | ||
![]() 151-02659 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10pc(s) | - | Black | - | - | - | - | - | 151-02659 | - | - | 5.4mm | - | +105°C | -30°C | - | - | - | - | Yes | Angled surfaces,Rounded surfaces | - | - | - | FMB4APT-I-PA66HS-BK | - | - | - | - | - | flexible base,4x thread | - | 6.3mm | 28mm | 28mm | ||
![]() 166-30716 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10m | - | Black | - | - | - | - | - | 166-30716 | - | - | - | - | +70°C | -15°C | - | 44.2mm | - | - | - | - | - | - | - | PCS40-GS/PVC-BK | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-11117 HellermannTyton | In Stock | - | - | Polyamide 6 | - | - | - | - | - | - | - | halogen-free,UV-resistant,oil-resistant,highly flexible,Abrasion-resistant | 50m | - | Black | V2 | - | - | - | - | 166-11117 | - | - | - | - | - | - | - | 25.0mm | - | - | - | - | - | - | - | HG-SW25-PA6-BK | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-11407 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | chemical-resistant,heat-resistant,Abrasion-resistant,halogen-free,oil-resistant,UV-resistant | Sold per metre | - | Black | in accordance with UL94 V0 | - | - | - | - | 166-11407 | - | Polamid 6 V0, flame retardant | - | 25m | +120°C | -40°C | - | 54.50mm | - | Non-Compliant | - | - | - | - | - | HelaGuard Flame retardant | Black | - | - | Halogen Free | - | - | - | - | - | - | ||
![]() 166-34402 HellermannTyton | In Stock | - | - | Steel | - | - | - | - | - | - | - | flame-retardant,halogen-free | Sold per metre | - | Metal | - | - | - | - | - | 166-34402 | - | - | - | 25m | +300°C | -100°C | - | 21.50mm | - | - | Yes | - | - | - | - | SCSB20 | - | - | - | - | - | - | - | - | - | - |