- Type
- Content
- Manufacturer part #
- Material
- Factory colour
- Min. temperature
- Max. temperature
- RoHS-compliant
- Color
- RoHS
- Material (details)
- Halogen-free
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Body Material | (Ø) | Angled | Board thickness (max.) | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Clamping range diameter mm | Compatible with | Conduit features | Content | Dim | Dimensions | External thread | Factory colour | Fire protection properties | For Use With | Gearing | Halogen-free | Inside Diameter | Inside Diameter After Shrinking | Inside Diameter Before Shrinking | Label colour | Labels per sheet | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Max. length sold by the metre | Max. temperature | Maximum Bundle Diameter | Min. temperature | Mounting hole | Mounting Hole Dia | No. of labels | Operating Temp Range | Performance Category | Product Thickness | RoHS | RoHS-compliant | Shrink Wall Type | Suitable for diameters | Terminal Ø (max.) | Wall thickness (details) | Writing area | Writing area length | Writing area width | Series | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Accessory Type | Halogen Free | Thread Size | Wire/Cable Diameter | Features | Certifications | Shrink Ratio | Height | Length | Width | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 156-00446 HellermannTyton | In Stock | - | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Black | UL94 V2. | - | Inside | Yes | - | - | - | - | - | - | 156-00446 | - | - | - | +145°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T50RF | - | T50RFT62X122-HR | - | - | - | - | - | - | - | - | - | - | - | 202mm | 4.6 mm | - | - | ||
![]() 300-73210 HellermannTyton | In Stock | - | - | - | Polyolefin (irradiated) | - | - | - | - | - | - | - | - | - | - | Sold per metre | - | - | - | Black | - | - | - | No | - | - | - | - | - | - | 300-73210 | - | Radiation cross-linked polyolefin (PEX) | 30m | +125°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCN20X-38,0/12,7-BK | - | - | - | - | - | - | - | - | UL 224 | - | - | - | - | - | - | ||
![]() 594-01101 HellermannTyton | In Stock | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | 17sheet | - | - | - | White | - | - | - | - | - | - | - | White | 605 | - | 594-01101 | - | - | - | +150°C | - | -40°C | - | - | 10000 | - | - | - | - | - | - | - | - | - | 5.1 x 16.5 mm | 5.1mm | 16.5mm | Helatag | - | TAG11LA4-1101-WH | - | - | - | - | - | - | - | - | - | - | - | 297mm | 210mm | - | - | ||
![]() 311-01909 HellermannTyton | In Stock | - | - | - | Polyvinylidene fluoride | - | - | - | - | - | - | - | - | - | - | 1.2m | - | - | - | Transparent | - | - | - | No | - | - | - | - | - | - | 311-01909 | - | - | - | +175°C | - | -55°C | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | TK20-19,1/9,5PVDF CL | - | - | - | - | - | - | - | - | - | 2:1 | - | - | - | - | - | ||
![]() 301-10024 HellermannTyton | In Stock | - | - | - | Polyolefin (irradiated) | - | - | - | - | - | - | - | - | - | - | 1.2m | - | - | - | Transparent,Black | - | - | - | Yes | - | - | - | - | - | - | 301-10024 | - | - | - | +150°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SA47-LA- 24/6-CB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-25701 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | Sleeving | oil-resistant,halogen-free | 1pc(s) | - | - | - | Black | in accordance with UL94 V2 | - | - | - | - | - | - | - | - | - | 166-25701 | - | Polyamide 6.6 | - | +135°C | - | -50°C | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | - | - | HelaGuard | - | Hose holder | - | - | - | - | - | M5 | - | - | - | - | - | - | - | - | - | ||
![]() 597-92727 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 975pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 597-92727 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TAG127FA4-270-YE-270-YE | - | - | Yellow | - | - | - | - | - | - | - | 22mm | 56 mm | 56.00mm | - | - | ||
![]() 166-50611 HellermannTyton | In Stock | - | - | - | Stainless steel | - | - | - | - | - | - | - | 14mm | - | - | 1pc(s) | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 166-50611 | - | Stainless steel (SS316) | - | +80°C | - | -10°C | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | AFCSS12-SS-ML | 80 °C | -10 °C | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | ||
![]() 161-64502 HellermannTyton | In Stock | - | - | - | Polypropylene | - | - | - | - | - | 32mm | 32 mm (max) | - | - | - | 25m | - | - | - | Grey | In accordance with UL94 HB. | - | - | - | - | - | - | - | - | - | 161-64502 | - | Polypropylene (PP) | - | +110°C | - | -60°C | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Slit protective hose | - | - | - | - | - | - | - | Halogen-free,Reusable | - | - | - | - | - | - | - | ||
![]() 161-64202 HellermannTyton | In Stock | - | - | - | Polypropylene | - | - | - | - | - | 16mm | 16 mm (max) | - | - | - | 25m | - | - | - | Grey | In accordance with UL94 HB. | - | - | - | - | - | - | - | - | - | 161-64202 | - | Polypropylene (PP) | - | +110°C | - | -60°C | - | - | - | - | - | - | - | Yes | - | - | - | 0.85mm | - | - | - | - | - | Slit protective hose | - | - | - | - | - | - | - | Halogen-free,Reusable | - | - | - | - | - | - | - | ||
![]() 166-21003 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | Straight | - | - | - | - | - | HelaGuard sleeving | halogen-free,heat-resistant,oil-resistant,UV-resistant | 1pc(s) | - | - | M20 | Black | in accordance with UL94 V2 | - | - | - | - | - | - | - | - | - | 166-21003 | - | Polyamide 6.6 | - | +135°C | - | -50°C | - | - | - | - | - | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | Threaded hose connection | 135 °C | -50 °C | Black | - | Halogen Free | - | - | - | - | - | - | - | - | - | UL94 V-2 | ||
![]() 170-02003 HellermannTyton | In Stock | - | - | - | NOMEX Meta-Aramid | - | - | - | - | 6mm | 12mm | 6 up to 12 mm | - | - | - | Sold per metre | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 170-02003 | - | - | 50m | +240°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HEGMANWO-08-NOMEX-GN | - | - | - | - | - | - | - | non-flammable,water- and oil-resistant,radiation-proof,highly elastic | - | - | - | - | - | - | - | ||
![]() 315-13003 HellermannTyton | In Stock | - | - | - | Polyolefin (irradiated) | - | - | - | - | - | - | - | - | - | - | 1m | - | - | - | Black | - | - | - | Yes | - | - | - | - | - | - | 315-13003 | - | - | - | +105°C | - | -40°C | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Thin-walled | - | - | - | - | - | - | - | - | 1042: A6, corresponds to LUL E conforms to BS 6853 | - | - | - | - | - | - | ||
![]() 308-31200 HellermannTyton | In Stock | - | - | Box | Polyolefin (irradiated) | Polyolefin | - | - | - | - | - | - | - | - | - | 5m | - | - | - | Black | - | - | - | No | 12 mm | 4 | 12 | - | - | - | 308-31200 | - | - | - | +125°C | - | -55°C | - | - | - | -55C to 125C | - | 0.85 | Compliant | Yes | DUAL | - | - | - | - | - | - | - | - | HIS-12/4-PEX-BK H&B | 125 °C | -55 °C | Black | - | Not Halogen Free | - | 12 mm | - | - | 3:1 | - | 4.99872 m | - | No SVHC | - | ||
![]() 598-92127 HellermannTyton | In Stock | - | - | Adhesive | Vinyl | - | - | - | - | - | - | - | - | - | - | 10sheet | - | - | - | Yellow | - | - | - | - | - | - | - | Yellow | 60 | - | 598-92127 | - | Type 270, vinyl-coated cloth, yellow | - | +121°C | - | -40°C | - | - | 600 | - | - | - | Compliant | Yes | - | - | - | - | 20 x 8 mm | 20mm | 8mm | Helasign | - | TAG121FB-270-YE | 121 °C | -40 °C | Yellow | - | - | - | - | abrasion-resistant,oil-resistant,waterproof,dirtproof | - | - | - | 8 mm | 20 mm | - | - | ||
![]() 161-41103 HellermannTyton | In Stock | - | - | - | Polyethylene (PE) | - | - | - | - | 5mm | 20mm | 5 up to 20 mm | - | - | - | 5m | - | - | - | Colourless | In accordance with UL94 HB. | - | - | - | - | - | - | - | - | - | 161-41103 | - | Polyethylene (PE) | - | +90°C | 20mm | -60°C | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | SBPE4D | - | SBPE4D | - | - | - | - | - | - | - | Halogen-free,Reusable | - | - | - | - | - | - | - | ||
![]() 633-02050 HellermannTyton | In Stock | - | - | - | PVC | - | 17.5mm | - | 4mm | - | - | - | - | - | - | 1pc(s) | (Ø x H) 17.5 mm x 8.7 mm | - | - | Black | Corresponds to UL94 V2 | - | - | No | - | - | - | - | - | - | 633-02050 | - | PVC | - | - | - | -30°C | 13.5 mm | - | - | - | - | - | - | Yes | - | - | 10mm | - | - | - | - | - | - | HV1205-PVC-BK-M1 | - | - | - | - | - | - | - | - | - | - | 8.7mm | - | - | - | - | ||
![]() FASCDSM HellermannTyton | In Stock | - | - | - | Various (DIV) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber-optic Patch Cord/Pigtail | - | - | - | - | - | - | - | HellermannTyton | - | FASCDSM | - | - | - | - | - | - | - | - | - | Single Mode | - | No | - | - | - | - | - | - | - | - | - | SC | FASCDSM | - | - | Blue (BU) | Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 251-10309 HellermannTyton | In Stock | - | - | Edge | PE | - | - | - | 3.40mm | - | - | - | - | - | - | Sold per metre | - | - | - | White | Complies with UL94 V2 | - | - | - | - | - | - | - | - | - | - | - | Polyethylene (PE) | 25m | +80°C | - | -30°C | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | G51P-C-PE-NA | 80 °C | -30 °C | Natural, White | - | - | - | - | - | - | - | - | 25 m | 5.7 mm | - | - | ||
![]() 251-21209 HellermannTyton | In Stock | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | 25m | (A x B x C x D) 4.6 x 2.4 x 4.3 x 2.7 | (A x B x C x D) 4.6 x 2.4 x 4.3 x 2.7mm | - | Ecru | In accordance with UL94 HB. | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 95°C | - | -60°C | - | - | - | - | - | - | Compliant | Yes | - | - | - | - | - | - | - | - | - | G51NB PA6 NA 25 | 95 °C | -60 °C | Natural | - | - | - | - | - | - | - | - | 25 m | - | - | - |