- Type
- Content
- Manufacturer part #
- Material
- Factory colour
- Min. temperature
- Max. temperature
- RoHS-compliant
- Color
- RoHS
- Material (details)
- Halogen-free
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | (Ø) | Angled | Brand | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Cable Ø (max.) | Cable Ø range | Cable Ø up to | Clamp Ø | Compatible with | Conduit features | Content | Dim | Dimensions | External thread | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Halogen-free | Inside Diameter | Manufacturer | Manufacturer part # | Material (details) | max. cross section | Max. length sold by the metre | Max. temperature | Min. cross section | Min. temperature | Panel Cutout | RoHS | RoHS-compliant | Suitable for diameters | Terminal Ø (max.) | Where Used | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Halogen Free | Thread Size | Standards | Features | Certifications | Product Category | Height | Length | Width | Panel Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-25803 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | HelaGuard sleeving | halogen-free,oil-resistant | 1pc(s) | - | - | - | Black | - | Complies with UL94 V2 | - | - | - | 166-25803 | - | - | - | +135°C | - | -50°C | - | Non-Compliant | Yes | 28mm,21mm,21mm | - | - | - | HG28-Y21 | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | UL94 V-2 | ||
![]() 166-50124 HellermannTyton | In Stock | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | 166-50124 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | ALS-M50-GS-ML | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 211-60129 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | - | - | 20.50mm | 20.50 mm (max) | - | - | - | - | - | - | 1pc(s) | - | (W x WT x FH x F x R) | - | Ecru | - | Tilde UL94 V2 | Yes | - | - | 211-60129 | Polyamide 6.6 (PA66) | - | - | +85°C | - | -40°C | - | - | Yes | - | - | - | - | H12P | - | - | - | - | - | - | - | halogen-free,heat-stabilised | - | - | - | - | 10mm | - | - | ||
![]() 166-50604 HellermannTyton | In Stock | - | - | Steel | - | - | - | - | - | 25mm | 25 mm (max) | - | - | - | - | - | - | 1pc(s) | - | - | - | Metal,Black | - | - | No | - | - | 166-50604 | - | - | - | +105°C | - | -20°C | - | Non-Compliant | Yes | - | - | - | - | AFCS25 | 105 °C | -20 °C | Black | - | Not Halogen Free | - | - | + chloroprene protection | - | - | - | - | 16mm | - | - | ||
![]() 251-21209 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | 25m | (A x B x C x D) 4.6 x 2.4 x 4.3 x 2.7 | (A x B x C x D) 4.6 x 2.4 x 4.3 x 2.7mm | - | Ecru | - | In accordance with UL94 HB. | Yes | - | - | - | - | - | - | 95°C | - | -60°C | - | Compliant | Yes | - | - | - | - | G51NB PA6 NA 25 | 95 °C | -60 °C | Natural | - | - | - | - | - | - | - | - | 25 m | - | - | - | ||
![]() 600-02498 HellermannTyton | In Stock | - | - | Neoprene | 0.1g | 2.6mm | - | - | - | - | - | - | - | - | 1.2mm | - | - | 1pc(s) | (Ø x H) 2.6 mm x 2.6 mm | - | - | Black | - | - | No | - | - | 600-02498 | - | - | - | 95°C | - | -65°C | - | - | Yes | - | 6mm | - | - | H12X20BK CR BK 1000 | - | - | - | - | - | - | - | - | - | - | 2.6mm | 20mm | 2.6mm | - | - | ||
![]() 600-02938 HellermannTyton | In Stock | - | - | Neoprene | - | 4mm | - | - | - | - | - | - | - | - | 3mm | - | - | 1pc(s) | (Ø x L) 4 mm x 25 mm | - | - | Black | - | - | No | 3 mm | - | 600-02938 | Chloroprene | - | - | - | - | -65°C | - | - | Yes | - | 6mm | - | Helsyn H | H30X25BK CR BK 1000 | - | - | - | - | - | - | - | - | - | - | - | 25mm | - | - | - | ||
![]() 435-01651 HellermannTyton | In Stock | - | - | - | - | 29mm | - | - | - | - | - | 12mm | 6.50 - 12 mm | 6.50mm | - | - | - | 1pc(s) | (Ø x L) 29 mm x 100 mm | - | - | Black | - | - | - | - | - | 435-01651 | - | 12mm | - | +130°C | 0.50mm² | -30°C | - | - | Yes | - | - | - | - | RELILIGHT V32.5 I2 PA66V0 BK10 | - | - | - | - | - | - | DIN EN 60998-2-1:2004 | - | - | - | - | 100mm | - | - | - | ||
![]() 170-01013 HellermannTyton | In Stock | - | - | Polyester | - | - | - | - | 10mm | 13mm | 10 up to 13 mm | - | - | - | - | - | - | 5m | - | - | - | Black | - | Corresponds FMVSS-302, self-extinguishing | - | - | - | 170-01013 | Polyester (PET) | - | - | +125°C | - | -70°C | - | - | Yes | - | - | - | - | Twist-In 13 | - | - | - | - | - | - | - | self-sealing,halogen-free | - | - | - | - | - | - | - | ||
![]() 211-15180 HellermannTyton | In Stock | - | - | Aluminium | - | - | - | - | - | 25.40mm | 25.40 mm (max) | - | - | - | - | - | - | 1pc(s) | - | - | - | Silver,Black | - | - | Yes | - | - | 211-15180 | Aluminium alloy (ALU), chloroprene (CR) | - | - | +80°C | - | -20°C | - | - | - | - | - | - | - | ALU18C | - | - | - | - | - | - | - | + chloroprene protection | - | - | - | - | 16.3mm | - | - | ||
![]() 211-15300 HellermannTyton | In Stock | - | - | Aluminium | - | - | - | - | - | 44.50mm | 44.50 mm (max) | - | - | - | - | - | - | 1pc(s) | - | - | - | Silver,Black | - | - | Yes | - | - | 211-15300 | Aluminium alloy (ALU), chloroprene (CR) | - | - | +80°C | - | -20°C | - | - | Yes | - | - | - | - | ALU30C | - | - | - | - | - | - | - | + chloroprene protection | - | - | - | - | 16.3mm | - | - | ||
![]() 211-60149 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | - | - | 24mm | 24 mm (max) | - | - | - | - | - | - | 1pc(s) | - | (W x WT x FH x F x R) | - | Ecru | - | Tilde UL94 V2 | Yes | - | - | 211-60149 | Polyamide 6.6 (PA66) | - | - | +85°C | - | -40°C | - | - | Yes | - | - | - | - | H14P | - | - | - | - | - | - | - | halogen-free,heat-stabilised | - | - | - | - | 12mm | - | - | ||
![]() 300-73130 HellermannTyton | In Stock | - | - | Polyolefin (irradiated) | - | - | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | - | - | - | Black | - | - | No | - | - | 300-73130 | Radiation cross-linked polyolefin (PEX) | - | 300m | +125°C | - | -55°C | - | - | - | - | - | - | - | TCN20X-2,4/0,8-BK | - | - | - | - | - | - | - | - | UL 224 | - | - | - | - | - | - | ||
![]() 594-31101 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000pc(s) | - | - | - | - | - | - | - | - | - | 594-31101 | - | - | - | - | - | - | - | - | - | - | - | - | - | TAG122LA4-1101-WH-1101-WH | - | - | White | - | - | - | - | - | - | - | 9mm | - | 15.00mm | - | - | ||
![]() 166-25701 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | Sleeving | oil-resistant,halogen-free | 1pc(s) | - | - | - | Black | - | in accordance with UL94 V2 | - | - | - | 166-25701 | Polyamide 6.6 | - | - | +135°C | - | -50°C | - | - | - | 16mm | - | - | HelaGuard | Hose holder | - | - | - | - | - | M5 | - | - | - | - | - | - | - | - | - | ||
![]() 166-22209 HellermannTyton | In Stock | - | - | Polyamide | - | - | 90-degree | - | - | - | - | - | - | - | - | - | Solvent-resistant,halogen-free,oil-resistant | 1pc(s) | - | - | M63 | Black | - | - | - | - | - | 166-22209 | - | - | - | +135°C | - | -50°C | - | - | Yes | - | 67mm | - | - | HG67-90-M63-PA66-BK | - | - | - | - | - | - | - | - | - | - | - | 120mm | - | - | - | ||
![]() 166-22206 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | HelaGuard sleeving | oil-resistant,halogen-free | 1pc(s) | - | - | M32 | Black | - | in accordance with UL94 V2 | - | - | - | 166-22206 | Polyamide 6.6 | - | - | +135°C | - | -50°C | - | - | - | 28.100mm | - | - | - | HelaGuard Hose screwing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 155-10801 HellermannTyton | In Stock | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.28 in | - | - | - | - | For Indoor Use Only | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 0.63 in | 0.24 in | - | ||
![]() 173-05000 HellermannTyton | In Stock | - | - | Polyester | - | - | - | HellermannTyton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 50 mm | HellermannTyton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | UL 94 V-2 | ||
![]() 593-11000 HellermannTyton | In Stock | - | - | - | - | - | - | HellermannTyton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | HellermannTyton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | - | - | - | - | - |