- Type
- Content
- Manufacturer part #
- Material
- Factory colour
- Min. temperature
- Max. temperature
- RoHS-compliant
- Color
- RoHS
- Material (details)
- Halogen-free
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | (Ø) | Angled | Bundle Ø (max.) | Bundle Ø range | Cable Ø (max.) | Cable Ø range | Cable Ø up to | Clamp Ø | Compatible with | Conduit features | Content | Dim | Dimensions | External thread | Factory colour | Fire protection properties | Gearing | Halogen-free | Internal thread | Manufacturer part # | Material (details) | max. cross section | Max. length sold by the metre | Max. temperature | Min. cross section | Min. temperature | Outside Ø | RoHS | RoHS-compliant | Suitable for diameters | Terminal Ø (max.) | Wall thickness (details) | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Thread Size | Standards | Features | Certifications | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-30301 HellermannTyton | In Stock | - | - | Brass | - | - | Straight | - | - | - | - | - | - | HelaGuard SC,HelaGuard PCS,HelaGuard PCSB | - | 1pc(s) | - | - | - | Metal | - | - | - | - | 166-30301 | Nickel-plated brass | - | - | +300°C | - | -100°C | - | - | Yes | 13mm | - | - | HelaGuard | HelaGuard hose screwing | - | - | - | - | M16 | - | - | - | - | - | - | ||
![]() 166-50605 HellermannTyton | In Stock | - | - | Steel | - | - | - | 32mm | 32 mm (max) | - | - | - | - | - | - | 1pc(s) | - | - | - | Metal,Black | - | - | No | - | 166-50605 | - | - | - | +105°C | - | -20°C | - | Non-Compliant | Yes | - | - | - | - | AFCS32 | 105 °C | -20 °C | Black | Not Halogen Free | - | - | + chloroprene protection | - | - | - | 16mm | ||
![]() 166-50800 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | Plastic tube | halogen-free | 1pc(s) | - | - | - | Black | - | - | - | - | 166-50800 | - | - | - | +135°C | - | -50°C | 16mm | Non-Compliant | Yes | 16mm | - | - | - | PAEC16 | - | - | Black | Halogen Free | - | - | - | - | - | - | - | ||
![]() 166-50918 HellermannTyton | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | - | halogen-free | 1pc(s) | - | - | PG16 | Metal | - | - | - | M25 | 166-50918 | - | - | - | +300°C | - | -100°C | - | Non-Compliant | Yes | - | - | - | - | CNV-PG16-M25 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-30110 HellermannTyton | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | 10m | - | - | - | Metal | - | - | - | - | 166-30110 | Galvanised Steel | - | - | +300°C | - | -50°C | 9mm | - | Yes | - | - | - | - | HelaGuard SC Protective steel hose | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-31203 HellermannTyton | In Stock | - | - | Brass | - | - | Straight | - | - | - | - | - | - | HelaGuard PCS | halogen-free | 1pc(s) | - | - | M20 | Metal | - | - | - | - | 166-31203 | - | - | - | +300°C | - | -100°C | 20mm | - | Yes | 20mm | - | - | - | PCS20-PC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 166-50104 HellermannTyton | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | HelaGuard hose connector | halogen-free | 1pc(s) | - | - | - | Metal | - | - | - | M32 | 166-50104 | - | - | - | +300°C | - | -100°C | - | Non-Compliant | - | - | - | - | - | ALNPB-M32 | - | - | - | Halogen Free | - | - | - | - | - | - | - | ||
![]() 166-31902 HellermannTyton | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | smooth inner lining,pressure-resistant,acid-resistant,oil-resistant | Sold per metre | - | - | - | Black | - | - | - | - | 166-31902 | - | - | 10m | +105°C | - | -20°C | 17.80mm | - | - | - | - | - | - | LTS16 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 631-08240 HellermannTyton | In Stock | - | - | PVC | 0.39g | - | - | - | - | - | - | - | 4mm | - | - | 1pc(s) | (L x W x H) 22 x 4 x 10 mm | - | - | Black | - | - | No | - | 631-08240 | - | - | - | 60°C | - | -30°C | - | - | Yes | - | 8mm | - | - | HV4824 PVC-FR BK 2000 | - | - | - | - | - | - | - | - | 10mm | 22mm | 4mm | ||
![]() 380-04015 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | 55mm | 16 - 55 mm | 16mm | - | - | - | 1pc(s) | - | - | - | Black | - | - | - | - | 380-04015 | - | 55mm | - | +110°C | 6mm² | -55°C | - | - | Yes | - | - | - | - | LVK-C-5x6-25 PO-X BK | - | - | - | - | - | - | UV-resistant,halogen-free | - | - | 500mm | - | ||
![]() 150-37691 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Black | UL94 V2. | Inside | Yes | - | 150-37691 | - | - | - | +145°C | - | -40°C | - | - | - | - | - | - | T50RSFT6.5D18 | T50RSFT6,5D18MC5BKD1 | - | - | - | - | - | - | - | - | - | 200mm | 4.6 mm | ||
![]() 211-60109 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | 17.50mm | 17.50 mm (max) | - | - | - | - | - | - | 1pc(s) | - | (W x WT x FH x F x R) | - | Ecru | Tilde UL94 V2 | - | Yes | - | 211-60109 | Polyamide 6.6 (PA66) | - | - | +85°C | - | -40°C | - | - | Yes | - | - | - | - | H10P | - | - | - | - | - | - | halogen-free,heat-stabilised | - | - | - | 10mm | ||
![]() 156-01699 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Black | UL94 V2. | Inside | Yes | - | 156-01699 | - | - | - | +145°C | - | -40°C | - | - | Yes | - | - | - | - | T80ISFT6,5 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 300-73140 HellermannTyton | In Stock | - | - | Polyolefin (irradiated) | - | - | - | - | - | - | - | - | - | - | - | Sold per metre | - | - | - | Black | - | - | No | - | 300-73140 | Radiation cross-linked polyolefin (PEX) | - | 300m | +125°C | - | -55°C | - | - | - | - | - | - | - | TCN20X-3,2/1,2-BK | - | - | - | - | - | - | - | UL 224 | - | - | - | ||
![]() 161-64403 HellermannTyton | In Stock | - | - | Polypropylene | - | - | - | 27mm | 27 mm (max) | - | - | - | - | - | - | 25m | - | - | - | Silver | In accordance with UL94 HB. | - | - | - | 161-64403 | Polypropylene (PP) | - | - | +110°C | - | -60°C | - | - | Yes | - | - | 1.05mm | - | Slit protective hose | - | - | - | - | - | - | Halogen-free,Reusable | - | - | - | - | ||
![]() 161-64303 HellermannTyton | In Stock | - | - | Polypropylene | - | - | - | 21mm | 21 mm (max) | - | - | - | - | - | - | 25m | - | - | - | Silver | In accordance with UL94 HB. | - | - | - | 161-64303 | Polypropylene (PP) | - | - | +110°C | - | -60°C | - | - | Yes | - | - | 0.95mm | - | Slit protective hose | - | - | - | - | - | - | Halogen-free,Reusable | - | - | - | - | ||
![]() 600-02495 HellermannTyton | In Stock | - | - | Neoprene | - | 13mm | - | - | - | - | - | - | 12mm | - | - | 1pc(s) | (Ø) 13 mm | - | - | Black | - | - | No | - | 600-02495 | Chloroprene | - | - | - | - | -65°C | - | - | Yes | - | 20mm | - | - | TH120X50BK CR BK 100 | - | - | Black | - | - | - | - | - | - | - | - | ||
![]() 435-00650 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | 16mm | 9 - 16 mm | 9mm | - | - | - | 1pc(s) | (L x W) 86 mm x 47 mm | - | - | Green | - | - | - | - | 435-00650 | - | 16mm | - | +90°C | 0.50mm² | -20°C | - | - | Yes | - | - | - | - | Relifix V31.5 GN | - | - | - | - | - | DIN EN 50393 | - | - | - | 86mm | 47mm | ||
![]() 166-40709 HellermannTyton | In Stock | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 1pc(s) | - | - | M63 | Grey | - | - | - | - | 166-40709 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | PSR63-S-M63-PA66-GY | - | - | Grey | - | - | - | - | - | - | 56mm | - | ||
![]() 597-92427 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000pc(s) | - | - | - | - | - | - | - | - | 597-92427 | - | - | - | - | - | - | - | - | - | - | - | - | - | TAG124FA4-270-YE-270-YE | - | - | Yellow | - | - | - | - | - | 11mm | 19 mm | 19.00mm |