- Type
- Content
- Manufacturer part #
- Material
- Factory colour
- Min. temperature
- Max. temperature
- RoHS-compliant
- Color
- RoHS
- Material (details)
- Halogen-free
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | (Ø) | Board thickness (max.) | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Cable Ø (max.) | Cable Ø range | Cable Ø up to | Colour outer sheath | Content | Degree of protection (IP) | Dim | Dimensions | Factory colour | Fire protection properties | Gearing | Halogen-free | Imprint | Inside Diameter | Locking mechanism | Manufacturer part # | Material (details) | Max. cable tie width | max. cross section | Max. length sold by the metre | Max. temperature | Min. temperature | Mounting hole | Mounting Hole Dia | Nominal cross section conductor | Operating Temp Range | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Product Depth (mm) | Product Diameter (mm) | Rated current In | Rated surge voltage | RoHS | RoHS-compliant | Terminal Ø (max.) | Packaging | Series | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Terminal Pitch | Number of Poles | Halogen Free | Product Type | Wire/Cable Diameter | Legend | Standards | Rated Voltage | Features | Rated Current (Power) | Cable Diameter Range | Product Length (mm) | Height | Length | Width | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-40119 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | (L x B x H x H2) 10.2 x 7.6 x 15.6 x 4.6 mm | Ecru | - | - | Yes | - | - | - | 151-40119 | Polyamide 6.6 (PA66) | 5.2mm | - | - | +85°C | -40°C | - | 6.3mm | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | TM1SF-N66-NA-C1 | - | - | - | - | - | - | - | - | - | - | - | + spring toggle | - | - | - | 15.6mm | 10.2mm | 7.6mm | - | - | ||
![]() 625-00250 HellermannTyton | In Stock | - | - | - | 250 g | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | No | - | - | - | 625-00250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Yes | - | BOTTLE | - | - | HELLERINE 250 CCM | - | - | Translucent | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 152-11309 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | 9.30mm | 9.30 mm (max) | - | - | - | - | 1pc(s) | - | - | - | Ecru | - | - | - | - | - | - | 152-11309 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Yes | - | - | - | - | TY5K3-PA66HS-NA | - | - | Natural | - | - | - | - | - | - | - | - | + wedge mount,heat-stabilised | - | - | - | 10mm | 18 mm | 22mm | - | - | ||
![]() 608-01206 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100m | - | - | - | Black | - | - | - | - | - | - | 608-01206 | - | - | - | - | +95°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | Single Row and Tri-Barrier | H50BKX100M-CR-BK | - | - | - | 10mm | 09 | - | - | - | - | - | 250V | - | 15A | - | - | - | - | - | - | - | ||
![]() 151-24619 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | Polyamide 6/6 | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | (L x W x H) 18 x 12 x 9 mm | Transparent | - | - | No | - | - | - | 151-24619 | Polyamide 6.6 (PA66) | 6mm | - | - | +80°C | -40°C | - | 4.5mm | - | -40C to 85C | - | - | - | 12(mm) | Not Required(mm) | - | - | - | Yes | - | - | - | - | Cable Tie Mount | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 18(mm) | 9mm | 18mm | 12mm | 9(mm) | - | ||
![]() 633-03020 HellermannTyton | In Stock | - | - | PVC | - | - | 15.9mm | 3mm | - | - | - | - | - | - | - | 1pc(s) | - | (Ø x H) 15.9 mm x 9 mm | - | Black | Corresponds to UL94 V2 | - | No | - | - | - | 633-03020 | PVC | - | - | - | - | -30°C | 11 mm | - | - | - | - | - | - | - | - | - | - | - | Yes | 8mm | - | - | - | HV1302 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | - | - | ||
![]() 633-02030 HellermannTyton | In Stock | - | - | PVC | - | - | 17.5mm | 2mm | - | - | - | - | - | - | - | 1pc(s) | - | (Ø x H) 17.5 mm x 6.8 mm | - | Black | Corresponds to UL94 V2 | - | No | - | 17.5 mm | - | 633-02030 | PVC | - | - | - | - | -30°C | 12 mm | - | - | - | - | - | - | - | - | - | - | - | Yes | 10mm | - | - | PCB High Power Terminals | HV1203-PVC-BK-M1 | - | - | - | 11mm 0.433” | 23 | - | Grommets | - | - | - | 300V | - | 30A | - | - | 6.8mm | - | - | - | - | ||
![]() 632-02280 HellermannTyton | In Stock | - | - | PVC | - | - | 11mm | - | - | - | - | - | - | - | - | 1pc(s) | - | (Ø) 11 mm | - | Black | Corresponds to UL94 V2 | - | No | - | - | - | 632-02280 | Soft PVC, cadmium-free | - | - | - | - | -30°C | 8 mm | 8mm | - | - | - | - | - | - | - | - | - | - | Yes | 5.5mm | - | - | - | HV2228-PVC-BK-D1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 380-04007 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | 55mm | 16 - 55 mm | 16mm | - | 1pc(s) | - | - | - | Black | - | - | - | - | - | - | 380-04007 | - | - | 55mm | - | +110°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | PCB Terminal Blocks with Wire | LVK-5x6-25 PO-X BK | - | - | - | - | 23 | - | - | - | - | - | 300V | UV-resistant,halogen-free | 13.5A | - | - | - | 500mm | - | - | - | ||
![]() 126-00142 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | Black | UL94 V2. | Inside | Yes | - | - | - | 126-00142 | - | - | - | - | +105°C | -40°C | - | - | - | - | -50 - 80 | -25 - 80 | - | - | - | 4 | - | - | - | - | - | - | - | T50SOSKSFT62X122PT1,7-2.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 138-00022 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | 100pc(s) | - | - | - | Ecru | - | Inside | - | - | - | - | 138-00022 | PA66 | - | - | - | 85°C | -40°C | - | - | - | - | -40 - 105 | 0 - 80 | - | - | - | 4 | - | - | Yes | - | - | - | - | UB200A-N-PA66-NA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 596-12167 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | 50m | IP20 | - | - | - | - | - | - | - | - | Separate | 596-12167 | - | - | - | - | - | - | - | - | 1.5 | - | - | - | 3 | - | - | - | 6 | - | - | - | - | - | - | TAG108TD1-1213-YE-1213-YE | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | 50000mm | - | 40.0mm | - | - | ||
![]() 161-43101 HellermannTyton | In Stock | - | - | Polyethylene | - | - | - | - | - | - | - | - | - | - | - | 30m | - | - | - | Black | - | - | - | - | 4 mm | - | 161-43101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Yes | - | - | - | - | SBPEFR4-PE-FR-BK (30) | 120 °C | -60 °C | Black | - | - | - | - | 4 mm | - | - | - | - | - | - | - | - | 30 m | - | - | - | ||
![]() 170-01102 HellermannTyton | In Stock | - | - | Polyester | - | - | - | - | 10mm | 13mm | 10 up to 13 mm | - | - | - | - | Sold per metre | - | - | - | Black,White | UL94 V0 + FMVSS-302, self-extinguishing | - | - | - | - | - | 170-01102 | Polyester (PET) | - | - | 50m | +125°C | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Twist-In-FR 13 | - | - | - | - | - | - | - | - | - | NF F 16-101/16-102 | - | non-flammable,self-sealing,halogen-free | - | - | - | - | - | - | - | - | ||
![]() 151-00192 HellermannTyton | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161-43301 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30m | - | - | - | Black | - | - | - | - | - | - | 161-43301 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | SBPEFR16-PE-FR-BK (30) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161-41100 HellermannTyton | In Stock | - | - | Polyethylene (PE) | - | - | 4mm | - | 5mm | 20mm | 5 up to 20 mm | - | - | - | - | 30m | - | (Ø) 4 mm | - | Colourless | In accordance with UL94 HB. | - | - | - | - | - | 161-41100 | Polyethylene (PE) | - | - | - | +90°C | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | SBPE4 | - | - | - | - | - | - | - | - | - | - | - | Halogen-free,Reusable | - | - | - | - | - | - | - | - | ||
![]() 170-01000 HellermannTyton | In Stock | - | - | Polyester | - | - | - | - | 4mm | 5mm | 4 up to 5 mm | - | - | - | - | Sold per metre | - | - | - | Black | Corresponds FMVSS-302, self-extinguishing | - | - | - | - | - | 170-01000 | Polyester (PET) | - | - | 150m | +125°C | -70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Twist-In 05 | - | - | - | - | - | - | - | - | - | - | - | self-sealing,halogen-free | - | - | - | - | - | - | - | - | ||
![]() 561-02303 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | Erde | - | - | 561-02303 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WIC | - | - | - | - | - | - | - | - | - | - | Earth Symbol, L1, L2, L3, N | - | - | - | - | 2.8 → 3.8mm | - | - | - | - | - | - | ||
![]() 170-11500 HellermannTyton | In Stock | - | - | Polyester | - | - | - | - | 10mm | 20mm | 10 up to 20 mm | - | - | - | - | 100m | - | - | - | Black | - | - | - | - | - | - | 170-11500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | HEGP15-PET-BK | - | - | - | - | - | - | - | - | - | - | - | highly flexible,Non-abrasive,halogen-free | - | - | - | - | - | - | - | - |