- Color
- Material
- Type
- Manufacturer
- Manufacturer Part Number
- Number of Ports
- RoHS
- Connector Type
- Packaging
- Mounting Styles
- Operating Temp Range
- Product Depth (mm)
Attribute column
Manufacturer
HellermannTyton Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Material | Base Product Number | Contact Finish Mating | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | NEMA Rating | Operating Temp Range | Package | Primary Material | Product Depth (mm) | Product Status | RoHS | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Pin Count | Shell Size - Insert | ESR (Equivalent Series Resistance) | Load Capacitance | Number of Ports | Operating Mode | Shell Size, MIL | Frequency Tolerance | Screening Level | Features | Enclosure Type | IP Rating | Product Length (mm) | Height Seated (Max) | Contact Finish Thickness - Mating | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CCE-1111L1-G HellermannTyton | In Stock | - | - | - | - | - | - | Acrylonitrile Butadiene Styrene, UV-stabilized (ABSUV) | - | - | HellermannTyton | CCE-1111L1-G | KYOCERA AVX | - | - | - | Bulk | - | - | Active | No | - | - | - | - | * | - | - | LC | CCE-A11121L11/GY | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UFCIRBXDCXN HellermannTyton | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | Acrylonitrile Butadiene Styrene (ABS);Polyamide (PA) | CA310 | Gold | HellermannTyton | UFCIRBXDCXN | ITT Cannon, LLC | - | - | - | Bulk | Metal | - | Active | No | - | 50V | -55°C ~ 125°C | - | MIL-DTL-5015, CA-B | - | Crimp | Plug, Female Sockets | UFCIR-BXDCXN | 10 | Olive Drab | Reverse Bayonet Lock | 22A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | - | Olive Drab Cadmium | - | 18-1 | - | - | 26 | - | - | - | - | Strain Relief | - | - | - | - | 19.7µin (0.50µm) | - | ||
![]() AS15 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Junction Box | IK08, IP56 | - | - | - | - | ||
![]() AS65 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Junction Box | IK08, IP56 | - | - | - | - | ||
![]() AS35 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Junction Box | IK08, IP56 | - | - | - | - | ||
![]() AS25 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Junction Box | IK08, IP56 | - | - | - | - | ||
![]() AS05 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Junction Box | IK08, IP56 | - | - | - | - | ||
![]() AFN-LAP HellermannTyton | In Stock | - | - | - | QFN | - | - | Polycarbonate (PC) | - | - | HellermannTyton | AFN-LAP | - | Surface Mount | - | -20C to 70C | - | - | 3.2(mm) | - | Yes | Commercial grade | - | - | Bulk | - | - | - | LC-APC | AFN-9999LCRP241/BK | - | Black | - | - | - | - | - | - | - | - | 4 | - | - | - | 24 | - | - | - | Commercial | - | - | - | 5(mm) | - | - | 0.75(mm) | ||
![]() UFCIRCXDCXN HellermannTyton | In Stock | - | - | - | QFN | - | - | Acrylonitrile Butadiene Styrene (ABS);Polyamide (PA) | - | - | HellermannTyton | UFCIRCXDCXN | - | Surface Mount | - | -20C to 70C | - | - | 5(mm) | - | No | Commercial grade | - | - | Bulk | - | - | - | - | UFCIR-CXDCXN | - | Black | - | - | - | - | - | - | - | - | 4 | - | - | - | 26 | - | - | - | Commercial | - | - | - | 7(mm) | - | - | 0.9(mm) | ||
![]() FFE-1LAA HellermannTyton | In Stock | - | - | - | QFN | - | - | Polycarbonate (PC) | - | - | HellermannTyton | FFE-1LAA | - | Surface Mount | - | -20C to 70C | - | - | 5(mm) | - | Yes | Commercial grade | - | - | Bulk | - | - | - | LC-APC | FFE-1LAA-PC-BK | - | Black | - | - | - | - | - | - | - | - | 4 | - | - | - | 8 | - | - | - | Commercial | - | - | - | 7(mm) | - | - | 0.9(mm) | ||
![]() MDU-S1-2LAA HellermannTyton | In Stock | - | - | - | QFN | - | - | Polycarbonate (PC) | - | - | HellermannTyton | MDU-S1-2LAA | - | Surface Mount | - | -40C to 85C | - | - | 2.5(mm) | - | Yes | Industrial grade | - | - | Bulk | - | - | - | LC-APC | MDU-S1-2LAA-PC-GY | - | Gray (GY) | - | - | - | - | - | - | - | - | 4 | - | - | - | 8 | - | - | - | Industrial | - | - | - | 3.2(mm) | - | - | 0.75(mm) | ||
![]() FDNIRBXBAWX HellermannTyton | In Stock | - | - | - | - | - | - | Polypropylene (PP) | - | - | HellermannTyton | FDNIRBXBAWX | PEI-Genesis | - | - | - | Bulk | - | - | Active | Yes | - | - | - | - | * | - | - | - | FDNIR-BXBAWX | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDNIRBXXAXX HellermannTyton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | - | Active | - | - | - | -30°C ~ 85°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | 38.4 MHz | ±30ppm | - | - | - | 100 Ohms | 12pF | - | Fundamental | - | ±20ppm | - | - | - | - | - | 0.020 (0.50mm) | - | - | ||
![]() FDNIRCXBCWX HellermannTyton | In Stock | - | - | - | - | - | - | Polypropylene (PP) | - | - | Rittal | 8609170 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | FDNIR-CXBCWX | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 59 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFE-1SSA HellermannTyton | In Stock | - | - | - | - | - | - | Polycarbonate (PC) | - | - | Eaton Benches By Wright Line | WTB48-XPX-F-P | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | SC | FFE-1SSA-PC-BK | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UFCIRCXBCXN HellermannTyton | In Stock | - | - | - | QFN | - | - | Acrylonitrile Butadiene Styrene (ABS);Polyamide (PA) | - | - | HellermannTyton | UFCIRCXBCXN | - | Surface Mount | - | -20C to 70C | - | - | 5(mm) | - | No | Commercial grade | - | - | Bulk | - | - | - | - | UFCIR-CXBCXN | - | Black | - | - | - | - | - | - | - | - | 4 | - | - | - | 26 | - | - | - | Commercial | - | - | - | 7(mm) | - | - | 0.9(mm) | ||
![]() UFCIRBXDCWX HellermannTyton | In Stock | - | - | - | QFN | - | - | Acrylonitrile Butadiene Styrene (ABS);Polyamide (PA) | - | - | HellermannTyton | UFCIRBXDCWX | - | Surface Mount | - | -20C to 70C | - | - | 2(mm) | - | No | Commercial grade | - | - | Bulk | - | - | - | - | UFCIR-BXDCWX | - | Black | - | - | - | - | - | - | - | - | 4 | - | - | - | 26 | - | - | - | Commercial | - | - | - | 1.6(mm) | - | - | 0.75(mm) | ||
![]() CCE-1111L1-B HellermannTyton | In Stock | - | - | - | QFN | - | - | Acrylonitrile Butadiene Styrene, UV-stabilized (ABSUV) | - | - | HellermannTyton | CCE-1111L1-B | - | Surface Mount | - | -20C to 70C | - | - | 2(mm) | - | No | Commercial grade | - | - | Bulk | - | - | - | LC | CCE-A11121L11/BK | - | Black | - | - | - | - | - | - | - | - | 4 | - | - | - | 12 | - | - | - | Commercial | - | - | - | 1.6(mm) | - | - | 0.75(mm) | ||
![]() CCE-1111LX-G HellermannTyton | In Stock | - | - | - | QFN | - | - | Acrylonitrile Butadiene Styrene, UV-stabilized (ABSUV) | - | - | HellermannTyton | CCE-1111LX-G | - | Surface Mount | - | -20C to 70C | - | - | 2.5(mm) | - | No | Commercial grade | - | - | Bulk | - | - | - | LC | CCE-A11121LX1/GY | - | Gray | - | - | - | - | - | - | - | - | 4 | - | - | - | 12 | - | - | - | Commercial | - | - | - | 2(mm) | - | - | 0.75(mm) | ||
![]() AFN-LAA HellermannTyton | In Stock | - | - | - | QFN | - | - | Polycarbonate (PC) | - | - | HellermannTyton | AFN-LAA | - | Surface Mount | - | -20C to 70C | - | - | 2.5(mm) | - | Yes | Commercial grade | - | - | Bulk | - | - | - | LC-APC | AFN-9999LCRXXX1/BK | - | Black | - | - | - | - | - | - | - | - | 4 | - | - | - | 24 | - | - | - | Commercial | - | - | - | 3.2(mm) | - | - | 0.75(mm) |