- Material
- Type
- Color
- Operating Temperature
- Flammability
- Series
- Thread Size
- Finish
- IP Rating
- Standards Met
- Angled
- Content
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Compatible with | Conduit features | Content | External thread | Factory colour | Manufacturer part # | Max. temperature | Min. temperature | RoHS-compliant | Standards Met | Operating Temperature | Series | Type | Color | Thread Size | Finish | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-31204 PCS25-PC-NPB-ML HellermannTyton | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Helaguard PCS-PC | - | - | M25 | Nickel Plated | IP54 | - | ||
![]() 166-32704 LTS25-EI-NPB-ML HellermannTyton | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Helaguard LTS-EI | - | - | M25 | Nickel Plated | - | - | ||
![]() 166-31804 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | - | - | - | - | ||
![]() 166-32401 LTS16-90FMC-M16-NPB/PA6-ML HellermannTyton | In Stock | - | - | Brass, PA 6 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Helaguard LTS-90FMC | - | - | M16 | Nickel Plated | IP68 | - | ||
![]() 166-31405 PCS25-FMC-M25-NPB/PA6-ML HellermannTyton | In Stock | - | - | Brass, PA 6 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Helaguard PCS-FMC | - | - | M25 | Nickel Plated | IP65 | - | ||
![]() 166-32301 LTS16-SMC-M16-NPB/PA6/PS-SR HellermannTyton | In Stock | - | - | Brass, PA 6 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Helaguard LTS-SMC | - | - | M16 | Nickel Plated | IP68 | - | ||
![]() 166-31007 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | M40 | - | - | - | ||
![]() 166-30324 HellermannTyton | In Stock | - | - | - | Straight | - | - | 1pc(s) | M20 | Metal | 166-30324 | +600°C | -100°C | - | - | - | HelaGuard | SSC20-FM-M20-SS316-ML | - | M20 | - | - | 260.30mm | ||
![]() 166-30423 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | M25 | - | - | - | ||
![]() 166-31003 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | M20 | - | - | - | ||
![]() 166-30321 HellermannTyton | In Stock | - | - | - | Straight | - | - | 1pc(s) | M12 | Metal | 166-30321 | +600°C | -100°C | Yes | - | - | HelaGuard | SSC10-FM-M12-SS316-ML | - | M12 | - | - | 21mm | ||
![]() 166-31504 PCS25-SMC-M25-NPB/PA6/PS-SR HellermannTyton | In Stock | - | - | Brass, PA 6 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Helaguard PCS-SMC | - | - | M25 | Nickel Plated | IP65 | - | ||
![]() 166-31403 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | M20 | - | - | - | ||
![]() 166-30402 HellermannTyton | In Stock | - | - | Brass | Straight | HelaGuard SC | flame-retardant,halogen-free | 1pc(s) | M16 | Metal | 166-30402 | +300°C | -100°C | - | - | - | HelaGuard | M16 | - | M16 | - | - | - | ||
![]() 166-31301 PCS20-FF-M20-NPB-ML HellermannTyton | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Helaguard PCS-FF | - | - | M20 | Nickel Plated | IP54 | - | ||
![]() 166-32405 LTS32-90FMC-M32-NPB/PA6-ML HellermannTyton | In Stock | - | - | Brass, PA 6 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Helaguard LTS-90FMC | - | - | M32 | Nickel Plated | IP68 | - | ||
![]() FSU40-E HellermannTyton | In Stock | - | - | Galvanised Steel (GS) | - | - | - | - | - | - | - | - | - | - | - | -148°F to +572°F (-100°C to +300°C) | - | FSU40-E | Metal (ML) | - | - | - | - | ||
![]() FSU32-E HellermannTyton | In Stock | - | - | Galvanised Steel (GS) | - | - | - | - | - | - | - | - | - | - | - | -148°F to +572°F (-100°C to +300°C) | - | FSU32-E | Metal (ML) | - | - | - | - | ||
![]() FSU50-E HellermannTyton | In Stock | - | - | Galvanised Steel (GS) | - | - | - | - | - | - | - | - | - | - | - | -148°F to +572°F (-100°C to +300°C) | - | FSU50-E | Metal (ML) | - | - | - | - | ||
![]() LTP20-E HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | - | - | - | - | - | - | - | - | - | - | - | -58°F to +275°F (-50°C to +135°C) | - | LTS050-EI | Metal (ML) | - | - | - | - |