- Material
- Type
- Color
- Operating Temperature
- Flammability
- Series
- Thread Size
- Finish
- IP Rating
- Standards Met
- Angled
- Content
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Operating Temperature | Type | Color | Flammability |
---|---|---|---|---|---|---|---|---|---|---|
![]() 166-90797 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | -58°F to +275°F (-50°C to +135°C) | HGU28-S-M25B | Black (BK) | Self-Extinguishing | ||
![]() 166-90853 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | -58°F to +275°F (-50°C to +135°C) | HGU125-S-1500 | Black (BK) | Self-Extinguishing | ||
![]() 166-90454 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | -58°F to +275°F (-50°C to +135°C) | HGL038-90-0500 | Black (BK) | UL 94 V2 | ||
![]() 166-90780 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | -58°F to +275°F (-50°C to +135°C) | HG125-HG125 | Black (BK) | UL 94 V2 | ||
![]() 166-90798 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | -58°F to +275°F (-50°C to +135°C) | HGU34-S-M32B | Black (BK) | Self-Extinguishing | ||
![]() 166-90452 HellermannTyton | In Stock | - | - | Polyamide 6 (PA6) | -40°F to +248°F (-40°C to +120°C) | HG-LW0250 | Black (BK) | Self-Extinguishing according to EN IEC 61386 | ||
![]() 166-90281 HellermannTyton | In Stock | - | - | Polyamide 6 (PA6) | -40°F to +248°F (-40°C to +120°C) | HG-SW1508 | Gray (GY) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() 166-90280 HellermannTyton | In Stock | - | - | Polyamide 6 (PA6) | -40°F to +248°F (-40°C to +120°C) | HG-SW1258 | Gray (GY) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() 166-90852 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | -58°F to +275°F (-50°C to +135°C) | HGU125-S-1250 | Black (BK) | Self-Extinguishing | ||
![]() 166-90809 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | -58°F to +275°F (-50°C to +135°C) | HGU34-90-M32B | Black (BK) | Self-Extinguishing | ||
![]() 166-90861 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | -58°F to +275°F (-50°C to +135°C) | HGU150-45-1500 | Black (BK) | Self-Extinguishing | ||
![]() 166-90858 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | -58°F to +275°F (-50°C to +135°C) | HGU150-90-1500 | Black (BK) | Self-Extinguishing | ||
![]() 166-90285 HellermannTyton | In Stock | - | - | Polyamide 6 (PA6) | -40°F to +248°F (-40°C to +120°C) | HG-SW0318 | Gray (GY) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() 166-90307 HellermannTyton | In Stock | - | - | Polyamide 6.6 (PA66) | -58°F to +275°F (-50°C to +135°C) | HG150-S-2000 | Black (BK) | UL 94 V2 | ||
![]() 166-90283 HellermannTyton | In Stock | - | - | Polyamide 6 (PA6) | -40°F to +248°F (-40°C to +120°C) | HG-SW0258 | Gray (GY) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() LTP50-M50-CUL45 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | LTS150-45FMC-M50 | Metal (ML) | - | ||
![]() FU50-M50-M HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +572°F (-50°C to +300°C) | FU50-M50-M | Metal (ML) | - | ||
![]() LTP20-LTP20 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +275°F (-50°C to +135°C) | LTS050-LTS050 | Metal (ML) | - | ||
![]() LTP63-M63-CUL45 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | LTS200-45FMC-M63 | Metal (ML) | - | ||
![]() LTP12-M16-S HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | LTS031-SMC-M16 | Metal (ML) | - |