- Material
- Type
- Color
- Operating Temperature
- Flammability
- Series
- Thread Size
- Finish
- IP Rating
- Standards Met
- Angled
- Content
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Operating Temperature | Type | Color | Flammability |
---|---|---|---|---|---|---|---|---|---|---|
![]() LTP25-M25-EXD-90 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -76°F to +185°F (-60°C to +85°C) | LTP25-M25-EXD-90 | Metal (ML) | - | ||
![]() LTP20-M20-EXD-90 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -76°F to +185°F (-60°C to +85°C) | LTP20-M20-EXD-90 | Metal (ML) | - | ||
![]() LTP40-M40-EXD HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -76°F to +185°F (-60°C to +85°C) | LTP40-M40-EXD | Metal (ML) | - | ||
![]() LTP50-M50-EXD HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -76°F to +185°F (-60°C to +85°C) | LTP50-M50-EXD | Metal (ML) | - | ||
![]() FSU12-M16-C-S HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +275°F (-50°C to +135°C) | FSU12-M16-C-S | Metal (ML) | - | ||
![]() FSU20-M20-C-S HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +275°F (-50°C to +135°C) | FSU20-M20-C-S | Metal (ML) | - | ||
![]() FSU32-M32-C90 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU32-M32-C90 | Metal (ML) | - | ||
![]() FSU25-M25-C90 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU25-M25-C90 | Metal (ML) | - | ||
![]() FSU32-M32-C-S HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +275°F (-50°C to +135°C) | FSU32-M32-C-S | Metal (ML) | - | ||
![]() FSU32-M32-M HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +572°F (-50°C to +300°C) | FSU32-M32-M | Metal (ML) | - | ||
![]() FSU16-M16-M HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +572°F (-50°C to +300°C) | FSU16-M16-M | Metal (ML) | - | ||
![]() FSU20-M20-C90 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU20-M20-C90 | Metal (ML) | - | ||
![]() FSU16-M20-M HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | -58°F to +572°F (-50°C to +300°C) | FSU16-M20-M | Metal (ML) | - | ||
![]() FSU12-M16-C90 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU12-M16-C90 | Metal (ML) | - | ||
![]() FSU75-M75-C HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU75-M75-C | Metal (ML) | - | ||
![]() FSU12-M16-C HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU12-M16-C | Metal (ML) | - | ||
![]() FSU63-M63-C HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU63-M63-C | Metal (ML) | - | ||
![]() FSU32-100-C HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | -58°F to +275°F (-50°C to +135°C) | FSU32-100-C | Metal (ML) | - | ||
![]() FU50-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS) | -148°F to +572°F (-100°C to +300°C) | FU50-10M | Metal (ML) | Self-Extinguishing according to EN IEC 61386-1 | ||
![]() LTBRDP40B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | -4°F to +221°F (-20°C to +105°C) | LTBRDP40B-10M | Black (BK) | Self-Extinguishing according to EN IEC 61386-1 |