- Material
- Type
- Color
- Operating Temperature
- Flammability
- Series
- Thread Size
- Finish
- IP Rating
- Standards Met
- Angled
- Content
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Standards Met | Operating Temperature | Series | Type | Color | Thread Size | Finish | Flammability | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTP16B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | -4°F to +221°F (-20°C to +105°C) | - | LTS0380-25M | Black (BK) | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() FSU63B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | +5°F to +158°F (-15°C to +70°C) | - | FSU63B-10M | Black (BK) | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() FSU40B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | +5°F to +158°F (-15°C to +70°C) | - | FSU40B-10M | Black (BK) | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() LTP50-M50-EXD-45 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | - | -76°F to +185°F (-60°C to +85°C) | - | LTP50-M50-EXD-45 | Metal (ML) | - | - | - | - | ||
![]() FPU50BU-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | - | -40°F to +212°F (-40°C to +100°C) | - | FPU50BU-10M | Blue (BU) | - | - | UL 94 V0 | - | ||
![]() LTP32-M32-EXD-45 HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | - | -76°F to +185°F (-60°C to +85°C) | - | LTP32-M32-EXD-45 | Metal (ML) | - | - | - | - | ||
![]() FSU25-M25-C-S HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB) | - | -58°F to +275°F (-50°C to +135°C) | - | FSU25-M25-C-S | Metal (ML) | - | - | - | - | ||
![]() FSU12B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | +5°F to +158°F (-15°C to +70°C) | - | FSU12B-25M | Black (BK) | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() FSU32B-25M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | +5°F to +158°F (-15°C to +70°C) | - | FSU32B-25M | Black (BK) | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() LTP16-M20-S HellermannTyton | In Stock | - | - | Nickel Plated Brass (NPB);Polyamide 6 (PA6) | - | -58°F to +275°F (-50°C to +135°C) | - | LTS038-SMC-M20 | Metal (ML) | - | - | - | - | ||
![]() LTP10B-50M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | -4°F to +221°F (-20°C to +105°C) | - | LTS0250-50M | Black (BK) | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | ||
![]() FPU63B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | - | -40°F to +212°F (-40°C to +100°C) | - | FPU63B-10M | Black (BK) | - | - | UL 94 V0 | - | ||
![]() 166-30401 HellermannTyton | In Stock | - | - | - | - | - | HelaGuard | - | - | M16 | - | - | - | ||
![]() 166-31411 HellermannTyton | In Stock | - | - | - | - | - | HelaGuard | - | - | PG21 | - | - | - | ||
![]() 167-00525 FG36-UH-PP-GY HellermannTyton | In Stock | - | - | PP | - | - | - | - | - | - | - | - | IP54 | ||
![]() 166-31103 HellermannTyton | In Stock | - | - | - | - | - | HelaGuard | - | - | M20 | - | - | - | ||
![]() 167-00521 HellermannTyton | In Stock | - | - | - | - | - | HelaGuard | - | - | - | - | - | - | ||
![]() 166-31602 PCS16-90FMC-M16-NPB/PA6-ML HellermannTyton | In Stock | - | - | Brass, PA 6 | RoHS Compliant | - | Helaguard PCS-90FMC | - | - | M16 | Nickel Plated | - | IP65 | ||
![]() 166-30411 HellermannTyton | In Stock | - | - | - | - | - | HelaGuard | - | - | PG9 | - | - | - | ||
![]() 166-31805 HellermannTyton | In Stock | - | - | - | - | - | HelaGuard | - | - | - | - | - | - |