- Material
- Type
- Color
- Operating Temperature
- Flammability
- Series
- Thread Size
- Finish
- IP Rating
- Standards Met
- Angled
- Content
Attribute column
Manufacturer
HellermannTyton Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angled | Compatible with | Conduit features | Content | ECCN | External thread | Factory colour | Harmonized Code | Itar Registered | Manufacturer part # | Max. temperature | Min. temperature | Mounting Hole Dia | Standards Met | Operating Temperature | Series | Type | Color | Thread Size | Finish | Flammability | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTP10B-50M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyvinylchloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -4°F to +221°F (-20°C to +105°C) | - | LTS0250-50M | Black (BK) | - | - | Self-Extinguishing according to EN IEC 61386-1 | - | - | - | - | ||
![]() FPU63B-10M HellermannTyton | In Stock | - | - | Galvanised Steel (GS);Polyurethane resin DS (PUR DS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°F to +212°F (-40°C to +100°C) | - | FPU63B-10M | Black (BK) | - | - | UL 94 V0 | - | - | - | - | ||
![]() 166-51100 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | - | - | - | - | - | - | - | ||
![]() 166-30322 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | M16 | - | - | - | - | - | - | ||
![]() 166-30407 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | M40 | - | - | - | - | - | - | ||
![]() 166-30500 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | M25 | - | - | - | - | - | - | ||
![]() 166-31000 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | M12 | - | - | - | - | - | - | ||
![]() 166-31008 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | M50 | - | - | - | - | - | - | ||
![]() 166-32214 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | PG21 | - | - | - | - | - | - | ||
![]() MB1 HellermannTyton | In Stock | - | - | - | - | - | - | - | EAR99 | - | - | - | Unavailable | - | - | - | 2.9mm | - | - | - | - | - | - | - | - | - | 3.5mm | 12.5mm | 8mm | ||
![]() 166-31407 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | M40 | - | - | - | - | - | - | ||
![]() 166-30403 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | M20 | - | - | - | - | - | - | ||
![]() 166-31410 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | PG16 | - | - | - | - | - | - | ||
![]() 166-31107 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | M40 | - | - | - | - | - | - | ||
![]() 166-30400 HellermannTyton | In Stock | - | - | Brass | Straight | HelaGuard SC | flame-retardant,halogen-free | 1pc(s) | - | M12 | Metal | - | - | 166-30400 | +300°C | -100°C | - | - | - | HelaGuard | M12 | - | M12 | - | - | - | - | - | - | ||
![]() 166-31115 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HelaGuard | - | - | PG21 | - | - | - | - | - | - | ||
![]() 166-31104 PCS20-SM-M20-NPB/PS-SR HellermannTyton | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Helaguard PCS-SM | - | - | M20 | Nickel Plated | - | IP54 | - | - | - | ||
![]() 166-31203 PCS20-PC-NPB-ML HellermannTyton | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Helaguard PCS-PC | - | - | M20 | Nickel Plated | - | IP54 | - | - | - | ||
![]() 166-31803 PCS20-EI-NPB-ML HellermannTyton | In Stock | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Helaguard PCS-EI | - | - | M20 | Nickel Plated | - | IP65 | - | - | - | ||
![]() 166-31406 PCS32-FMC-M32-NPB/PA6-ML HellermannTyton | In Stock | - | - | Brass, PA 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Helaguard PCS-FMC | - | - | M32 | Nickel Plated | - | IP65 | - | - | - |