- Material
- Series
- IP Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Thread Size
- Operating Temperature Range
- Standards Met
- Body colour
- Certificates
- Panel cutout diameter
- Type of cable accessories
Attribute column
Manufacturer
HellermannTyton Cable and Cord Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Body colour | Certificates | Maximum Operating Temperature | Minimum Operating Temperature | Panel cutout diameter | Standards Met | Type of cable accessories | Series | Part Status | Moisture Sensitivity Level (MSL) | Thread Size | Operating Temperature Range | IP Rating | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NGM50-WHT HellermannTyton | In Stock | - | - | - | Nylon 66 | - | - | +100°C | -40°C | - | - | - | NGM | - | - | M50 | - | IP68 | - | - | ||
![]() NGM50-RED HellermannTyton | In Stock | - | - | - | Nylon 66 | - | - | +100°C | -40°C | - | - | - | NGM | - | - | M50 | - | IP68 | - | - | ||
![]() NGM63-RED HellermannTyton | In Stock | - | - | - | Nylon 66 | - | - | +100°C | -40°C | - | - | - | NGM | - | - | M63 | - | IP68 | - | - | ||
![]() NGM50-DGY HellermannTyton | In Stock | - | - | - | Nylon 66 | - | - | +100°C | -40°C | - | - | - | NGM | - | - | M50 | - | IP68 | - | - | ||
![]() NGM25-GY HellermannTyton | In Stock | - | - | - | Nylon 66 | - | - | +100°C | -40°C | - | RoHS Compliant, UL 94 V-2 | - | NGM | - | - | M25 | -40 → +100 °C | IP68 | - | - | ||
![]() 167-00514 FG27-PG21-PP-GY HellermannTyton | In Stock | - | - | - | PP | - | - | +80°C | -35°C | - | UL 94 V-2 | - | FG | - | - | PG21 | -35 → +80 °C | IP54 | - | - | ||
![]() NGM32-GY HellermannTyton | In Stock | - | - | - | Nylon 66 | - | - | +100°C | -40°C | - | RoHS Compliant, UL 94 V-2 | - | NGM | - | - | M32 | -40 → +100 °C | IP68 | - | - | ||
![]() 632-01019 HELLERMANNTYTON | In Stock | - | - | - | - | white | RoHS compliant | - | - | 9mm | - | strain relief | - | - | - | - | - | - | 35mm | - | ||
![]() 166-90505 HellermannTyton | In Stock | - | - | 20 Weeks | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | HelaGuard | Active | Not Applicable | - | - | - | - | RoHS Compliant |