- Material
- Certificates
- Type of cable accessories
- Connections
- Kind of thread
- Kind of thread1
- Width
- Material1
- Plating material
- Type
- Length
- Height
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Bundle Center to Mounting Center | Base Product Number | Brand | Content | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen-free | Manufacturer | Manufacturer part # | Max. cable tie width | Max. temperature | Maximum Bundle Diameter | Mfr | Min. temperature | Mounting Hole Dia | Package | Product Status | RoHS-compliant | Suitable for | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Depth | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Product Category | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNP3310H4 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | Polyacetal (POM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | - | Push-Fit | 1.283 ~ 1.595 32.59mm ~ 40.51mm | - | - | - | - | 1.564 ~ 2.517 39.73mm ~ 63.93mm | 0.290 7.36mm | - | - | 0.067 1.70mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-01667 HellermannTyton | 39 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.669 (42.40mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | M6 | 90°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.492 88.70mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01665 HellermannTyton | 39 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.909 (48.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | - | M6 | 30°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | - | 3.740 95.00mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-00667 HellermannTyton | 39 |
| Datasheet | 4 Weeks | - | Adhesive | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | WAC | Active | 1 (Unlimited) | Clip, C-Type | Gray | - | - | - | - | 0.500 ~ 0.750 12.70mm ~ 19.05mm | - | Flame Retardant | - | 0.680 ~ 1.050 17.27mm ~ 26.67mm | 1.130 28.70mm | 1.000 25.40mm | 19.1 mm | - | - | UL94 V-0 | Unknown | RoHS Compliant | UL94 V-0 | ||
![]() FC140 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | Polyethylene (PE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2017 | NC | Active | 1 (Unlimited) | Clip, U-Type | Black | - | - | - | Half | 0.551 14.00mm | - | - | - | 0.386 9.80mm | 0.925 23.50mm | 0.374 9.50mm | - | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-02845 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 154-00019 HellermannTyton | 5015 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-03005 HellermannTyton | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-01144 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-03006 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-03007 HellermannTyton | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 211-15080 ALU8C-AL/CR-BK HellermannTyton | 2715 |
| - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.3mm | - | - | - | - | - | - | - | ||
![]() 151-02874 HellermannTyton | In Stock | - | - | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | 13mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 156-02875 HellermannTyton | 41 |
| - | - | - | - | - | - | - | HellermannTyton | - | - | 2000 | - | HellermannTyton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-03123 HellermannTyton | 121 |
| - | - | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 3.460 (87.89mm) | 151-03 | - | - | - | - | - | - | - | - | - | - | HellermannTyton | - | - | Bag | Active | - | - | - | - | - | - | - | Clamp, P-Type | Black | - | - | M10 | 180°, Ratchet, Ribbed | 2.480 ~ 3.150 (62.99mm ~ 80.01mm) | 0.405 (10.29mm) | Heat Stabilized, Impact Modified, UV Stabilized | - | - | 5.820 (147.83mm) | 1.370 (34.80mm) | - | - | - | UL94 HB | - | - | - | ||
![]() 151-03246 HellermannTyton | In Stock | - | - | - | - | - | PA 6.6 | - | - | - | 25pc(s) | Black | - | No | - | 151-03246 | - | - | - | - | - | - | - | - | - | Bosch Rexroth 45mm section rail | - | - | - | - | - | ACFM7W10PT5.3 | - | - | - | - | - | - | - | impact-resistant | - | 9.3mm | 17.5mm | 22.5mm | - | - | - | - | - | - | - | ||
![]() 167-00524 FG27-UH-PP-GY HellermannTyton | 234 |
| - | - | - | - | PP | - | - | - | - | - | - | - | - | - | - | - | 27mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36mm | - | - | - | - | - | - | - | - | 57mm | 52 mm | - | - | - | - | - | - | - | ||
![]() 151-01561 HellermannTyton | In Stock | - | - | - | - | - | PA 6.6 | - | - | - | 1pc(s) | Black | - | Yes | - | 151-01561 | 10mm | +85°C | - | - | -40°C | - | - | - | Yes | - | - | - | - | - | - | MB5APT-I-PA66-BK | - | - | - | - | - | - | - | halogen-free | - | 4.70mm | 38mm | 38mm | - | - | - | - | - | - | - | ||
![]() 211-60169 H16P-PA66-NA HellermannTyton | 33 |
| - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | - | - | - | - | ||
![]() 151-01637 RCA180SM6-PA66HIRHSUV/ST/ZN-BK HellermannTyton | 98 |
| - | - | - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | 13.7mm | - | - | - | - | - | - | - | - | - | RCB180SM | - | - | - | - | - | - | - | - | - | - | - | - | - | 83.1mm | 34.9 mm | - | - | - | - | - | - | - |