- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Bundle Center to Mounting Center | Base Product Number | Brand | Content | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen-free | Manufacturer | Manufacturer part # | Max. cable tie width | Max. temperature | Maximum Bundle Diameter | Mfr | Min. temperature | Mounting Styles | Package | Product Status | RoHS-compliant | Where Used | Series | Type | Color | Depth | Adhesive | Product Type | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Product | Features | Compliance | Product Category | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-15250 FKH25A-PA66HIR-BK HellermannTyton | 2147 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FKH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | 25 mm | - | - | - | ||
![]() 151-15500 FKH50A-PA66HIR-BK HellermannTyton | 2780 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FKH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56.6mm | 25 mm | - | - | - | ||
![]() 156-02878 HellermannTyton | 42 |
| - | - | - | - | - | HellermannTyton | - | - | 2000 | - | HellermannTyton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | HellermannTyton | - | - | - | - | - | - | ||
![]() 156-02876 HellermannTyton | 42 |
| - | - | - | - | - | HellermannTyton | - | - | 2000 | - | HellermannTyton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | - | HellermannTyton | - | - | - | - | - | - | ||
![]() 211-15150 ALU15C-AL/CR-BK HellermannTyton | 2906 |
| - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.3mm | - | - | - | ||
![]() 211-15160 ALU16C-AL/CR-BK HellermannTyton | 2544 |
| - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.3mm | - | - | - | ||
![]() 211-15050 ALU5C-AL/CR-BK HellermannTyton | 2740 |
| - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.3mm | - | - | - | ||
![]() 211-10130 ALU13-AL-NA HellermannTyton | 2923 |
| - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | ||
![]() 167-00523 FG21-UH-PP-GY HellermannTyton | 205 |
| - | - | PP | - | - | - | - | - | - | - | - | - | - | - | 21mm | - | - | - | - | - | - | - | - | - | - | 27mm | - | - | - | - | - | - | - | - | - | - | - | 50mm | 49.8 mm | - | - | - | ||
![]() 156-03002 HellermannTyton | 203 | - | - | Fastener | Polyamide (PA66), Nylon 6/6 | - | 156-03 | - | - | - | - | - | - | - | - | - | 36 mm | HellermannTyton | - | Strut Mount | Bulk | Active | - | Conduit, Tubing and Cables | Quick2Clamp | Clamp, P-Type | Black | - | - | Cable Mounts | - | Ratchet, Ribbed | 0.760 ~ 1.420 (19.30mm ~ 36.07mm) | - | Cable Clamps | - | UL | - | 2.040 (51.82mm) | 4.560 (115.82mm) | 1.370 (34.80mm) | - | - | - | ||
![]() 156-03003 HellermannTyton | 20 |
| - | Fastener | Polyamide (PA66), Nylon 6/6 | - | 156-03 | - | - | - | - | - | - | - | - | - | 1.42 in | HellermannTyton | - | Strut Mount | Bulk | Active | - | Conduit, Tubing and Cables | Quick2Clamp | Clamp, P-Type | Black | - | - | Cable Mounts | - | Ratchet, Ribbed | 0.760 ~ 1.420 (19.30mm ~ 36.07mm) | - | Cable Clamps | - | UL | - | 2.040 (51.82mm) | 4.560 (115.82mm) | 1.370 (34.80mm) | - | - | - | ||
![]() 156-03001 HellermannTyton | 138 |
| - | Fastener | Polyamide (PA66), Nylon 6/6 | - | 156-03 | - | - | - | - | - | - | - | - | - | 19.5 mm | HellermannTyton | - | Strut Mount | Bulk | Active | - | Conduit, Tubing and Cables | Quick2Clamp | Clamp, P-Type | Black | - | - | Cable Mounts | - | Ratchet, Ribbed | 0.500 ~ 0.770 (12.70mm ~ 19.56mm) | - | Cable Clamps | Heat Stabilized, Impact Modified, UV Stabilized | UL | - | 1.410 (35.81mm) | 3.150 (80.00mm) | 3.150 (80.00mm) | - | - | - | ||
![]() 151-03008 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-01595 HellermannTyton | In Stock | - | - | - | PA 6.6 | - | - | - | 1pc(s) | Ecru | - | Yes | - | 151-01595 | 8.40mm | +85°C | - | - | -40°C | - | - | - | Yes | - | - | QM40APT-I-PA66-NA | - | - | - | - | - | - | - | - | - | halogen-free,silicone-free | - | - | 5.50mm | 40mm | 40mm | - | - | - | ||
![]() 151-01558 HellermannTyton | In Stock | - | - | - | PA 6.6 | - | - | - | 1pc(s) | Ecru | - | Yes | - | 151-01558 | 4.40mm | +85°C | - | - | -40°C | - | - | - | Yes | - | - | MB3APT-I-PA66-WH | - | - | - | - | - | - | - | - | - | halogen-free | - | - | 3.10mm | 19mm | 19mm | - | - | - | ||
![]() 190-00029 HellermannTyton | In Stock | - | - | - | Plastic | - | - | - | 1pc(s) | - | - | - | - | 190-00029 | - | - | - | - | - | - | - | - | - | - | - | SNP1.25-PA66GF13-BK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 133-04531 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201-10020 C2-PA6HIR-BK HellermannTyton | 139 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | - | - | - | - | - | - | - | - | - | - | - | 35mm | 15.5 mm | - | - | - | ||
![]() 201-10010 C1-PA6HIR-BK HellermannTyton | 238 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | - | - | - | - | - | - | - | - | 25mm | 15.5 mm | - | - | - | ||
![]() 151-00982 MSC2-SS304-ML HellermannTyton | 2740 |
| - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | 7.6mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |