- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Bundle Ø (max.) | Bundle Ø range | Certificates | Colour | Conduit size | Connections | Content | Dimensions | External thread | Factory colour | Fire protection properties | For Use With | Gross weight | Halogen-free | IP rating1 | Kind of thread | Kind of thread1 | Manufacturer part # | Manufacturer series | Material (details) | Max. cable tie width | Max. temperature | Maximum Bundle Diameter | Min. temperature | Outside Ø | Plating material | RoHS-compliant | Suitable for | Type of cable accessories | Operating temperature | Series | Type | Color | Product | Features | IP rating | Height | Length | Width | Panel Thickness | Flammability rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 211-60189 HellermannTyton | In Stock | - | - | Polyamide 6.6 | 35mm | 35 mm (max) | - | - | - | - | 1pc(s) | (W x WT x FH x F x R) | - | Ecru | Tilde UL94 V2 | - | - | Yes | - | - | - | 211-60189 | - | Polyamide 6.6 (PA66) | - | +85°C | - | -40°C | - | - | - | - | - | - | - | H18P | - | - | halogen-free,heat-stabilised | - | - | - | 12mm | - | - | - | ||
![]() 156-02742 HellermannTyton | 125 | - | - | - | 29mm | 29 mm (max) | - | - | - | - | 1pc(s) | - | - | Black | - | - | - | - | - | - | - | 156-02742 | - | - | - | +100°C | - | -40°C | - | - | - | - | - | - | - | SRC150M8-PA6GF30-BK | - | - | - | - | 49.4mm | 250mm | 26mm | - | - | - | ||
![]() 151-03192 HellermannTyton | In Stock | - | - | PA 6.6 | - | - | - | - | - | - | 500pc(s) | - | - | Black | - | - | - | No | - | - | - | 151-03192 | - | - | - | - | - | - | - | - | - | Bosch Rexroth 45mm section rail | - | - | - | ACFM5W8PT4,5 | - | - | impact-resistant | - | - | - | - | - | - | - | ||
![]() 151-01592 HellermannTyton | In Stock | - | - | PA 6.6 | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | - | Yes | - | - | - | 151-01592 | - | - | 4mm | +85°C | - | -40°C | - | - | Yes | - | - | - | - | QM20APT-I-PA66-BK | - | - | halogen-free,silicone-free | - | 3.70mm | 20mm | 20mm | - | - | - | ||
![]() 151-01557 HellermannTyton | In Stock | - | - | PA 6.6 | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | - | Yes | - | - | - | 151-01557 | - | - | 4.40mm | +85°C | - | -40°C | - | - | Yes | - | - | - | - | MB3APT-I-PA66-BK | - | - | halogen-free | - | 3.10mm | 19mm | 19mm | - | - | - | ||
![]() 166-50140 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | - | - | - | - | - | 1pc(s) | - | M50 | - | - | - | - | - | - | - | - | 166-50140 | - | - | - | +135°C | - | -50°C | 66mm | - | Yes | - | - | - | - | ALPA-M63-PA66GF30-BK | Black | - | - | - | - | - | - | - | - | - | ||
![]() 211-10080 ALU8-AL-NA HellermannTyton | 2951 |
| - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | - | ||
![]() 211-60029 H2P-PA66-NA HellermannTyton | 1098 |
| - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | ||
![]() 211-60149 H14P-PA66-NA HellermannTyton | 99 |
| - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | ||
![]() 156-01574 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T50 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 192-10010 HellermannTyton | In Stock | - | - | Plastic | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | 192-10010 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | SNP1-PA66GF13-BK | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-01596 HellermannTyton | In Stock | - | - | PA 6.6 | - | - | - | - | - | - | 1pc(s) | - | - | Black | - | - | - | Yes | - | - | - | 151-01596 | - | - | 8.40mm | +85°C | - | -40°C | - | - | Yes | - | - | - | - | QM40APT-I-PA66-BK | - | - | halogen-free,silicone-free | - | 5.50mm | 40mm | 40mm | - | - | - | ||
![]() 151-00447 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-03903 HellermannTyton | 570 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | - | - | - | - | - | - | - | - | Solar Locking Clamp | Black | Cable Clamps | - | - | 57.23 mm | 28.43 mm | 12 mm | 3 mm | - | UL 94 HB | ||
![]() 151-03863 HellermannTyton | 1417 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire and Cable Bundles | - | - | - | - | - | - | - | - | - | - | 14 mm | - | - | - | - | - | - | - | - | Solar Locking Clamp | Black | Cable Clamps | - | - | 41.45 mm | 28.43 mm | 12 mm | 8.25 mm | - | - | ||
![]() 151-02858 HellermannTyton | In Stock | - | - | PA 6.6 | - | - | - | - | - | - | 500pc(s) | - | - | Black | - | - | - | No | - | - | - | 151-02858 | - | - | 8mm | +105°C | - | -40°C | - | - | - | Bosch Rexroth 45mm section rail | - | - | - | ACFM2W10PT6 | - | - | heat-stabilised,impact-resistant | - | - | - | - | - | - | - | ||
![]() 166-24600 HELLERMANNTYTON | In Stock | - | - | polyamide | - | - | RoHS compliant | black | 16 | 16mm socket / 16mm socket | - | - | - | - | - | - | 20.8g | - | - | - | - | - | HelaGuard | - | - | - | - | - | - | - | - | - | connector | -50...135°C | - | - | - | - | - | IP66 | - | - | - | - | UL94V-2 | - | ||
![]() 166-36104 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | - | 32 | 32mm socket / M32 | - | - | - | - | - | - | 1800g | - | - | metric | outside | - | HelaGuard PCS-SCG | - | - | - | - | - | - | nickel | - | - | straight terminal connector | -50...135°C | - | - | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() 166-32407 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | - | 50 | 50mm socket / M50 | - | - | - | - | - | - | 620g | - | IP69K | metric | outside | - | HelaGuard LTS-EI | - | - | - | - | - | - | nickel | - | - | 90° angled connector | -50...135°C | - | - | - | - | - | IP66 | - | - | - | - | - | - | ||
![]() 166-36101 HELLERMANNTYTON | In Stock | - | - | brass | - | - | RoHS compliant | - | 16 | 16mm socket / M16 | - | - | - | - | - | - | 700g | - | - | metric | outside | - | HelaGuard PCS-SCG | - | - | - | - | - | - | nickel | - | - | straight terminal connector | -50...135°C | - | - | - | - | - | IP65 | - | - | - | - | - | - |