- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Certificates | Colour | Conduit size | Connections | Content | External thread | Factory colour | Factory Pack Quantity | For Use With | Gross weight | Halogen-free | Manufacturer part # | Manufacturer series | Material1 | Max. cable tie width | Max. temperature | Maximum Bundle Diameter | Min. temperature | Outside Ø | RoHS | RoHS-compliant | Suitable for | Type of cable accessories | Operating temperature | Operating Temperature | Packaging | Series | Part Status | Type | Color | Type Attributes | Opening Size | Product | Features | IP rating | Height | Length | Width | Panel Thickness | Material Flammability Rating | Flammability rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-01557 HellermannTyton | In Stock | - | - | - | PA 6.6 | - | - | - | - | 1pc(s) | - | Black | - | - | - | Yes | 151-01557 | - | - | 4.40mm | +85°C | - | -40°C | - | - | Yes | - | - | - | - | - | - | - | MB3APT-I-PA66-BK | - | - | - | - | halogen-free | - | 3.10mm | 19mm | 19mm | - | - | - | - | ||
![]() 166-50140 HellermannTyton | In Stock | - | - | - | Polyamide 6.6 | - | - | - | - | 1pc(s) | M50 | - | - | - | - | - | 166-50140 | - | - | - | +135°C | - | -50°C | 66mm | - | Yes | - | - | - | - | - | - | - | ALPA-M63-PA66GF30-BK | Black | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-03192 HellermannTyton | In Stock | - | - | - | PA 6.6 | - | - | - | - | 500pc(s) | - | Black | - | - | - | No | 151-03192 | - | - | - | - | - | - | - | - | - | Bosch Rexroth 45mm section rail | - | - | - | - | - | - | ACFM5W8PT4,5 | - | - | - | - | impact-resistant | - | - | - | - | - | - | - | - | ||
![]() 151-03903 HellermannTyton | 570 |
| - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | - | - | - | - | - | - | - | - | - | - | - | Solar Locking Clamp | Black | - | - | Cable Clamps | - | - | 57.23 mm | 28.43 mm | 12 mm | 3 mm | - | - | UL 94 HB | ||
![]() 151-03863 HellermannTyton | 1417 | - | - | - | - | - | - | - | - | - | - | - | - | Wire and Cable Bundles | - | - | - | - | - | - | - | 14 mm | - | - | - | - | - | - | - | - | - | - | - | Solar Locking Clamp | Black | - | - | Cable Clamps | - | - | 41.45 mm | 28.43 mm | 12 mm | 8.25 mm | - | - | - | ||
![]() 151-00447 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-03902 HellermannTyton | 128 |
| - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | - | - | - | - | - | - | - | - | - | Solar Locking Clamps | - | Solar Locking Clamp | Black | - | - | Cable Clamps | - | - | 41.95 mm | 28.43 mm | 12 mm | 6.75 mm | - | - | UL 94 HB | ||
![]() 151-02807 HellermannTyton | In Stock | - | - | - | Polyamide 6.6 high impact modified, heat and UV stabilized (PA66HIRHSUV) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°F to +230°F (-40°C to +110°C) | - | - | - | CC17FT9X17 | Black (BK) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1S12FLA8 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNP10110X2 HellermannTyton | In Stock | - | - | - | Polyacetal (POM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°F to +185°F (-40°C to +85°C) | - | - | - | SNP101 | White (WH) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109-00300 HellermannTyton | In Stock | - | - | - | Polyamide 6.6, Impact Modified, Heat Stabilized, glass-fibre reinforced (PA66HIRHSG15%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°F to +221°F (-40°C to +105°C) | - | - | - | SNP14A | Black (BK) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109-00302 HellermannTyton | In Stock | - | - | - | Polyacetal (POM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°F to +185°F (-40°C to +85°C) | - | - | - | SNP14A | White (WH) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 156-03014 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-01259 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCOVAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-03381 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOC13 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-04159 HellermannTyton | 4468 |
| Datasheet | Push In | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | Active | Clip, C-Type | Black | Open | 0.748" L x 0.236" H (19.00mm x 6.00mm) | - | - | - | 0.550" (13.97mm) | 1.000" (25.40mm) | 0.380" (9.65mm) | - | UL94 HB | - | - | ||
![]() 156-03602 HellermannTyton | In Stock | - | - | - | Polyamide (PA), Steel | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | 19.3 mm | - | - | RoHS Compliant | - | - | - | - | - | - | Series 7 Ratchet Clamps | - | Ratchet Clamp | Black | - | - | Clamps | - | - | 86.2 mm | 125.3 mm | 35.5 mm | - | - | - | UL 94 HB | ||
![]() 166-22404 HELLERMANNTYTON | In Stock | - | - | - | polyamide | RoHS compliant | black | 42 | 42mm socket | - | - | - | - | - | 110g | - | - | HelaGuard | - | - | - | - | - | - | - | - | - | 90° angled connector | -50...135°C | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | UL94V-2 | - | ||
![]() 166-23100 HELLERMANNTYTON | In Stock | - | - | - | nickel-plated brass | RoHS compliant | black | 13 | 13 socket / M16 | - | - | - | - | - | 31.5g | - | - | HelaGuard | polyamide | - | - | - | - | - | - | - | - | 90° angled connector | -50...135°C | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | UL94V-2 | - | ||
![]() 166-24006 HELLERMANNTYTON | In Stock | - | - | - | polyamide | RoHS compliant | black | 16 | 16mm socket / PG13,5 | - | - | - | - | - | 14g | - | - | HelaGuard | - | - | - | - | - | - | - | - | - | 45° angled connector | -50...135°C | - | - | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | UL94V-2 | - |