- Material
- Certificates
- Type of cable accessories
- Connections
- Kind of thread
- Kind of thread1
- Width
- Material1
- Plating material
- Type
- Length
- Height
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Bundle Center to Mounting Center | Accessory | Base Product Number | Brand | Bundle Ø (max.) | Bundle Ø range | Content | Dimensions | Factory Pack QuantityFactory Pack Quantity | Halogen-free | Manufacturer | Manufacturer part # | Max. temperature | Maximum Bundle Diameter | Mfr | Min. temperature | Package | Product Status | RoHS | Spare part | Type of accessory/spare part | Series | Type | Color | Subcategory | Depth | Adhesive | Product Type | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Product Category | Height | Length | Width | Panel Thickness | Material Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-03124 HellermannTyton | 158 |
| - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 3.460 (87.89mm) | - | 151-03 | - | - | - | - | - | - | - | - | - | - | - | HellermannTyton | - | Bag | Active | - | - | - | - | Clamp, P-Type | Black | - | - | - | - | M12 | 180°, Ratchet, Ribbed | 2.480 ~ 3.150 (62.99mm ~ 80.01mm) | 0.510 (12.95mm) | Heat Stabilized, Impact Modified, UV Stabilized | - | - | 5.820 (147.83mm) | 1.370 (34.80mm) | - | - | UL94 HB | ||
![]() 151-03821 HellermannTyton | 901 |
| - | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Yes | - | HellermannTyton | - | - | - | - | 100 | - | HellermannTyton | - | - | - | HellermannTyton | - | Bag | Active | Details | No | Filter | MOC | Clip, C-Type | Black | Wire & Cable Management | - | - | - | - | Open | 0.240 ~ 0.310 (6.10mm ~ 7.87mm) | 0.250 (6.35mm) | - | Cable Mounting & Accessories | 1.150 (29.21mm) | 0.670 (17.02mm) | - | 0.220 (5.59mm) | - | UL94 HB | ||
![]() 151-02903 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-00000 BMS-100-DIV-MIX HellermannTyton | 204 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-02366 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 156-01572 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 211-60179 H17P-PA66-NA HellermannTyton | 86 |
| - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12mm | - | - | - | ||
![]() 211-15060 ALU6C-AL/CR-BK HellermannTyton | 2202 |
| - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.3mm | - | - | - | ||
![]() 211-60003 H4P-PA66HS-BK HellermannTyton | 275 |
| - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | ||
![]() 151-00282 HellermannTyton | In Stock | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-12819 TY8H1S-PA66-NA HellermannTyton | 63 |
| - | - | Nylon 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | - | - | - | - | - | - | - | - | 26mm | 23 mm | - | - | - | ||
![]() 151-00675 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-13119 HellermannTyton | In Stock | - | - | - | Polyamide 6.6 | - | - | - | - | 18mm | 18 mm (max) | 2pc(s) | (L x W x W2 x H) 28.5 x 28.5 x 10 x 23mm | - | No | - | 151-13119 | +85°C | - | - | -40°C | - | - | - | - | - | - | 151-13119 | - | - | - | - | - | - | - | - | - | - | - | 23mm | 28.5mm | 28.5mm | - | - | - | ||
![]() 211-15090 ALU9C-AL/CR-BK HellermannTyton | 2928 |
| - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.3mm | - | - | - | ||
![]() 167-00526 FG45-UH-PP-GY HellermannTyton | 54 |
| - | - | PP | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | - | - | - | - | - | - | - | - | - | - | - | 55mm | - | - | - | - | - | - | - | - | - | 80mm | 58 mm | - | - | - | ||
![]() 156-02877 HellermannTyton | In Stock | - | - | - | - | - | - | - | HellermannTyton | - | - | - | - | 2000 | - | HellermannTyton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | HellermannTyton | - | - | - | - | - | - | ||
![]() 156-02879 HellermannTyton | 41 |
| - | - | - | - | - | - | HellermannTyton | - | - | - | - | 2000 | - | HellermannTyton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | HellermannTyton | - | - | - | - | - | - | ||
![]() 156-02836 HellermannTyton | 41 |
| - | - | - | - | - | - | HellermannTyton | - | - | - | - | 1000 | - | HellermannTyton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | HellermannTyton | - | - | - | - | - | - | ||
![]() 156-02835 HellermannTyton | 41 |
| - | - | - | - | - | - | HellermannTyton | - | - | - | - | 1000 | - | HellermannTyton | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | HellermannTyton | - | - | - | - | - | - | ||
![]() 211-15040 ALU4C-AL/CR-BK HellermannTyton | 2148 |
| - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.3mm | - | - | - |