- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Certificates | Colour | Conduit size | Connections | Gross weight | IP rating1 | Kind of thread | Kind of thread1 | Manufacturer series | Material1 | Plating material | Type of cable accessories | Version | Operating temperature | IP rating | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-25105 HELLERMANNTYTON | In Stock | - | - | - | RoHS compliant | - | 21 | 21mm socket / 34mm | 17g | - | - | - | HelaGuard | - | - | straight terminal connector | - | - | IP68 | - | ||
![]() 166-25106 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 16 | 16mm socket / 34mm | 14g | - | - | - | HelaGuard | - | - | straight terminal connector | - | -50...135°C | IP68 | UL94V-2 | ||
![]() 166-24200 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 16 | 16mm socket | 24.4g | - | - | - | HelaGuard | - | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-24009 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 28 | 28mm socket / PG21 | 30g | - | - | - | HelaGuard | - | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-31806 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 40 | 40mm socket | 58.86g | - | - | - | HelaGuard PCS-EI | - | nickel | end insert | - | -100...300°C | IP65 | - | ||
![]() 166-24512 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 28 | 28mm socket / PG21 | 100g | - | - | - | HelaGuard | - | - | 45° angled connector | with strain relief | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-24409 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 28 | 28mm socket / PG21 | 60g | - | - | - | HelaGuard | - | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-24010 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 34 | 34 socket / PG29 | 41g | - | - | - | HelaGuard | - | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-24204 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 42 | 42mm socket | 75.4g | - | - | - | HelaGuard | - | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-24511 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 21 | 21mm socket / PG16 | 60g | - | - | - | HelaGuard | - | - | 45° angled connector | with strain relief | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-24410 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 34 | 34 socket / PG29 | 101g | - | - | - | HelaGuard | - | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-25902 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 21 | 21mm socket / 2 x 16mm socket | 59g | - | - | - | HelaGuard | - | - | Y-connector | - | -50...135°C | IP68 | UL94V-2 | ||
![]() 166-24901 HELLERMANNTYTON | In Stock | - | - | elastomer thermoplastic TPE | RoHS compliant | black | 21 | 3x socket 21mm | 0.45g | IP68 | - | - | HelaGuard | polyamide | - | T-connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-31111 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 12 | 12 socket / PG9 | 30g | - | non-swivel | PG | HelaGuard PCS | - | nickel | straight terminal connector | - | -100...300°C | IP54 | - | ||
![]() 166-31100 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 10 | 10 socket / M12 | 20g | - | metric | outside | HelaGuard PCS | - | nickel | straight terminal connector | - | -100...300°C | IP54 | - | ||
![]() 166-31102 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 16 | 16mm socket / M16 | 40g | - | metric | outside | HelaGuard PCS | - | nickel | straight terminal connector | - | -100...300°C | IP54 | - | ||
![]() 166-31204 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 25 | 25mm socket | 40g | - | - | - | HelaGuard PCS | - | nickel | straight terminal connector | - | -100...300°C | IP54 | - | ||
![]() 166-24304 HELLERMANNTYTON | In Stock | - | - | nickel-plated brass | RoHS compliant | black | 42 | 42mm socket / M50 | 234g | - | - | - | HelaGuard | polyamide | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 | ||
![]() 166-31012 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 16 | 16mm socket / PG11 | 30g | - | non-swivel | PG | HelaGuard PCS | - | nickel | straight terminal connector | - | -100...300°C | IP54 | - | ||
![]() 166-24004 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 42 | 42mm socket / M50 | 78g | - | - | - | HelaGuard | - | - | 45° angled connector | - | -50...135°C | IP66 | UL94V-2 |