- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Certificates | Colour | Conduit size | Connections | Factory Pack Quantity | For Use With | Gross weight | Kind of thread | Kind of thread1 | Manufacturer series | Maximum Bundle Diameter | Mounting Styles | Plating material | RoHS | Type of cable accessories | Where Used | Operating temperature | Operating Temperature | Series | Type | Color | Product | Features | IP rating | Diameter | Height | Length | Width | Panel Thickness | Flammability rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 166-21029 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 42 | 42mm socket / M50 | - | - | 66g | metric | outside | HelaGuard | - | - | - | - | straight terminal connector | - | -50...135°C | - | - | - | - | - | - | IP66 | - | - | - | - | - | UL94V-2 | - | ||
![]() 166-21028 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 34 | 34mm socket / M40 | - | - | 43.01g | metric | outside | HelaGuard | - | - | - | - | straight terminal connector | - | -50...135°C | - | - | - | - | - | - | IP66 | - | - | - | - | - | UL94V-2 | - | ||
![]() 166-21018 HELLERMANNTYTON | In Stock | - | - | polyamide | RoHS compliant | black | 54 | 54mm socket / PG48 | - | - | 10g | outside | PG | HelaGuard | - | - | - | - | straight terminal connector | - | -50...135°C | - | - | - | - | - | - | IP66 | - | - | - | - | - | UL94V-2 | - | ||
![]() 166-30417 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 40 | 40mm socket / PG36 | - | - | 230g | outside | swivel | HelaGuard SC | - | - | nickel | - | straight terminal connector | - | -100...300°C | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | ||
![]() 166-30418 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 50 | 50mm socket / PG42 | - | - | 320g | outside | swivel | HelaGuard SC | - | - | nickel | - | straight terminal connector | - | -100...300°C | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | ||
![]() 166-30413 HELLERMANNTYTON | In Stock | - | - | brass | RoHS compliant | - | 20 | 20mm socket / PG13,5 | - | - | 50g | outside | swivel | HelaGuard SC | - | - | nickel | - | straight terminal connector | - | -100...300°C | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | ||
![]() 15427170 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-03902 HellermannTyton | 128 |
| - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | 14 mm | - | - | - | - | - | - | - | Solar Locking Clamps | Solar Locking Clamp | Black | Cable Clamps | - | - | - | 41.95 mm | 28.43 mm | 12 mm | 6.75 mm | - | UL 94 HB | ||
![]() 1S12FLA8 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNP10110X2 HellermannTyton | In Stock | - | - | Polyacetal (POM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°F to +185°F (-40°C to +85°C) | - | SNP101 | White (WH) | - | - | - | - | - | - | - | - | - | - | ||
![]() 109-00300 HellermannTyton | In Stock | - | - | Polyamide 6.6, Impact Modified, Heat Stabilized, glass-fibre reinforced (PA66HIRHSG15%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°F to +221°F (-40°C to +105°C) | - | SNP14A | Black (BK) | - | - | - | - | - | - | - | - | - | - | ||
![]() 109-00302 HellermannTyton | In Stock | - | - | Polyacetal (POM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°F to +185°F (-40°C to +85°C) | - | SNP14A | White (WH) | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-02807 HellermannTyton | In Stock | - | - | Polyamide 6.6 high impact modified, heat and UV stabilized (PA66HIRHSUV) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°F to +230°F (-40°C to +110°C) | - | CC17FT9X17 | Black (BK) | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-03644 HellermannTyton | In Stock | - | - | Polyoxymethylene (POM) | - | - | - | - | 100 | Route Cables | - | - | - | - | - | Chassis Mount | - | RoHS Compliant | - | Position On Steel Surface | - | - | Magnetic Solutions | Magnetic Clip | White | Cable Mounts | Use For Permanent Mounting or As a Temporary Installation Tool | - | 3/4 in | 24.7 mm | - | - | - | - | - | ||
![]() 151-03646 HellermannTyton | In Stock | - | - | Polyoxymethylene (POM) | - | - | - | - | 100 | Route Cables | - | - | - | - | - | Chassis Mount | - | RoHS Compliant | - | Position On Steel Surface | - | - | Magnetic Solutions | Magnetic Clip | White | Cable Mounts | Use For Permanent Mounting or As a Temporary Installation Tool | - | 23.2 mm | 31.5 mm | 31.5 mm | - | - | - | - | ||
![]() 151-04027 HellermannTyton | 64 |
| - | Steel | - | - | - | - | 10 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | Magnetic Mounts | Magnetic Clip | - | Cable Clips | - | - | - | - | - | - | - | - | - | ||
![]() 151-04028 HellermannTyton | 53 |
| - | Steel | - | - | - | - | 100 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | Magnetic Mounts | Magnetic Clip | - | Cable Clips | - | - | - | - | - | - | - | - | - | ||
![]() 151-03643 HellermannTyton | In Stock | - | - | Polyoxymethylene (POM) | - | - | - | - | 10 | Route Cables | - | - | - | - | - | Chassis Mount | - | RoHS Compliant | - | Position On Steel Surface | - | - | Magnetic Solutions | Magnetic Clip | White | Cable Mounts | Use For Permanent Mounting or As a Temporary Installation Tool | - | - | 24.7 mm | 26.2 mm | - | - | - | - | ||
![]() 151-04031 HellermannTyton | 753 |
| - | Steel | - | - | - | - | 10 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | Magnetic Mounts | Magnetic Clip | - | Cable Clips | - | - | - | - | - | - | - | - | - | ||
![]() 151-04029 HellermannTyton | 87 |
| - | Steel | - | - | - | - | 10 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | Magnetic Mounts | Magnetic Clip | - | Cable Clips | - | - | - | - | - | - | - | - | - |