- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-14500 HellermannTyton | In Stock | - | Datasheet | 9 Weeks | - | Arrowhead, Cupped | 100 | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2011 | IPC | Active | 1 (Unlimited) | Clip, U-Type | - | - | Black | - | - | 0.197 5.00mm | Open | 0.539 ~ 0.579 13.70mm ~ 14.70mm | 0.248 6.30mm | Connectable, Impact Resistant | 0.906 23.00mm | 1.071 27.20mm | 0.394 10.00mm | - | 0.024 ~ 0.063 0.60mm ~ 1.60mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() T5D075010M4 HellermannTyton | In Stock | - | Datasheet | - | Cable | Fastener | - | Polyamide (PA66), Nylon 6/6 | 83.733152g | 0.780 (19.81mm) | Bulk | - | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | - | - | White | - | - | - | - | 0.750 19.05mm | 0.203 5.16mm | - | 25.4mm | 203.2mm | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() SNP310C2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | 0.387 ~ 0.440 9.83mm ~ 11.18mm | - | - | - | 0.561 ~ 0.797 14.25mm ~ 20.24mm | 0.232 5.89mm | - | - | 0.069 1.75mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 161-64004 HellermannTyton | 160 | - | Datasheet | 14 Weeks | Push In | Push In | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2014 | HWClips | Active | 1 (Unlimited) | Clip, U-Type | 105°C | -40°C | Black | Halogen Free | - | - | Open | 0.630 16.00mm | - | Connectable, Heat Stabilized, Impact Resistant, UV Resistant | - | - | - | - | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP10GHS0C2 HellermannTyton | 144 |
| - | 2 Weeks | Cable | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | Push-Fit | 0.582 ~ 0.664 14.78mm ~ 16.86mm | - | Heat Stabilized, Impact Resistant | - | 0.682 ~ 1.038 17.32mm ~ 26.37mm | 0.235 5.97mm | 16 mm | - | 0.069 1.75mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() 211-60002 HellermannTyton | 32409 |
| Datasheet | 14 Weeks | Screw | Fastener | 100 | Polyamide (PA66), Nylon 6/6 | - | 0.394 (10.00mm) | Bulk | 2004 | HP | Active | 1 (Unlimited) | Clamp, P-Type | 85°C | -40°C | Black | Halogen Free | 4.2 mm | 0.165 4.20mm | - | 0.256 6.50mm | - | Heat Stabilized | - | - | 0.394 10.00mm | - | - | 0.039 1.00mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() 151-01651 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 1.051 (26.70mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M6 | 90°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 2.709 68.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01496 HellermannTyton | 34 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 1.571 (39.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M10 | 90°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 5.087 129.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01442 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 2.945 (74.80mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M8 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.138 105.11mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01445 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 4.087 (103.80mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M8 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 5.280 134.10mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01482 HellermannTyton | 34 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 4.461 (113.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M12 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 6.063 154.00mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01516 HellermannTyton | 42 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 3.169 (80.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M10 | 30°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 5.000 127.00mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() SNP9010C2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | 3.506 ~ 3.922 89.05mm ~ 99.62mm | - | - | - | 1.917 ~ 3.204 48.69mm ~ 81.38mm | 0.385 9.78mm | - | - | 0.067 1.70mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP33GHS0H4 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | Push-Fit | 1.311 ~ 1.630 33.30mm ~ 41.40mm | - | Heat Stabilized, Impact Resistant | - | 1.580 ~ 2.542 40.13mm ~ 64.57mm | 0.293 7.45mm | - | - | 0.068 1.73mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP28GHS0C2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | Push-Fit | 1.148 ~ 1.325 29.16mm ~ 33.65mm | - | Heat Stabilized, Impact Resistant | - | 1.018 ~ 1.647 25.86mm ~ 41.83mm | 0.291 7.40mm | 31 mm | - | 0.069 1.75mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() SNP3310K2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | 1.283 ~ 1.595 32.59mm ~ 40.51mm | - | - | - | 1.564 ~ 2.517 39.73mm ~ 63.93mm | 0.290 7.36mm | - | - | 0.067 1.70mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP5010C2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | 1.999 ~ 2.277 50.77mm ~ 57.84mm | - | - | - | 1.411 ~ 2.341 35.84mm ~ 59.46mm | 0.291 7.40mm | - | - | 0.067 1.70mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP12A10M4 HellermannTyton | 35 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | 0.615 ~ 0.704 15.62mm ~ 17.88mm | - | - | - | 0.802 ~ 1.152 20.37mm ~ 29.26mm | 0.233 5.92mm | - | - | 0.070 1.78mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-01231 HellermannTyton | In Stock | - | - | 4 Weeks | Clamp | Fastener | - | Polyamide (PA46), Nylon 4/6 | - | - | Bulk | 2017 | - | Active | 1 (Unlimited) | Clamp, Bundle Separation | - | - | Black | - | - | - | Dual Openings | 0.590 14.99mm 0.590 14.99mm | - | - | 1.200 30.48mm | 3.700 94.00mm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SNP34GHS0H4 HellermannTyton | 11 |
| - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | 2012 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | Push-Fit | 1.367 ~ 1.600 34.72mm ~ 40.64mm | - | Heat Stabilized, Impact Resistant | - | 1.198 ~ 1.986 30.43mm ~ 50.44mm | 0.295 7.49mm | - | - | 0.069 1.75mm | UL94 HB | - | RoHS Compliant | UL94 HB |