- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Thread Size | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Length | Width | Material Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-01416 HellermannTyton | 1687 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 1.988 (50.50mm) | Bulk | 2016 | - | Active | Not Applicable | Clamp, P-Type | Black | - | M8 | 180°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 3.272 83.10mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 151-01645 HellermannTyton | 762 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.079 (52.80mm) | Bulk | 2016 | - | Active | Not Applicable | Clamp, P-Type | Black | M6 | M6 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 3.272 83.10mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 151-01505 HellermannTyton | 34 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 3.622 (92.00mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M12 | 180°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 5.413 137.50mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01449 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 1.902 (48.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M10 | 15°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 3.098 78.70mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01438 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 0.980 (24.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M10 | 90°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 3.811 96.80mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01486 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 1.697 (43.10mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M8 | 30°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 3.260 82.80mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01443 HellermannTyton | 42 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.945 (74.80mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M10 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 4.138 105.11mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01487 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 1.697 (43.10mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M10 | 30°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 3.260 82.80mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01446 HellermannTyton | 230 | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 4.087 (103.80mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M10 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 5.280 134.10mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01521 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 1.669 (42.40mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M8 | 90°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 4.594 116.70mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | - | ||
![]() SNP2410H4 HellermannTyton | 6922 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | Push-Fit | 0.985 ~ 1.135 25.02mm ~ 28.83mm | - | - | 0.963 ~ 1.523 24.46mm ~ 38.68mm | 0.292 7.42mm | 0.069 1.75mm | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() SNP80GHS0C2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | 600 | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | Push-Fit | 3.224 ~ 3.600 81.89mm ~ 91.44mm | - | Heat Stabilized, Impact Resistant | 1.913 ~ 3.171 48.59mm ~ 80.54mm | 0.453 11.51mm | 0.101 2.56mm | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() SNP36GHS0K2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | Push-Fit | 1.504 ~ 1.762 38.20mm ~ 44.75mm | - | Heat Stabilized, Impact Resistant | 1.274 ~ 2.113 32.36mm ~ 53.67mm | 0.290 7.36mm | 0.068 1.73mm | UL94 HB | RoHS Compliant | UL94 HB | ||
![]() 151-01452 HellermannTyton | 42 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 1.630 (41.40mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M10 | 30°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 2.803 71.20mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01523 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 1.669 (42.40mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M12 | 90°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 4.594 116.70mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01519 HellermannTyton | 34 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 1.669 (42.40mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M10 | 90°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 3.492 88.70mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01480 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 4.461 (113.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M8 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 6.063 154.00mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01455 HellermannTyton | 42 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.894 (73.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M10 | 30°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 4.063 103.20mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01489 HellermannTyton | 34 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.961 (75.20mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M8 | 30°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 4.524 114.90mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | - | ||
![]() 151-01495 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 1.571 (39.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M8 | 90°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | 5.087 129.20mm | 1.374 34.90mm | - | UL94 HB | RoHS Compliant | - |