- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Adhesive | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-01390 HellermannTyton | 341 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.079 (52.80mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M10 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.272 83.10mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01417 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.988 (50.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M10 | 180°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.272 83.10mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() SNP42N10K2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | Polyacetal (POM) | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | Push-Fit | 1.730 ~ 2.010 43.94mm ~ 51.05mm | - | - | - | 1.369 ~ 2.302 34.77mm ~ 58.47mm | 0.354 9.00mm | - | - | 0.068 1.73mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-01654 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 3.319 (84.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M6 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.921 125.00mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-00621 HellermannTyton | 35 |
| Datasheet | 4 Weeks | Box | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, C-Type | Black | - | - | Hinged, Locking | 0.630 16.00mm | 0.248 ~ 0.276 6.30mm ~ 7.00mm | Heat Stabilized, Impact Resistant, UV Resistant | 2.579 65.50mm | 1.728 43.90mm | - | - | 0.028 ~ 0.512 0.70mm ~ 13.00mm | - | - | - | RoHS Compliant | - | ||
![]() 151-00629 HellermannTyton | 35 |
| Datasheet | 4 Weeks | Box | Fir Tree | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Bundling | Black | - | - | Standoff | - | 0.250 ~ 0.276 6.35mm ~ 7.00mm | Heat Stabilized, Impact Resistant, UV Resistant | 0.551 14.00mm | 2.205 56.00mm | 1.673 42.49mm | - | 0.028 ~ 0.224 0.70mm ~ 5.70mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() FC1.2K2 HellermannTyton | 2096 |
| Datasheet | 2 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | FC | Active | 1 (Unlimited) | Clip, Flat | Gray | - | 0.157 4.00mm | Hinged, Top Lock | 1.200 30.48mm | - | - | 0.510 ~ 0.660 12.95mm ~ 16.76mm | 1.610 40.89mm | 0.750 19.05mm | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() 151-01643 HellermannTyton | 11 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 0.980 (24.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M6 | 90°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 2.709 68.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() SRCI0750C2 HellermannTyton | 50 |
| Datasheet | 2 Weeks | - | Adhesive | Polyvinyl Chloride (PVC) | - | Bulk | 2013 | TSR | Active | 1 (Unlimited) | Clip, C-Type | Ivory | Rubber Based | - | Hinged, Locking | 0.750 19.05mm | - | Flame Retardant | 0.750 19.05mm | 1.370 34.80mm | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SNP18A10C2 HellermannTyton | 144 |
| Datasheet | 2 Weeks | Clamp | - | Polyacetal (POM) | - | Bulk | 2006 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | - | Push-Fit | 0.790 ~ 0.933 20.07mm ~ 23.70mm | - | - | - | 0.940 ~ 1.391 23.88mm ~ 35.33mm | 0.239 6.07mm | 23.6 mm | - | 0.067 1.70mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() 151-00388 HellermannTyton | 50 |
| - | 11 Weeks | - | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | ICD | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | Dual | 0.190 4.83mm 0.310 7.87mm | - | Connectable to IAHC Series, Heat Stabilized, Impact Resistant | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 151-03404 HellermannTyton | 1132 |
| Datasheet | 14 Weeks | Clip, Edge | Edge Mount, Clip On | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2005 | EdgeClip | Active | 1 (Unlimited) | Clip, Bundling | Black | - | - | - | - | - | Heat Stabilized, Impact Resistant, UV Resistant | 0.488 12.40mm | 1.575 40.00mm | 0.394 10.00mm | - | 0.039 ~ 0.118 0.99mm ~ 3.00mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP1GHS0C2 HellermannTyton | 42 |
| Datasheet | 2 Weeks | Cable | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | - | Push-Fit | 0.233 ~ 0.262 5.92mm ~ 6.65mm | - | Heat Stabilized, Impact Resistant | - | 0.323 ~ 0.456 8.20mm ~ 11.58mm | 0.149 3.78mm | 6 mm | - | 0.040 1.02mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() 151-01497 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.571 (39.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M12 | 90°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 5.087 129.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01448 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.902 (48.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M8 | 15°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.098 78.70mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01450 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.902 (48.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M12 | 15°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.098 78.70mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01444 HellermannTyton | 11 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.945 (74.80mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M12 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.138 105.11mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01488 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.697 (43.10mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M12 | 30°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.260 82.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01485 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.130 (54.10mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M12 | 15°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.748 95.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01494 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.571 (39.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | - | M12 | 90°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.984 101.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - |