- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Thread Size | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-01642 HellermannTyton | 11 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.850 (72.40mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M6 | 30°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.063 103.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01662 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 3.622 (92.00mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M6 | 180°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 5.413 137.50mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-00174 HellermannTyton | In Stock | - | Datasheet | 11 Weeks | Clip, Edge | Edge Mount, Clip On | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2011 | EdgeClip, Solar E-Clips | Active | 1 (Unlimited) | Clip, Wire Saddle | - | - | Black | - | - | - | - | Hinged, Round | 0.602 ~ 0.626 15.30mm ~ 15.90mm | - | Impact Resistant | - | - | - | - | 0.039 ~ 0.118 0.99mm ~ 3.00mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP410C2 HellermannTyton | 162 |
| Datasheet | 2 Weeks | Clamp | - | 100 | Polyacetal (POM) | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | Push-Fit | 0.404 ~ 0.452 10.26mm ~ 11.48mm | - | - | - | 0.524 ~ 0.749 13.31mm ~ 19.02mm | 0.233 5.92mm | 10.69 mm | - | 0.066 1.68mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() 211-60000 HellermannTyton | 59093 |
| Datasheet | 14 Weeks | Clamp | Fastener | 100 | Polyamide (PA66), Nylon 6/6 | 0.335 (8.50mm) | Bulk | - | HP | Active | 1 (Unlimited) | Clamp, P-Type | 85°C | -40°C | Black | Halogen Free | - | 4.2 mm | 0.165 4.20mm | - | 0.126 3.20mm | - | Heat Stabilized | - | - | 0.394 10.00mm | - | - | 0.031 0.80mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() SNP1.510C2 HellermannTyton | 66 |
| Datasheet | 2 Weeks | Cable | - | - | Polyacetal (POM) | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | Push-Fit | 0.307 ~ 0.342 7.80mm ~ 8.70mm | - | - | - | 0.410 ~ 0.587 10.41mm ~ 14.91mm | 0.146 3.70mm | 8.84 mm | - | 0.054 1.37mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() 151-01653 HellermannTyton | 532 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.453 (62.30mm) | Bulk | 2016 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | M6 | - | M6 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.055 103.00mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-00663 HellermannTyton | 35 |
| Datasheet | 4 Weeks | Box | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | - | - | - | - | - | 0.244 ~ 0.268 6.20mm ~ 6.80mm | Heat Stabilized, Impact Resistant, UV Resistant | 0.137 3.48mm | 1.547 39.30mm | 0.472 12.00mm | - | 0.028 ~ 0.226 0.70mm ~ 5.75mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP3810H4 HellermannTyton | 32 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 151-01428 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 1.587 (40.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M8 | 30°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 2.803 71.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01425 HellermannTyton | 11 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 1.831 (46.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M8 | 15°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.098 78.70mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01421 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.854 (72.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M12 | 180°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.138 105.11mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01433 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.850 (72.40mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M12 | 30°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.063 103.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01424 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 3.996 (101.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M12 | 180°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 5.280 134.10mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01430 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 1.587 (40.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M12 | 30°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 2.803 71.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01483 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.130 (54.10mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M8 | 15°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.748 95.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01419 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.854 (72.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M8 | 180°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.138 105.11mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-00623 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | Box | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | - | - | - | Dual, Standoff | 0.276 7.00mm | 0.250 ~ 0.276 6.35mm ~ 7.00mm | Heat Stabilized, Impact Resistant, UV Resistant | 0.886 22.50mm | 2.205 56.00mm | 1.673 42.49mm | - | 0.028 ~ 0.224 0.70mm ~ 5.70mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-01440 HellermannTyton | 352 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.079 (52.80mm) | Bulk | 2016 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M8 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.272 83.10mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-01648 HellermannTyton | 11 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 1.902 (48.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M6 | 15°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.098 78.70mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - |