- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Adhesive | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-01646 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.945 (74.80mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M6 | 180°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.138 105.11mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01656 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.130 (54.10mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M6 | 15°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.748 95.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() SNP1.25GHS0M4 HellermannTyton | 947 |
| Datasheet | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | - | Push-Fit | 0.275 ~ 0.297 6.99mm ~ 7.54mm | - | Heat Stabilized, Impact Resistant | - | 0.408 ~ 0.491 10.36mm ~ 12.47mm | 0.150 3.81mm | - | - | 0.042 1.07mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 211-60010 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Screw | Fastener | 125 | Polyamide (PA66), Nylon 6/6 | 0.335 (8.50mm) | Bulk | 2017 | HP | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | 0.165 4.20mm | - | 0.126 3.20mm | - | Heat Stabilized | - | - | 0.394 10.00mm | - | - | 0.031 0.80mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() SNP6GHS0C2 HellermannTyton | 162 |
| - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | - | Push-Fit | 0.459 ~ 0.522 11.65mm ~ 13.26mm | - | Heat Stabilized, Impact Resistant | - | 0.578 ~ 0.846 14.68mm ~ 21.49mm | 0.235 5.97mm | 13 mm | - | 0.070 1.78mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() NC60 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | Cable | Fastener | - | Polyethylene (PE) | - | Bulk | - | NC | Active | 1 (Unlimited) | Clip, U-Type | - | - | Black | - | - | - | - | Half | 0.236 6.00mm | - | - | 0.315 8.00mm | 0.492 12.50mm | 0.256 6.50mm | 6 mm | - | - | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() SNP28GHS0H4 HellermannTyton | 461 |
| Datasheet | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | - | Push-Fit | 1.148 ~ 1.325 29.16mm ~ 33.65mm | - | Heat Stabilized, Impact Resistant | - | 1.018 ~ 1.647 25.86mm ~ 41.83mm | 0.291 7.40mm | - | - | 0.069 1.75mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-00982 HellermannTyton | 959 | - | Datasheet | 2 Weeks | Clip, Edge | Edge Mount, Clip On | Metal | Stainless Steel (SS) | - | Bulk | 2012 | EdgeClip, Solar E-Clips | Active | 1 (Unlimited) | Clip, C-Type | - | - | Silver | - | - | - | - | Split | 0.197 ~ 0.299 5.00mm ~ 7.60mm | - | - | - | 0.945 24.00mm | 0.512 13.00mm | - | 0.039 ~ 0.118 0.99mm ~ 3.00mm | - | - | - | RoHS Compliant | - | ||
![]() 151-01661 HellermannTyton | 914 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.756 (70.00mm) | Bulk | 2016 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | - | - | M6 | 180°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.547 115.50mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP210C2 HellermannTyton | 34 |
| - | 2 Weeks | Cable | - | - | Polyacetal (POM) | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | Push-Fit | 0.351 ~ 0.394 8.92mm ~ 10.0mm | - | - | - | 0.472 ~ 0.672 11.99mm ~ 17.07mm | 0.231 5.87mm | 10.11 mm | - | 0.067 1.70mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() 211-60006 HellermannTyton | 43 | - | Datasheet | 14 Weeks | Clamp | Fastener | 100 | Polyamide (PA66), Nylon 6/6 | 0.551 (14.00mm) | Bulk | 2004 | HP | Active | 1 (Unlimited) | Clamp, P-Type | 85°C | -40°C | Black | Halogen Free | - | 4.2 mm | 0.165 4.20mm | - | 0.492 12.50mm | - | Heat Stabilized | - | - | 0.394 10.00mm | - | - | 0.047 1.20mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() 151-01658 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.961 (75.20mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M6 | 30°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.524 114.90mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01650 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.894 (73.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M6 | 30°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.063 103.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01664 HellermannTyton | 50 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | 2.398 (60.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | - | M6 | 15°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.240 107.70mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() SRCI0500C2 HellermannTyton | 52 | - | Datasheet | 2 Weeks | - | Adhesive | - | Polyvinyl Chloride (PVC) | - | Bulk | 2013 | TSR | Active | 1 (Unlimited) | Clip, C-Type | - | - | Ivory | - | Rubber Based | - | - | Hinged, Locking | 0.500 12.70mm | - | Flame Retardant | 0.500 12.70mm | 0.840 21.34mm | 21.336mm | - | - | - | UL94 V-0 | Unknown | RoHS Compliant | - | ||
![]() SNP18A10M4 HellermannTyton | 3041 |
| Datasheet | 4 Weeks | Clamp | - | - | Polyacetal (POM) | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | - | Push-Fit | 0.790 ~ 0.933 20.07mm ~ 23.70mm | - | - | - | 0.940 ~ 1.391 23.88mm ~ 35.33mm | 0.239 6.07mm | - | - | 0.067 1.70mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-01022 HellermannTyton | 35654 |
| Datasheet | 6 Weeks | - | Fir Tree, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | Not Applicable | Clip, C-Type | - | - | Black | - | - | - | - | Hinged, Locking | 0.591 ~ 0.748 15.00mm ~ 19.00mm | 0.240 ~ 0.272 6.10mm ~ 6.90mm | Heat Stabilized, Impact Resistant, UV Resistant | - | - | 0.472 12.00mm | - | 0.024 ~ 0.325 0.60mm ~ 8.25mm | - | - | - | RoHS Compliant | - | ||
![]() SNP24GHS0C2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | - | Push-Fit | 1.007 ~ 1.160 25.58mm ~ 29.46mm | - | Heat Stabilized, Impact Resistant | - | 0.973 ~ 1.538 24.71mm ~ 39.07mm | 0.295 7.49mm | - | - | 0.070 1.78mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-00651 HellermannTyton | 2061 |
| Datasheet | 4 Weeks | Box | Fir Tree | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Natural | - | - | - | - | - | - | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | 0.138 3.50mm | 1.547 39.30mm | 0.472 12.00mm | - | 0.028 ~ 0.709 0.70mm ~ 18.00mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() FC2.2AH4 HellermannTyton | 584 | - | Datasheet | 2 Weeks | Adhesive | Adhesive, Fastener | - | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | FC | Active | 1 (Unlimited) | Clip, Flat | - | - | Gray | - | Acrylate, Polyurethane Based | - | 0.157 4.00mm | Hinged, Top Lock | 2.200 55.88mm | - | - | 0.510 ~ 0.660 12.95mm ~ 16.76mm | 2.610 66.29mm | 0.750 19.05mm | - | - | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 |