- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNP3210H4 HellermannTyton | 532 |
| Datasheet | 2 Weeks | Clamp | - | Polyacetal (POM) | - | Bulk | 2012 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | Push-Fit | 1.218 ~ 1.405 30.94mm ~ 35.69mm | - | - | - | 1.064 ~ 1.724 27.03mm ~ 43.79mm | 0.287 7.30mm | - | - | 0.068 1.73mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 155-30902 HellermannTyton | 34 |
| Datasheet | 14 Weeks | - | Fir Tree | Polyamide (PA66), Nylon 6/6 | 0.787 (20.00mm) | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | Standoff | - | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Heat Stabilized, Impact Resistant, UV Resistant | 0.059 1.50mm | 2.165 55.00mm | 0.354 9.00mm | - | 0.028 ~ 0.201 0.70mm ~ 5.10mm | 0.059 1.50mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-01973 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.050 (26.67mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | M10 | 90°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 3.811 96.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | ||
![]() SNP2GHS0M4 HellermannTyton | 1134 |
| - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | Push-Fit | 0.359 ~ 0.403 9.12mm ~ 10.24mm | - | Heat Stabilized, Impact Resistant | - | 0.477 ~ 0.679 12.12mm ~ 17.25mm | 0.233 5.92mm | - | - | 0.068 1.73mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 166-90180 HellermannTyton | 35 |
| - | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6, Halogen Free | 0.945 (24.00mm) | Bulk | 2016 | HelaGuard PACC | Active | 1 (Unlimited) | Clip, Conduit | 275°C | 58°C | Black | M6 | Ribbed | 0.750 19.05mm | 0.236 5.99mm | Anti-Vibration, Chemical Resistant, Corrosion Resistant, Tamper Resistant | 1.772 45.00mm | 1.614 41.00mm | 0.787 20.00mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 166-90183 HellermannTyton | 34 |
| - | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6, Halogen Free | 1.457 (37.00mm) | Bulk | 2016 | HelaGuard PACC | Active | 1 (Unlimited) | Clip, Conduit | - | - | Black | M6 | Ribbed | 1.500 38.10mm | 0.236 5.99mm | Anti-Vibration, Chemical Resistant, Corrosion Resistant, Tamper Resistant | 2.835 72.00mm | 2.760 70.10mm | 0.787 20.00mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 166-90178 HellermannTyton | 35 |
| - | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6, Halogen Free | 0.669 (17.00mm) | Bulk | 2016 | HelaGuard PACC | Active | 1 (Unlimited) | Clip, Conduit | 275°C | 58°C | Black | M5 | Ribbed | 0.375 9.53mm | 0.197 5.00mm | Anti-Vibration, Chemical Resistant, Corrosion Resistant, Tamper Resistant | 1.181 30.00mm | 1.024 26.00mm | 0.787 20.00mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 166-90179 HellermannTyton | 64 |
| - | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6, Halogen Free | 0.787 (20.00mm) | Bulk | 2016 | HelaGuard PACC | Active | 1 (Unlimited) | Clip, Conduit | 275°C | 58°C | Black | M6 | Ribbed | 0.500 12.70mm | 0.236 5.99mm | Anti-Vibration, Chemical Resistant, Corrosion Resistant, Tamper Resistant | 1.417 36.00mm | 1.260 32.00mm | 0.787 20.00mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() 151-01244 HellermannTyton | 3350 |
| Datasheet | 6 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | Not Applicable | Clip, Connector | - | - | Black | - | - | - | 0.244 ~ 0.512 6.20mm ~ 13.00mm Oval | Heat Stabilized, Impact Resistant, UV Resistant | 1.002 25.45mm | 0.992 25.20mm | 0.768 19.50mm | - | 0.020 ~ 0.266 0.50mm ~ 6.75mm | - | - | - | RoHS Compliant | - | ||
![]() 151-01699 HellermannTyton | 12 | - | Datasheet | 10 Weeks | - | Edge Mount, Clip On | Stainless Steel (SS) | - | Bulk | - | - | Active | Not Applicable | Clip, C-Type | - | - | Silver | - | Split | 0.161 ~ 0.276 4.10mm ~ 7.00mm | - | - | - | 0.669 17.00mm | 0.374 9.50mm | - | 0.059 ~ 0.079 1.50mm ~ 2.00mm | - | - | - | RoHS Compliant | - | ||
![]() 151-00180 HellermannTyton | 10890 | - | Datasheet | 14 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2011 | - | Active | 1 (Unlimited) | Clip, Connector | - | - | Black | - | - | - | 0.244 x 0.480 6.20mmx12.20mm Oval | Heat Stabilized, Impact Resistant, UV Resistant | 0.283 7.19mm | - | 0.394 10.00mm | - | 0.024 ~ 0.236 0.60mm ~ 6.00mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP1910C2 HellermannTyton | 160 |
| - | 2 Weeks | Clamp | - | Polyacetal (POM) | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | Push-Fit | 0.859 ~ 0.989 21.82mm ~ 25.12mm | - | - | - | 0.899 ~ 1.409 22.83mm ~ 35.79mm | 0.232 5.89mm | 25.32 mm | - | 0.070 1.78mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() SNP16GHS0C2 HellermannTyton | 254 |
| - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | Push-Fit | 0.776 ~ 0.867 19.71mm ~ 22.02mm | - | Heat Stabilized, Impact Resistant | - | 0.795 ~ 1.222 20.19mm ~ 31.04mm | 0.234 5.94mm | 20 mm | - | 0.068 1.73mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() 150-08110 HellermannTyton | 42 |
| Datasheet | 13 Weeks | - | Arrowhead, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | - | - | 0.248 ~ 0.276 6.30mm ~ 7.00mm | Heat Stabilized | 0.303 7.70mm | 2.126 54.00mm | 0.236 6.00mm | - | 0.020 ~ 0.047 0.50mm ~ 1.20mm | - | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() 155-01600 HellermannTyton | In Stock | - | Datasheet | - | - | Arrowhead, Cupped | Polyamide (PA66), Nylon 6/6 | 0.984 (25.00mm) | Bulk | - | - | Obsolete | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | Standoff | - | 0.255 ~ 0.268 6.50mm ~ 6.80mm | Impact Resistant | - | 1.575 40.00mm | - | - | 0.016 ~ 0.063 0.40mm ~ 1.60mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-01921 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 3.990 (101.35mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | M10 | 180°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 5.280 134.10mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | ||
![]() 151-01920 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 3.990 (101.35mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | M8 | 180°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 5.280 134.10mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | ||
![]() 151-01948 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.940 (74.68mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | M8 | 180°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.138 105.11mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | ||
![]() 151-01971 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.050 (26.67mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | M6 | 90°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 3.811 96.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | ||
![]() 151-01951 HellermannTyton | 42 |
| Datasheet | 6 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 4.080 (103.63mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | M6 | 180°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 5.280 134.10mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - |