- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Body Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 211-60069 HellermannTyton | In Stock | - | Datasheet | - | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.512 (13.00mm) | Bulk | 2007 | HP | Active | - | Clamp, P-Type | 85°C | -40°C | Natural | 4.2 mm | - | - | 0.433 11.00mm | 0.165 4.20mm | - | - | - | 0.394 10.00mm | - | - | 0.047 1.20mm | UL94 V-2 | - | RoHS Compliant | - | ||
![]() 151-00211 HellermannTyton | In Stock | - | Datasheet | - | - | Arrowhead, Cupped | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2014 | IAHC | Obsolete | 1 (Unlimited) | Clip, C-Type | - | - | Black | - | - | Hinged, Locking | 1.063 ~ 1.417 27.00mm ~ 36.00mm | 0.244 ~ 0.264 6.20mm ~ 6.70mm | Connectable, Heat Stabilized, Impact Resistant, UV Resistant | - | 2.087 53.02mm | 0.531 13.50mm | - | 0.020 ~ 0.098 0.50mm ~ 2.50mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-02002 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 1.570 (39.88mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | M10 | 90°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.405 10.29mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 3.984 101.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | ||
![]() 151-01989 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 2.450 (62.23mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | M10 | 15°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.075 103.50mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | ||
![]() 151-02001 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 1.570 (39.88mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | M8 | 90°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 3.984 101.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | ||
![]() 151-01911 HellermannTyton | 34 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 1.990 (50.55mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | M6 | 180°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 3.272 83.10mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | ||
![]() 151-01986 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 4.460 (113.28mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | - | - | Black | - | M12 | 180°, Ratchet, Ribbed | 0.764 ~ 1.417 19.40mm ~ 36.00mm | 0.256 6.50mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 6.063 154.00mm | 1.374 34.90mm | - | - | - | UL94 HB | - | - | - | ||
![]() SNP610M4 HellermannTyton | 42 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | Push-Fit | 0.449 ~ 0.511 11.40mm ~ 12.97mm | - | - | - | 0.572 ~ 0.838 14.53mm ~ 21.29mm | 0.233 5.92mm | - | - | 0.069 1.75mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() D10H4 HellermannTyton | 42 |
| Datasheet | 9 Weeks | - | Fastener | - | Polyacetal (POM) | - | 0.669 (17.00mm) | Bulk | 2011 | D-Clip | Active | 1 (Unlimited) | Clip, D-Type | - | - | Black | - | 0.315 8.00mm | Open | 0.394 10.00mm | - | - | - | - | 0.591 15.00mm | - | - | 0.079 2.00mm | UL94 HB | - | RoHS Compliant | - | ||
![]() SNP7610C2 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | Push-Fit | 2.839 ~ 3.206 72.11mm ~ 81.43mm | - | - | - | 1.687 ~ 2.834 42.85mm ~ 71.98mm | 0.387 9.83mm | - | - | 0.066 1.68mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP101GHS0X2 HellermannTyton | In Stock | - | Datasheet | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | Push-Fit | 4.121 ~ 4.718 104.67mm ~ 119.84mm | - | Heat Stabilized, Impact Resistant | - | 2.426 ~ 4.261 61.62mm ~ 108.23mm | 0.446 11.33mm | - | - | 0.099 2.51mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP7GHS0C2 HellermannTyton | 11 |
| - | 2 Weeks | Clamp | - | 100 | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | Push-Fit | 0.463 ~ 0.558 11.76mm ~ 14.17mm | - | Heat Stabilized, Impact Resistant | - | 0.653 ~ 0.981 16.59mm ~ 24.92mm | 0.235 5.97mm | 14 mm | - | 0.070 1.78mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() SNP610C2 HellermannTyton | 47 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | Polyacetal | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | 85°C | -40°C | White | - | - | Push-Fit | 0.449 ~ 0.511 11.40mm ~ 12.97mm | - | - | - | 0.572 ~ 0.838 14.53mm ~ 21.29mm | 0.233 5.92mm | 13.03 mm | - | 0.069 1.75mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() 151-00096 HellermannTyton | 11 |
| Datasheet | 9 Weeks | - | Arrowhead, Cupped | 100 | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2011 | IPC | Active | 1 (Unlimited) | Clip, U-Type | - | - | Black | - | 0.197 5.00mm | Open | 0.335 ~ 0.492 8.50mm ~ 12.50mm | 0.248 6.30mm | Connectable, Impact Resistant | 0.724 18.40mm | 0.874 22.20mm | 0.394 10.00mm | - | 0.024 ~ 0.063 0.60mm ~ 1.60mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-03403 HellermannTyton | 50 |
| Datasheet | 14 Weeks | Clip, Edge | Edge Mount, Clip On | - | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2005 | EdgeClip | Active | 1 (Unlimited) | Clip, Bundling | - | - | Black | - | - | 90° | - | - | Heat Stabilized, Impact Resistant, UV Resistant | 0.512 13.00mm | 1.831 46.50mm | 0.394 10.00mm | - | 0.039 ~ 0.118 0.99mm ~ 3.00mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-01477 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 3.319 (84.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | M8 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.921 125.00mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01490 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 2.961 (75.20mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | M10 | 30°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.524 114.90mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01503 HellermannTyton | 210 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 3.622 (92.00mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | M8 | 180°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 5.413 137.50mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01506 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 4.764 (121.00mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | M8 | 180°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 6.555 166.50mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01478 HellermannTyton | 34 |
| Datasheet | 4 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 3.319 (84.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | M10 | 180°, Ratchet, Ribbed | 0.730 ~ 1.420 18.54mm ~ 36.07mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.921 125.00mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - |