- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Weight | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T3D050010M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.605 (15.37mm) | Bulk | - | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | White | - | - | 0.500 12.70mm | 0.203 5.16mm | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() T5D125010F4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 1.060 (26.92mm) | Bulk | 2017 | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | White | - | - | 1.250 31.75mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() T5D050010M4 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.595 (15.11mm) | Bulk | 2017 | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | White | - | - | 0.500 12.70mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() T3D01870M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.430 (10.92mm) | Bulk | - | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | Black | - | - | 0.188 4.78mm | 0.203 5.16mm | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() 211-60120 HellermannTyton | In Stock | - | Datasheet | - | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.709 (18.00mm) | Bulk | - | HP | Obsolete | 1 (Unlimited) | Clamp, P-Type | Black | 0.165 4.20mm | - | 0.748 19.00mm | - | Heat Stabilized | - | - | 0.394 10.00mm | - | 0.059 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() T3D018710M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.430 (10.92mm) | Bulk | 2017 | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | White | - | - | 0.188 4.78mm | 0.203 5.16mm | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() T5D05000M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | 59.148445g | 0.595 (15.11mm) | Bulk | - | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | Black | - | - | 0.500 12.70mm | 0.203 5.16mm | - | 31.75mm | 177.8mm | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() 211-60020 HellermannTyton | In Stock | - | Datasheet | - | - | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.374 (9.50mm) | Bulk | - | HP | Obsolete | 1 (Unlimited) | Clamp, P-Type | Black | 0.165 4.20mm | - | 0.197 5.00mm | - | Heat Stabilized | - | - | 0.394 10.00mm | - | 0.039 1.00mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() T3D06250M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.678 (17.22mm) | Bulk | - | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | Black | - | - | 0.625 15.88mm | 0.203 5.16mm | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() T3D031210M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.495 (12.57mm) | Bulk | 2017 | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | White | - | - | 0.313 7.95mm | 0.203 5.16mm | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() T3D05000M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.605 (15.37mm) | Bulk | - | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | Black | - | - | 0.500 12.70mm | 0.203 5.16mm | - | - | - | 0.375 9.53mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() T5D025010M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.410 (10.41mm) | Bulk | 2017 | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | White | - | - | 0.250 6.35mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() T5D012510M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | 125 | Polyamide (PA66), Nylon 6/6 | - | 0.315 (8.00mm) | Bulk | - | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | White | - | - | 0.125 3.18mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() T5D08750H4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 0.845 (21.46mm) | Bulk | 2011 | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | Black | - | - | 0.875 22.22mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() T5D150010F4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | - | Polyamide (PA66), Nylon 6/6 | - | 1.190 (30.23mm) | Bulk | - | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | White | - | - | 1.500 38.10mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() SNP1010C2 HellermannTyton | 282 |
| - | 2 Weeks | Clamp | - | - | Polyacetal (POM) | - | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | Push-Fit | 0.569 ~ 0.650 14.45mm ~ 16.51mm | - | - | - | 0.675 ~ 1.028 17.15mm ~ 26.11mm | 0.233 5.92mm | 16.54 mm | 0.068 1.73mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() SNP8GHS0M4 HellermannTyton | 5534 |
| - | 2 Weeks | Clamp | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | Push-Fit | 0.524 ~ 0.599 13.31mm ~ 15.21mm | - | Heat Stabilized, Impact Resistant | - | 0.653 ~ 0.981 16.59mm ~ 24.92mm | 0.233 5.92mm | - | 0.070 1.78mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-01916 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 2.850 (72.40mm) | Bulk | - | - | Active | Not Applicable | Clamp, P-Type | Black | M8 | 180°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.327 8.31mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.138 105.11mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | ||
![]() 151-01918 HellermannTyton | 35 |
| Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 2.850 (72.40mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | M12 | 180°, Ratchet, Ribbed | 0.244 ~ 0.539 6.20mm ~ 13.70mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.138 105.11mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - | ||
![]() 151-01950 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | Fastener | - | Polyamide (PA66), Nylon 6/6; Steel | - | 2.940 (74.68mm) | Bulk | 2018 | - | Active | Not Applicable | Clamp, P-Type | Black | M12 | 180°, Ratchet, Ribbed | 0.500 ~ 0.768 12.70mm ~ 19.50mm | 0.510 12.95mm | Heat Stabilized, Impact Resistant, UV Resistant | - | 4.138 105.11mm | 1.374 34.90mm | - | - | UL94 HB | - | - | - |