- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNP1610C2 HellermannTyton | 148 | - | Datasheet | 2 Weeks | Clamp | - | Polyacetal (POM) | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | Push-Fit | 0.759 ~ 0.848 19.28mm ~ 21.54mm | - | - | - | 0.787 ~ 1.210 20.00mm ~ 30.73mm | 0.232 5.89mm | 21.26 mm | - | 0.067 1.70mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() SNP90GHS0X2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | Push-Fit | 3.583 ~ 4.008 91.01mm ~ 101.80mm | - | Heat Stabilized, Impact Resistant | - | 1.936 ~ 3.236 49.17mm ~ 82.19mm | 0.389 9.88mm | - | - | 0.068 1.73mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP42NGHS0K2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | Push-Fit | 1.768 ~ 2.054 44.91mm ~ 52.17mm | - | Heat Stabilized, Impact Resistant | - | 1.383 ~ 2.325 35.13mm ~ 59.06mm | 0.358 9.09mm | - | - | 0.069 1.75mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP18AGHS0M4 HellermannTyton | 3041 |
| - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | Push-Fit | 0.802 ~ 0.940 20.37mm ~ 23.88mm | - | Heat Stabilized, Impact Resistant | - | 0.958 ~ 1.418 24.33mm ~ 36.02mm | 0.240 6.10mm | - | - | 0.070 1.78mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP4GHS0M4 HellermannTyton | 5534 | - | - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | Push-Fit | 0.413 ~ 0.462 10.49mm ~ 11.73mm | - | Heat Stabilized, Impact Resistant | - | 0.529 ~ 0.756 13.44mm ~ 19.28mm | 0.235 5.97mm | - | - | 0.067 1.70mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-00775 HellermannTyton | 34 |
| Datasheet | 14 Weeks | - | Arrowhead, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | 1 (Unlimited) | Clip, Connector | Black | - | - | - | 0.248 ~ 0.264 6.30mm ~ 6.70mm | Heat Stabilized, Impact Resistant, UV Resistant | 0.283 7.19mm | 0.906 23.01mm | 0.382 9.70mm | - | 0.067 ~ 0.091 1.70mm ~ 2.30mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 211-60090 HellermannTyton | 34 |
| Datasheet | 2 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6 | 0.591 (15.00mm) | Bulk | 2017 | HP | Active | 1 (Unlimited) | Clamp, P-Type | Black | 0.165 4.20mm | - | 0.551 14.00mm | - | Heat Stabilized | - | - | 0.394 10.00mm | - | - | 0.059 1.50mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() T5D02500M4 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fastener | Polyamide (PA66), Nylon 6/6 | 0.410 (10.41mm) | Bulk | - | T5 | Obsolete | 1 (Unlimited) | Clip, P-Type | Black | - | - | 0.250 6.35mm | 0.203 5.16mm | - | - | - | 0.500 12.70mm | - | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() 190-00301 HellermannTyton | 50 |
| Datasheet | 3 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | Push-Fit | 0.728 ~ 0.827 18.50mm ~ 21.00mm | - | Heat Stabilized, Impact Resistant | - | 0.823 ~ 1.185 20.90mm ~ 30.10mm | 0.234 5.94mm | - | - | 0.070 1.78mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-02901 HellermannTyton | In Stock | - | Datasheet | 13 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2017 | - | Active | 1 (Unlimited) | Clip, Bundling | Black | - | - | - | 0.256 ~ 0.276 6.50mm ~ 7.00mm | - | 0.303 7.70mm | 2.126 54.00mm | 0.236 6.00mm | - | 0.031 ~ 0.079 0.79mm ~ 2.00mm | 0.079 2.00mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() 151-01628 HellermannTyton | 35 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.669 (42.40mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | Black | M6 | 90°, Ratchet, Ribbed | 1.390 ~ 2.000 35.31mm ~ 50.80mm | 0.256 6.50mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.594 116.70mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() SNP70GHS0C2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | Push-Fit | 2.562 ~ 2.961 65.07mm ~ 75.21mm | - | Heat Stabilized, Impact Resistant | - | 1.834 ~ 3.020 46.58mm ~ 76.71mm | 0.374 9.50mm | - | - | 0.078 1.98mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP7010C2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | Polyacetal (POM) | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | White | - | Push-Fit | 2.507 ~ 2.897 63.68mm ~ 73.58mm | - | - | - | 1.816 ~ 2.990 46.13mm ~ 75.95mm | 0.370 9.40mm | - | - | 0.077 1.96mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP60GHS0C2 HellermannTyton | 50 |
| - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | Push-Fit | 2.308 ~ 2.639 58.62mm ~ 67.03mm | - | Heat Stabilized, Impact Resistant | - | 1.463 ~ 2.585 37.16mm ~ 65.66mm | 0.294 7.47mm | - | - | 0.068 1.73mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() NC910 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | Polyethylene (PE) | - | Bulk | - | NC | Active | 1 (Unlimited) | Clip, U-Type | White | - | Half | 0.354 9.00mm | - | - | 0.413 10.49mm | 0.630 16.00mm | 0.354 9.00mm | - | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() T3D02500M4 HellermannTyton | In Stock | - | - | - | Clamp | Fastener | Polyamide (PA66), Nylon 6/6 | 0.410 (10.41mm) | Bulk | 2017 | T3 | Obsolete | 1 (Unlimited) | Clamp, P-Type | Black | - | - | 0.250 6.35mm | 0.203 5.16mm | - | - | - | 0.375 9.53mm | - | - | 0.050 1.27mm | UL94 V-2 | - | RoHS Compliant | UL94 V-2 | ||
![]() SNP16GHS0M4 HellermannTyton | 2711 |
| - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | Black | - | Push-Fit | 0.776 ~ 0.867 19.71mm ~ 22.02mm | - | Heat Stabilized, Impact Resistant | - | 0.795 ~ 1.222 20.19mm ~ 31.04mm | 0.234 5.94mm | - | - | 0.068 1.73mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() NC3.50 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | Polyethylene (PE) | - | Bulk | - | NC | Active | 1 (Unlimited) | Clip, U-Type | Black | - | Half | 0.138 3.50mm | - | - | 0.181 4.60mm | 0.181 4.60mm | 0.189 4.80mm | - | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() NC3.510 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | Polyethylene (PE) | - | Bulk | - | NC | Active | 1 (Unlimited) | Clip, U-Type | White | - | Half | 0.138 3.50mm | - | - | 0.181 4.60mm | 0.181 4.60mm | 0.189 4.80mm | - | - | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() NC610 HellermannTyton | In Stock | - | Datasheet | 15 Weeks | - | Fastener | Polyethylene (PE) | - | Bulk | - | NC | Active | 1 (Unlimited) | Clip, U-Type | White | - | Half | 0.236 6.00mm | - | - | 0.315 8.00mm | 0.492 12.50mm | 0.256 6.50mm | - | - | - | UL94 HB | - | RoHS Compliant | UL94 HB |