- Material
- Certificates
- Gross weight
- Type of cable accessories
- Conduit size
- Manufacturer series
- IP rating
- Connections
- Operating temperature
- Colour
- Flammability rating
- Kind of thread
Attribute column
Manufacturer
HellermannTyton Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Halogen Free | Hole Diameter | Screw Size | Type Attributes | Opening Size | Panel Hole Size | Features | Height | Length | Width | Diameter - Inside | Panel Thickness | Material Thickness | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 151-01126 HellermannTyton | 10 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNP3810K2 HellermannTyton | 23 |
| - | 2 Weeks | Clamp | - | Polyacetal (POM) | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | 1.594 ~ 1.862 40.49mm ~ 47.29mm | - | - | - | 1.349 ~ 2.239 34.26mm ~ 56.87mm | 0.291 7.40mm | - | - | 0.068 1.73mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP76GHS0C2 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | Push-Fit | 2.901 ~ 3.276 73.69mm ~ 83.21mm | - | Heat Stabilized, Impact Resistant | - | 1.704 ~ 2.862 43.28mm ~ 72.69mm | 0.391 9.93mm | - | - | 0.067 1.70mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-00677 HellermannTyton | 10 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 151-00925 HellermannTyton | 5010 |
| Datasheet | 5 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | 1 (Unlimited) | Clip, Connector | - | - | Black | - | - | - | - | - | Multiple Oval Hole Sizes | Heat Stabilized, Impact Resistant, UV Resistant | 0.281 7.14mm | 1.155 29.34mm | 0.694 17.63mm | - | 0.024 ~ 0.236 0.60mm ~ 6.00mm | - | - | - | RoHS Compliant | - | ||
![]() 151-00785 HellermannTyton | 2442 |
| Datasheet | 14 Weeks | - | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | - | - | Active | 1 (Unlimited) | Clip, Connector | - | - | Black | - | - | - | - | - | 0.236 ~ 0.264 6.00mm ~ 6.70mm | Heat Stabilized, Impact Resistant, UV Resistant | 0.280 7.11mm | 0.906 23.01mm | - | - | 0.028 ~ 0.157 0.70mm ~ 4.00mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-14313 HellermannTyton | In Stock | - | Datasheet | - | Clamp | Fir Tree, Cupped | Polyamide (PA66), Nylon 6/6 | - | Bulk | 2014 | CTC | Obsolete | 1 (Unlimited) | Clip, U-Type | - | - | Black | Halogen Free | - | - | - | 0.295 7.50mm | 0.256 ~ 0.276 6.50mm ~ 7.00mm | Heat Stabilized, Impact Resistant | 0.732 18.60mm | - | 0.315 8.00mm | - | 0.030 ~ 0.236 0.76mm ~ 6.00mm | - | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-01439 HellermannTyton | 23 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 0.980 (24.90mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M12 | 90°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.811 96.80mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01454 HellermannTyton | 19 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 2.894 (73.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M8 | 30°, Ratchet, Ribbed | 0.470 ~ 0.770 11.94mm ~ 19.56mm | 0.327 8.31mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 4.063 103.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-14312 HellermannTyton | 12 |
| Datasheet | 15 Weeks | Clamp | - | Plastic | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Black | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SNP19GHS0M4 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | Black | - | - | - | Push-Fit | 0.878 ~ 1.011 22.30mm ~ 25.68mm | - | Heat Stabilized, Impact Resistant | - | 0.908 ~ 1.423 23.06mm ~ 36.14mm | 0.234 5.94mm | - | - | 0.071 1.80mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() SNP1610M4 HellermannTyton | 23 |
| - | 2 Weeks | Clamp | - | Polyacetal (POM) | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | 0.759 ~ 0.848 19.28mm ~ 21.54mm | - | - | - | 0.787 ~ 1.210 20.00mm ~ 30.73mm | 0.232 5.89mm | - | - | 0.067 1.70mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 151-01113 HellermannTyton | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 151-01429 HellermannTyton | 23 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.587 (40.30mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M10 | 30°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.405 10.29mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 2.803 71.20mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 151-01427 HellermannTyton | 23 |
| Datasheet | 4 Weeks | - | Fastener | Polyamide (PA66), Nylon 6/6; Steel | 1.831 (46.50mm) | Bulk | 2016 | - | Active | 1 (Unlimited) | Clamp, P-Type | - | - | Black | - | - | M12 | 15°, Ratchet, Ribbed | 0.210 ~ 0.540 5.33mm ~ 13.72mm | 0.510 12.95mm | Chemical Resistant, Heat Stabilized, Impact Resistant, Slotted for Cable Tie, UV Resistant | - | 3.098 78.70mm | 1.374 34.90mm | - | - | - | UL94 HB | - | RoHS Compliant | - | ||
![]() 211-60029 HellermannTyton | 10668 |
| - | 6 Weeks | Cable | Fastener | Polyamide (PA66), Nylon 6/6 | 0.374 (9.50mm) | Bulk | - | HP | Active | Not Applicable | Clamp, P-Type | 85°C | -40°C | Natural | Halogen Free | 4.2 mm | - | - | 0.197 5.00mm | 0.165 4.20mm | - | - | - | 0.394 10.00mm | - | - | 0.039 1.00mm | UL94 V-2 | Unknown | RoHS Compliant | - | ||
![]() SNP810C2 HellermannTyton | 129 |
| - | 2 Weeks | Clamp | - | Polyacetal (POM) | - | Bulk | 2015 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | 0.513 ~ 0.586 13.03mm ~ 14.88mm | - | - | - | 0.647 ~ 0.971 16.43mm ~ 24.66mm | 0.231 5.87mm | 14.91 mm | - | 0.069 1.75mm | UL94 HB | Unknown | RoHS Compliant | UL94 HB | ||
![]() SNP710M4 HellermannTyton | 10 |
| - | 2 Weeks | Clamp | - | Polyacetal (POM) | - | Bulk | 2017 | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | 0.453 ~ 0.546 11.50mm ~ 13.87mm | - | - | - | 0.647 ~ 0.971 16.43mm ~ 24.66mm | 0.233 5.92mm | - | - | 0.069 1.75mm | UL94 HB | - | RoHS Compliant | UL94 HB | ||
![]() 156-00694 HellermannTyton | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Clip | - | - | Black | - | - | - | - | - | - | Heat Stabilized | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SNP810M4 HellermannTyton | In Stock | - | - | 2 Weeks | Clamp | - | Polyacetal (POM) | - | Bulk | - | SNP | Active | 1 (Unlimited) | Clamp, Hose | - | - | White | - | - | - | Push-Fit | 0.513 ~ 0.586 13.03mm ~ 14.88mm | - | - | - | 0.647 ~ 0.971 16.43mm ~ 24.66mm | 0.231 5.87mm | - | - | 0.069 1.75mm | UL94 HB | - | RoHS Compliant | UL94 HB |